- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP30-1212SE Recom Power | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | - | 48g | -40°C~85°C | Tube | POWERLINE RP30-E (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-PDMA-P7 | 1 | Not Qualified | 88% | 1.6kV | 18V | 12V | 2.5A | - | 12V | YES | 2.5A | 30W | Enable, Active High | 13.2V | - | 2.5A | - | 12V | - | 30W | - | 12V | - | 18V | 9V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 40.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC20-2415SZ Recom Power | 48 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~100°C | Tube | ECONOLINE REC20-Z (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 89% | 1.6kV | 36V | 13.5V | 1.33A | - | 24V | YES | 1.333A | 20W | Enable, Active High | 16.5V | - | 1.33A | - | - | - | 20W | - | - | - | 36V | 9V | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC30-2415SZ Recom Power | 76 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | - | 48g | -40°C~85°C | Tube | ECONOLINE REC30-Z (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 89% | 1.6kV | 36V | 13.5V | 2A | - | 24V | YES | 2A | 30W | Enable, Active High | 16.5V | - | 2A | - | - | - | 30W | - | - | - | 36V | 9V | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 40.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC10-4812SZ/H2/M Recom Power | 67 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module | - | - | 27g | -40°C~71°C | Tube | ECONOLINE REC10/M (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | 10.2mm | - | - | - | 1 | Not Qualified | 85% | 2kV | 75V | 12V | 833mA | 36V | - | - | 833mA | 10W | Enable, Active High | 12V | - | 833mA | - | 48V | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D-0505 Recom Power | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 15.24mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 70% | 1kV | - | 5V | 25mA | - | 5V | NO | 25mA | 250mW | - | 5V | -5V | 25mA | - | 5V | - | 250mW | Isolated | - | 25mA | 5.5V | 4.5V | SCP | 6.7mm | - | 10.7mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC8-2412SRW/H2/A/M Recom Power | 69 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | -40°C~85°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 86% | 2kV | 36V | 12V | 666mA | 18V | 24V | NO | 666mA | 8W | Enable, Active High | 12V | - | - | 8W | 24V | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC30-245.1SZ Recom Power | 76 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | - | 48g | -40°C~85°C | Tube | ECONOLINE REC30-Z (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 87.5% | 1.6kV | 36V | 4.59V | 6A | - | 24V | YES | 6A | 30W | Enable, Active High | 5.61V | - | 6A | - | - | - | 30W | - | - | - | 36V | 9V | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 40.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REM6-2405SW/A/CTRL Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 86% | 5kV | 36V | 5V | 1.2A | 9V | - | - | 1.2A | 6W | Enable, Active Low | 5V | - | 1.2A | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-3.305S Recom Power | 414 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 72% | 1kV | 3.6V | 5V | 50mA | 3V | 3.3V | NO | 50mA | 250mW | - | 5V | - | 76mA | - | 3.3V | - | 250mW | Isolated | 5V | - | 3.63V | 2.97V | SCP | 10mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ROM-1212S Recom Power | 163 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | - | 4 | 1g | -40°C~85°C | Tube | ECONOLINE ROM (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.7mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 3kV | - | 12V | 83mA | - | 12V | NO | 83mA | 1W | - | 12V | - | 83mA | - | 12V | - | 1W | Isolated | 12V | - | 13.2V | 10.8V | SCP | 7.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRW/H4/A/M Recom Power | 52 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 86% | 4kV | 36V | 15V | 100mA | 18V | 24V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 24V | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P21503D Recom Power | 3231 | - | Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 5 Leads | NO | - | 4.3g | -40°C~90°C | - | RxxP2xxyyD (2W) | 0.77Lx0.39W x 0.49 H 19.6mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | 2W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 84% | 5.2kV | 13.2V | 3V | - | 10.8V | 12V | NO | - | 2W | - | 15V | -3V | - | 2W | - | - | - | - | - | - | - | - | - | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | - | ||
![]() R-629.0P Recom Power | 102 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 12-SIP Module | - | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-6xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 18W | SINGLE | - | - | 1 | 2.54mm | 32.2mm | - | - | - | 1 | - | 95% | - | - | 15V | 2A | 11V | - | YES | 2A | 18W | Enable, Active High | 15V | - | 2A | - | 24V | 3.3V | 30W | Non-Isolated | - | - | 32V | 11V | Remote On/Off, SCP | 15mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP15-2412DAW Recom Power | 46 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | 5 | 15g | -40°C~85°C | Tube | POWERLINE RP15-AW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 15W | - | - | NOT SPECIFIED | - | - | 25.4mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 87% | 1.6kV | 36V | 12V | 625mA | 9V | - | - | 625mA | 15W | - | 12V | -12V | 625mA | - | 24V | - | - | Isolated | - | - | - | - | OCP, OVP, SCP | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-0505/P Recom Power | 81 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 12.75mm | 5 | 8/5 | - | 1 | Not Qualified | 78% | 1kV | - | 5V | 200mA | - | 5V | NO | 200mA | 1W | - | 5V | - | 200mA | - | 5V | - | 1W | Isolated | 5V | - | 5.5V | 4.5V | SCP | 6.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRW/H6/A Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | ADDITIONAL -15V OUTPUT AVAILABLE | - | 3W | DUAL | PIN/PEG | - | 1 | - | 32mm | - | - | R-PDMA-P9 | 2 | Not Qualified | 86% | 6kV | - | 15V | 100mA | - | 24V | NO | 100mA | 3W | - | 15V | - | - | - | 24V | - | 3W | - | -15V | - | 36V | 18V | SCP | 10.2mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW-2405S/SMD Recom Power | 70 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 13 Leads | - | - | 7.7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.26Lx0.57W x 0.40 H 32.0mmx14.5mmx10.2mm | - | - | Active | 1 (Unlimited) | 13 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | - | 78% | 1kV | 36V | 5V | 600mA | 18V | 24V | NO | 400mA | 3W | - | 5V | - | - | 3W | 24V | - | - | Isolated | - | - | - | - | SCP | 10.2mm | 32.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1SE8-0505-R Recom Power | 1635 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | 1g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE R1SE (E-Series) (1W) | 0.50Lx0.42W x 0.26 H 12.8mmx10.7mmx6.7mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 12.75mm | NOT SPECIFIED | - | - | 1 | - | 75% | 1kV | - | 5V | 200mA | - | 5V | NO | 200mA | 1W | - | 5V | - | 200mA | - | 5V | - | 1W | Isolated | 5V | - | 5.5V | 4.5V | SCP | 6.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS6-1212S Recom Power | 567 | - | Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 6 Leads | NO | - | 4g | -40°C~75°C | Tube | ECONOLINE RS6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 6W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 87% | 1.6kV | 18V | 10.8V | - | 9V | 12V | YES | 500mA | 6W | Enable, Active Low | 13.2V | - | - | 6W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 11.1mm | - | 9.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP-123.3S Recom Power | 68 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 70% | 5.2kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 12V | - | - | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free |