- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP15-1215SF/P Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 27g | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | R-XDMA-P6 | 1 | Not Qualified | 86% | 1.6kV | 18V | 15V | 1A | 9V | 12V | NO | 1A | 15W | Enable, Active High | 15V | - | - | 12V | Remote On/Off, OCP, OVP, SCP | 10.2mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP15-2405SF/P Recom Power | 34 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 27g | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | R-XDMA-P6 | 1 | Not Qualified | 84% | 1.6kV | 36V | 5V | 3A | 18V | 24V | NO | 3A | 15W | Enable, Active High | 5V | - | - | 24V | Remote On/Off, OCP, OVP, SCP | 10.2mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP15-2415DA/P Recom Power | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | 6 | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 2 | Not Qualified | 88% | 1.6kV | 36V | 15V | 500mA | 18V | 24V | NO | 500mA | 15W | Enable, Active High | 15V | -15V | - | 24V | Remote On/Off, OCP, OVP, SCP | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-1212DA/P Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | 6 | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 2 | Not Qualified | 87% | 1.6kV | 18V | 12V | 625mA | 9V | 12V | NO | 625mA | 15W | Enable, Active High | 12V | -12V | - | 12V | Remote On/Off, OCP, OVP, SCP | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-1215DA/P Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | 6 | 15g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 2 | Not Qualified | 87% | 1.6kV | 18V | 15V | 500mA | 9V | 12V | NO | 500mA | 15W | Enable, Active High | 15V | -15V | - | 12V | Remote On/Off, OCP, OVP, SCP | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2415SAW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | 15g | -40°C~85°C | Tube | POWERLINE RP15-AW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 15W | - | - | - | - | - | - | - | - | 1 | Not Qualified | 87% | 1.6kV | 36V | 13.5V | 1A | 9V | - | - | 1A | 15W | Enable, Active Low | 16.5V | - | - | 24V | Remote On/Off, OCP, OVP, SCP | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-243.3SAW/N Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | 6 | 15g | -40°C~85°C | Tube | POWERLINE RP15-AW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 13.2W | - | - | - | - | - | - | - | - | 1 | Not Qualified | 86% | 1.6kV | 36V | 2.97V | 4A | 9V | - | - | 4A | 15W | Enable, Active Low | 3.63V | - | - | 24V | Remote On/Off, OCP, OVP, SCP | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1212SRW/R10/C/X1 Recom Power | 50 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 82% | 10kV | 18V | 12V | 290mA | 9V | 12V | NO | 290mA | 3.5W | - | 12V | - | - | 12V | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-2405SRW/R10/C/X1 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 81% | 10kV | 36V | 5V | 700mA | 18V | 24V | NO | 700mA | 3.5W | - | 5V | - | - | 24V | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1224SRW/R10/C/X1 Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 83% | 10kV | 18V | 24V | 145mA | 9V | 12V | NO | 145mA | 3.5W | - | 24V | - | - | 12V | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1224SRW/R10/A/X1 Recom Power | 50 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/6 | R-PDMA-P6 | 1 | Not Qualified | 83% | 10kV | 18V | 24V | 145mA | 9V | 12V | NO | 145mA | 3.5W | - | 24V | - | - | 12V | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1212SRW/R10/A/X1 Recom Power | 34 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/6 | R-PDMA-P6 | 1 | Not Qualified | 82% | 10kV | 18V | 12V | 290mA | 9V | 12V | NO | 290mA | 3.5W | - | 12V | - | - | 12V | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC6-1209SRW/R10/A Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T6 | 1 | Not Qualified | 81% | 10kV | 18V | 9V | 667mA | - | 12V | NO | 667mA | 6W | - | 9V | - | 6W | 12V | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3.5-2415SRW/R10/A/X1 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/6 | R-PDMA-P6 | 1 | Not Qualified | 85% | 10kV | 36V | 15V | 233mA | 18V | 24V | NO | 233mA | 3.5W | - | 15V | - | - | 24V | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC6-2409SRW/R10/A Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T6 | 1 | Not Qualified | 82% | 10kV | 36V | 9V | 667mA | 18V | 24V | NO | 667mA | 6W | - | 9V | - | 6W | 24V | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC6-2409SRW/R10/C Recom Power | 50 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 10kV | 36V | 9V | 667mA | 18V | 24V | NO | 667mA | 6W | - | 9V | - | 6W | 24V | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC6-1212DRW/R8/C/X1 Recom Power | 34 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T9 | 2 | Not Qualified | 81% | 8kV | 18V | 12V | 250mA | 9V | 12V | NO | 250mA | 6W | - | 12V | -12V | 6W | 12V | SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-2412DRW/R10/A/CTRL Recom Power | 50 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P7 | 2 | Not Qualified | 82% | 10kV | 36V | 12V | 145mA | 18V | 24V | NO | 145mA | 3.5W | Enable, Active Low | 12V | -12V | - | 24V | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC6-1215DRW/R8/A/X1 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T6 | 2 | Not Qualified | 82% | 8kV | 18V | 15V | 200mA | 9V | 12V | NO | 200mA | 6W | - | 15V | -15V | 6W | 12V | SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() ROL-0512S/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~85°C | Tube | ECONOLINE ROL (0.5W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | 500mW | SINGLE | - | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 86% | 2kV | 5.5V | 12V | 42mA | 4.5V | - | - | 42mA | 500mW | - | 12V | - | - | 5V | SCP | 10mm | - | - | ROHS3 Compliant | Lead Free |