- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-2409SRW/H4/A Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 83% | 4kV | 36V | 9V | 556mA | 18V | 24V | NO | 556mA | 5W | - | 9V | - | 5W | 24V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212DRW/H/B/M/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 24-SMD Module, 18 Leads | YES | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | DUAL | GULL WING | - | 1 | - | - | - | - | R-MDMA-G18 | 2 | Not Qualified | 85% | 1.6kV | 18V | 12V | - | 9V | 12V | NO | 125mA | 3W | - | 12V | -12V | 3W | 12V | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-1209SRW/H2/A/M/CTRL Recom Power | 21 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 83% | 2kV | 18V | 9V | 556mA | - | 12V | NO | 556mA | 5W | Enable, Active Low | 9V | - | 5W | 12V | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-4815SRW/H6/A/M Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 86% | 6kV | 72V | 15V | 200mA | 36V | 48V | NO | 200mA | 3W | - | 15V | - | 3W | 48V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-4815SRW/H6/C/M Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 86% | 6kV | 72V | 15V | 200mA | 36V | 48V | NO | 200mA | 3W | - | 15V | - | 3W | 48V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-4812SRW/H6/C/M Recom Power | 21 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 85% | 6kV | 72V | 12V | 250mA | 36V | 48V | NO | 250mA | 3W | - | 12V | - | 3W | 48V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-4815SRW/H2/A/M/SMD/CTRL Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 86% | 2kV | 72V | 15V | 200mA | 36V | - | - | 200mA | 3W | Enable, Active Low | 15V | - | - | 48V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-243.3S/R6.4 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 70 ~ 78% | 6.4kV | 26.4V | 3.3V | 600mA | 21.6V | - | - | 600mA | 2W | - | 3.3V | - | - | 24V | - | - | 11.1mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-1215SRW/H4/A/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 86% | 4kV | 18V | 15V | 200mA | 9V | 12V | NO | 200mA | 3W | Enable, Active Low | 15V | - | 3W | 12V | - | Remote On/Off, SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-2415SRWZ/H2/C/M/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 2kV | 36V | 15V | 200mA | 9V | 24V | NO | 200mA | 3W | - | 15V | - | 3W | 24V | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4812SRW/H6/A/M Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 85% | 6kV | 72V | 12V | 250mA | 36V | 48V | NO | 250mA | 3W | - | 12V | - | 3W | 48V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() RV-2409S/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 6.4kV | 26.4V | 9V | 222mA | 21.6V | - | - | 222mA | 2W | - | 9V | - | - | 24V | - | - | 11.1mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-1215SRW/H2/C/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 86% | 2kV | 18V | 15V | 200mA | 9V | 12V | NO | 200mA | 3W | - | 15V | - | 3W | 12V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-053.3D/H2/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | - | - | - | - | - | - | - | - | - | 2 | - | - | 2kV | 9V | 3.3V | 250mA | 4.5V | - | - | 250mA | 2W | - | 3.3V | -3.3V | - | 5V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-1215SRW/H6/A Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 86% | 6kV | 18V | 15V | 200mA | 9V | 12V | NO | 200mA | 3W | - | 15V | - | 3W | 12V | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212SRW/H/B Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P8 | 1 | Not Qualified | 85% | 1.6kV | 18V | 12V | 250mA | 9V | 12V | NO | 250mA | 3W | - | 12V | - | 3W | 12V | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | - | ||
![]() RW2-123.3S/H2/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 14.5mm | NOT SPECIFIED | 16 | - | 1 | - | 69% | 2kV | 18V | 3.3V | 500mA | 9V | - | NO | 500mA | 2W | - | 3.3V | - | - | 12V | Isolated | SCP | 10.2mm | 24.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-1215S/H3 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 80% | 3kV | 18V | 15V | 134mA | 9V | - | NO | 134mA | 2W | - | 15V | - | 2W | 12V | - | SCP | 14.5mm | 24.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() R24P205S/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-P5 | 1 | - | 84% | 6.4kV | 26.4V | 5V | 400mA | 21.6V | 24V | NO | 400mA | 2W | - | 5V | - | 2W | 24V | - | - | 12.5mm | - | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() R24P212S/X2/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 87% | 6.4kV | 26.4V | 12V | 167mA | 21.6V | - | - | 167mA | 2W | - | 12V | - | - | 24V | Isolated | - | 12.5mm | - | - | ROHS3 Compliant | - |