- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1D12-123.3/P Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 75% | 1kV | 13.2V | 3.3V | 152mA | 10.8V | 12V | NO | 152mA | 1W | 3.3V | -3.3V | - | 1W | 12V | - | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() R1D12-1215/P Recom Power | 44 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | - | 2 | Not Qualified | 82% | 1kV | 13.2V | 15V | 33mA | 10.8V | 12V | NO | 33mA | 1W | 15V | -15V | - | 1W | 12V | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D12-1505/H Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | - | 2 | Not Qualified | 78% | 3kV | 16.5V | 5V | 100mA | 13.5V | 15V | NO | 100mA | 1W | 5V | -5V | - | 1W | 15V | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() RN-3.312S/P Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 82% | 1kV | 3.63V | 12V | 104mA | 2.97V | - | - | 104mA | 1.25W | 12V | - | - | - | 3.3V | - | - | SCP | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() R1D12-1509/H Recom Power | 31 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | - | 2 | Not Qualified | 78% | 3kV | 16.5V | 9V | 56mA | 13.5V | 15V | NO | - | 1W | 9V | -9V | - | 1W | 15V | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() RN-3.324S/H Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 85% | 2kV | 3.63V | 24V | 52mA | 2.97V | - | - | 52mA | 1.25W | 24V | - | - | - | 3.3V | - | - | SCP | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-053.3S/HP Recom Power | 44 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 70% | 2kV | 5.5V | 3.3V | 378mA | 4.5V | - | - | 378mA | 1.25W | 3.3V | - | - | - | 5V | - | - | SCP | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-3.309S/H Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 80% | 2kV | 3.63V | 9V | 140mA | 2.97V | - | - | 140mA | 1.25W | 9V | - | - | - | 3.3V | - | - | SCP | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D12-3.309/P Recom Power | 44 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 78% | 1kV | 3.6V | 9V | 56mA | 3V | 3.3V | NO | - | 1W | 9V | -9V | - | 1W | 3.3V | - | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() R1D12-1515/P Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 82% | 1kV | 16.5V | 15V | 33mA | 13.5V | 15V | NO | 33mA | 1W | 15V | -15V | - | 1W | 15V | - | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() R1D12-3.312/H Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | DUAL | GULL WING | 255 | 1 | - | 5 | - | 2 | Not Qualified | 80% | 3kV | 3.6V | 12V | 42mA | 3V | 3.3V | NO | 42mA | 1W | 12V | -12V | - | 1W | 3.3V | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() RM-1205S/E Recom Power | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | 1.4g | -40°C~100°C | Bulk | ECONOLINE RM/E (0.25W) | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | 250mW | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | 78% | 1kV | 13.2V | 5V | 50mA | 10.8V | - | - | 50mA | 250mW | 5V | - | 50mA | - | - | Isolated | 12V | SCP | 10mm | 11.5mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RE-3.315S/H Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1W | SINGLE | - | - | 1 | 2.54mm | - | R-PSMA-T4 | 1 | - | 84% | 2kV | 3.6V | 15V | 66mA | 3V | 3.3V | NO | 66mA | 1W | 15V | - | - | 1W | 3.3V | - | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RE-3.312S/H Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1W | SINGLE | - | - | 1 | 2.54mm | - | R-PSMA-T4 | 1 | - | 84% | 2kV | 3.6V | 12V | 83mA | 3V | 3.3V | NO | 83mA | 1W | 12V | - | - | 1W | 3.3V | - | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RNM-1215S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XDMA-T4 | 1 | Not Qualified | 84% | 2kV | 13.2V | 15V | 66mA | 10.8V | 12V | NO | 66mA | 1W | 15V | - | - | 1W | 12V | - | - | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() RNM-153.3S/P Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XDMA-T4 | 1 | Not Qualified | 75% | 1kV | 16.5V | 3.3V | 303mA | 13.5V | 15V | NO | 303mA | 1W | 3.3V | - | - | 1W | 15V | - | - | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | - | ||
![]() RNM-0509S/HP Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | 1 | Not Qualified | 78% | 2kV | 5.5V | 9V | 111mA | 4.5V | - | - | 111mA | 1W | 9V | - | - | - | 5V | - | - | SCP | 6.8mm | - | - | ROHS3 Compliant | - | ||
![]() RNM-0515S/HP Recom Power | 44 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | 1 | Not Qualified | 84% | 2kV | 5.5V | 15V | 66mA | 4.5V | - | - | 66mA | 1W | 15V | - | - | - | 5V | - | - | SCP | 6.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-2424S/HP Recom Power | 31 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 85% | 2kV | 26.4V | 24V | 52mA | 21.6V | - | - | 52mA | 1.25W | 24V | - | - | - | 24V | - | - | SCP | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() RN-2412S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 82% | 2kV | 26.4V | 12V | 104mA | 21.6V | - | - | 104mA | 1.25W | 12V | - | - | - | 24V | - | - | SCP | 7.62mm | - | - | ROHS3 Compliant | Lead Free |