- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN-2409S/HP Recom Power | 44 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 80% | 2kV | 26.4V | 9V | 140mA | 21.6V | - | - | 140mA | 1.25W | - | 9V | - | - | - | 24V | - | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D12-0505/H Recom Power | 84 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 80% | 3kV | 5.5V | 5V | 200mA | 4.5V | - | - | 200mA | 2W | - | 5V | -5V | - | - | 5V | - | Isolated | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-2415S/HP Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 84% | 2kV | 26.4V | 15V | 84mA | 21.6V | - | - | 84mA | 1.25W | - | 15V | - | - | - | 24V | - | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D12-3.33.3/HP Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 75% | 3kV | 3.6V | 3.3V | 152mA | 3V | 3.3V | NO | 152mA | 1W | - | 3.3V | -3.3V | - | 1W | 3.3V | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | - | ||
![]() R1D12-3.309/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 78% | 3kV | 3.6V | 9V | 56mA | 3V | 3.3V | NO | - | 1W | - | 9V | -9V | - | 1W | 3.3V | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RN-243.3S/HP Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 70% | 2kV | 26.4V | 3.3V | 378mA | 21.6V | - | - | 378mA | 1.25W | - | 3.3V | - | - | - | 24V | - | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D12-3.305/HP Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | - | 2 | Not Qualified | 78% | 3kV | 3.6V | 5V | 100mA | 3V | 3.3V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 3.3V | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D12-2424/P Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 84% | 1kV | 26.4V | 24V | 21mA | 21.6V | 24V | NO | 21mA | 1W | - | 24V | -24V | - | 1W | 24V | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | - | ||
![]() R1D12-2412/P Recom Power | 31 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | - | 2 | Not Qualified | 80% | 1kV | 26.4V | 12V | 42mA | 21.6V | 24V | NO | 42mA | 1W | - | 12V | -12V | - | 1W | 24V | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D12-2415/H Recom Power | 44 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 82% | 3kV | 26.4V | 15V | 33mA | 21.6V | 24V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 24V | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | - | ||
![]() R1D12-2405/H Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | - | 2 | Not Qualified | 78% | 3kV | 26.4V | 5V | 100mA | 21.6V | 24V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 24V | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R1D12-2424/H Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 84% | 3kV | 26.4V | 24V | 21mA | 21.6V | 24V | NO | 21mA | 1W | - | 24V | -24V | - | 1W | 24V | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | - | ||
![]() RN-3.307S/HP Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 75% | 2kV | 3.63V | 7V | 180mA | 2.97V | - | - | 180mA | 1.25W | - | 7V | - | - | - | 3.3V | - | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RD-2412D Recom Power | 530 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RD (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | 2 | Not Qualified | 84% | 1kV | - | 12V | 84mA | - | 24V | NO | 84mA | 2W | - | 12V | -12V | 84mA | - | 24V | 2W | Isolated | -84mA | 26.4V | 21.6V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC6-2409DRW/R8/A/X1 Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-T6 | 2 | Not Qualified | 82% | 8kV | 36V | 9V | 335mA | 18V | 24V | NO | 335mA | 6W | - | 9V | -9V | - | 6W | 24V | - | - | - | - | - | SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-1212SRW/R10/A/CTRL Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | 7 | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | 1 | Not Qualified | 82% | 10kV | 18V | 12V | 500mA | 9V | 12V | NO | 500mA | 6W | Enable, Active Low | 12V | - | - | 6W | 12V | - | Isolated | - | - | - | Remote On/Off, SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | - | ||
![]() REC3.5-2415DRW/R10/A/CTRL Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-P7 | 2 | Not Qualified | 83% | 10kV | 36V | 15V | 117mA | 18V | 24V | NO | 117mA | 3.5W | Enable, Active Low | 15V | -15V | - | - | 24V | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP15-1215DF/P Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 27g | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 2 | Not Qualified | 84% | 1.6kV | 18V | 15V | 500mA | 9V | 12V | NO | 500mA | 15W | Enable, Active High | 15V | -15V | - | - | 12V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-1205DF/P Recom Power | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 27g | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 2 | Not Qualified | 83% | 1.6kV | 18V | 5V | 1.5A | 9V | 12V | NO | 1.5A | 15W | Enable, Active High | 5V | -5V | - | - | 12V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-1212DF/P Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 27g | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 2 | Not Qualified | 86% | 1.6kV | 18V | 12V | 625mA | 9V | 12V | NO | 625mA | 15W | Enable, Active High | 12V | -12V | - | - | 12V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free |