- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Nominal Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK-1212S/H6 Recom Power | 42 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.7g | -40°C~90°C | Tube | ECONOLINE RK/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 79% | 6.4kV | 13.2V | 12V | 84mA | 10.8V | 12V | NO | 84mA | 1W | - | 12V | - | - | 1W | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-0505S/H3/B Recom Power | 54 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 12.55mm | NOT SPECIFIED | - | - | 1 | - | 73% | 3kV | 9V | 5V | 400mA | 4.5V | - | NO | 400mA | 2W | - | 5V | - | - | 2W | 5V | - | Isolated | - | - | - | - | - | SCP | 8.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-121509D Recom Power | 34 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | -9 OUTPUT ALSO AVAILABLE | 2W | SINGLE | - | - | 1 | - | 10.2mm | - | - | R-PSMA-T5 | 2 | Not Qualified | 81% | 3kV | 13.2V | 15V | 111mA | 10.8V | 12V | NO | 67mA | 2W | - | 15V | -9V | 67mA | 2W | 12V | - | - | - | - | - | - | 12V | SCP | 10.2mm | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RO-0505S/H Recom Power | 3881 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 2kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 1W | - | 5V | - | - | 1W | 5V | - | - | - | - | - | - | - | SCP | 10mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RB-0515D/P Recom Power | 113 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 84% | 1kV | 5.5V | 15V | 33mA | 4.5V | 5V | NO | 33mA | 1W | - | 15V | -15V | 33mA | - | 5V | - | Isolated | - | -33mA | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM1-3.305S Recom Power | 64 | - | Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 2.6g | -40°C~85°C | - | MEDLINE REM1 (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | Medical | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 81% | 5.2kV | 3.63V | 5V | - | 2.97V | 3.3V | NO | 200mA | 1W | - | 5V | - | - | 1W | - | - | - | - | - | - | - | - | - | 10.2mm | - | 6mm | - | ROHS3 Compliant | - | ||
![]() RH-241509D/H Recom Power | In Stock | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | -40°C~90°C | Bulk | ECONOLINE RH (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 7.05mm | - | - | - | 2 | Not Qualified | 84% | 4kV | 26.4V | 15V | 56mA | 21.6V | 24V | NO | 33mA | 1W | - | 15V | -9V | 33mA | 1W | 24V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE-1215S/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 84% | 2kV | 13.2V | 15V | 66mA | 10.8V | 12V | NO | 66mA | 1W | - | 15V | - | - | 1W | 12V | - | - | - | - | - | - | - | SCP | 10.2mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RE-1515S/H Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | SINGLE | - | - | 1 | - | 6mm | - | - | - | 1 | - | 84% | 2kV | 16.5V | 15V | 66mA | 13.5V | 15V | NO | 66mA | 1W | - | 15V | - | - | 1W | 15V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RH-1205D Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.6g | -40°C~90°C | Tube | ECONOLINE RH (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | R-PSIP-T7 | 2 | Not Qualified | 78% | 3kV | 13.2V | 5V | 100mA | 10.8V | 12V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 12V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-2424S Recom Power | 889 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.65mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 80% | 5.2kV | - | 24V | 42mA | - | 24V | NO | 42mA | 1W | - | 24V | - | 42mA | - | 24V | 1W | Isolated | 24V | - | 26.4V | 21.6V | - | SCP | 10.2mm | - | 7.05mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-1512D/P Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 82% | 1kV | 16.5V | 12V | 42mA | 13.5V | 15V | NO | 42mA | 1W | - | 12V | -12V | - | 0.504W | 15V | - | - | - | - | - | - | - | SCP | 10.2mm | 19.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRW/H2/A Recom Power | 62 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | PIN/PEG | - | 1 | - | 20.3mm | - | - | R-PDMA-P9 | 2 | Not Qualified | 86% | 2kV | 36V | 15V | 100mA | 18V | 24V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 24V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-1212D Recom Power | 105 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 84% | 3kV | 13.2V | 12V | 84mA | 10.8V | 12V | NO | 84mA | 2W | - | 12V | -12V | - | 2W | 12V | - | Isolated | - | - | - | - | - | - | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-1215SF Recom Power | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | -40°C~85°C | Tube | POWERLINE RP20-F (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | SEATED HGT-NOM | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 6 | - | 1 | Not Qualified | 85% | 1.6kV | - | 15V | 1.33A | - | 12V | YES | 1.33A | 20W | Enable, Active High | 16.5V | - | - | - | 12V | 20W | Isolated | 15V | - | 18V | 9V | - | OCP, OVP, SCP, UVLO | 10.2mm | - | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-2415DZ/H3 Recom Power | 116 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 80% | 3kV | - | 15V | 100mA | - | 24V | NO | 100mA | 3W | Enable, Active Low | 15V | -15V | 100mA | - | 24V | 3W | Isolated | - | 100mA | 27V | 9V | - | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415DRW/H4/A Recom Power | 656 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 86% | 4kV | - | 15V | 170mA | - | 24V | NO | 170mA | 5W | - | 15V | -15V | 170mA | - | 24V | 5W | Isolated | - | -170mA | 36V | 18V | - | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP10-2412DEW Recom Power | 49 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | -25°C~85°C | Tube | POWERLINE RP10-EW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 10W | DUAL | - | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 80% | 1.6kV | 36V | 12V | 416mA | 9V | 24V | NO | 416mA | 10W | - | 12V | -12V | - | - | 24V | - | Isolated | - | - | - | - | - | OCP, OVP, SCP | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2415DFW-HC Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 37.9g | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 2 | - | 86% | 1.6kV | 36V | 15V | 500mA | 9V | 24V | NO | 500mA | 15W | - | 15V | -15V | - | - | 24V | - | - | - | - | - | - | - | OCP, OVP, SCP | 16.8mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ROM-1212S/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1g | -40°C~85°C | Tube | ECONOLINE ROM (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.7mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 6.05mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 3kV | 13.2V | 12V | 83mA | 10.8V | 12V | NO | 83mA | 1W | - | 12V | - | - | 1W | 12V | - | Isolated | - | - | - | - | - | SCP | 7.7mm | - | - | - | ROHS3 Compliant | Lead Free |