- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3-2412SRWZ/H4/C/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | 1 | Not Qualified | 85% | 4kV | 36V | 12V | 250mA | 9V | 24V | NO | 250mA | 3W | - | 12V | - | 3W | 24V | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-1205DRW/H2/C Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P9 | 2 | Not Qualified | 81% | 2kV | 18V | 5V | 500mA | 9V | 12V | NO | 500mA | 5W | - | 5V | -5V | 5W | 12V | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415DRW/H2/A/M/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 2 | Not Qualified | 86% | 2kV | 36V | 15V | 170mA | 18V | 24V | NO | 170mA | 5W | Enable, Active Low | 15V | -15V | 5W | 24V | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-2409S/P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | NOT SPECIFIED | R-PDIP-T4 | 1 | Not Qualified | 80% | 1kV | 26.4V | 9V | 140mA | 21.6V | - | - | 140mA | 1.25W | - | 9V | - | - | 24V | SCP | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P09S/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | R-XSMA-P4 | 1 | - | 82% | 6.4kV | 26.4V | 9V | 111mA | 21.6V | 24V | NO | 111mA | 1W | - | 9V | - | 1W | 24V | - | 12.5mm | - | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() R2D10-1524/P Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 2W | DUAL | GULL WING | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 80% | 1kV | 16.5V | 24V | 42mA | 13.5V | - | - | 42mA | 2W | - | 24V | -24V | - | 15V | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-4809SRWZ/H2/C Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P9 | 1 | Not Qualified | 83% | 2kV | 72V | 9V | 556mA | 18V | 48V | NO | 556mA | 5W | - | 9V | - | 5W | 48V | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-4809SRWZ/H/B/M/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 83% | 1.6kV | 72V | 9V | 556mA | 18V | - | - | 556mA | 5W | - | 9V | - | - | 48V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-3.309D/R6.4 Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | - | - | - | - | - | 2 | Not Qualified | 84% | 6.4kV | 3.6V | 9V | 111mA | 3V | - | - | 111mA | 2W | - | 9V | -9V | - | 3.3V | - | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4809DRWZ/H4/A Recom Power | 50 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P9 | 2 | Not Qualified | 84% | 4kV | 72V | 9V | 278mA | 18V | 48V | NO | 278mA | 5W | - | 9V | -9V | 5W | 48V | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-4815DRW/H2/C/M/SMD Recom Power | 34 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | - | - | R-MDSO-G18 | 2 | Not Qualified | 86% | 2kV | 72V | 15V | 170mA | 36V | - | - | 170mA | 5W | - | 15V | -15V | - | 48V | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() R2D12-1224/P Recom Power | 30 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 6 | 1.6g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | 2W | DUAL | GULL WING | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 85% | 1kV | 13.2V | 24V | 42mA | 10.8V | - | - | 42mA | 2W | - | 24V | -24V | - | 12V | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() RV-2412S/P/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | DUAL | - | - | - | 2.54mm | - | - | 1 | Not Qualified | 85% | 6.4kV | 26.4V | 12V | 167mA | 21.6V | - | - | 167mA | 2W | - | 12V | - | - | 24V | SCP | 11.1mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-053.3SRW/H4/A/M/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial), Medical | 5W | - | - | - | - | - | - | - | 1 | Not Qualified | - | 4kV | 9V | 3.3V | 1A | 4.5V | - | - | 1A | 5W | Enable, Active Low | 3.3V | - | - | 5V | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812SRWZ/H2/A/M/CTRL Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-MDMA-P9 | 1 | Not Qualified | 84% | 2kV | 72V | 12V | 420mA | 18V | 48V | NO | 420mA | 5W | Enable, Active Low | 12V | - | 5W | 48V | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC5-2412SRWZ/H4/A/M Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-MDMA-P9 | 1 | Not Qualified | 84% | 4kV | 36V | 12V | 420mA | 9V | 24V | NO | 420mA | 5W | - | 12V | - | 5W | 24V | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-2412DRWZ/H6/A/M/CTRL Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 2 | Not Qualified | 85% | 6kV | 36V | 12V | 125mA | 9V | 24V | NO | 125mA | 3W | Enable, Active Low | 12V | -12V | 3W | 24V | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412SRWZ/H2/C/M/SMD Recom Power | 46 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 84% | 2kV | 36V | 12V | 420mA | 9V | - | - | 420mA | 5W | - | 12V | - | - | 24V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC8-2405DRWZ/H3/A/M Recom Power | 46 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~71°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-T9 | 2 | Not Qualified | 83% | 3kV | 36V | 5V | 800mA | 9V | 24V | NO | 800mA | 8W | Enable, Active High | 5V | -5V | 8W | 24V | Remote On/Off, OCP, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-2415SRWZ/H6/A/SMD Recom Power | 30 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | 1 | Not Qualified | 85% | 6kV | 36V | 15V | 200mA | 9V | 24V | NO | 200mA | 3W | - | 15V | - | 3W | 24V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free |