- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3-4812SRWZ/H6/A/M Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 85% | 6kV | 72V | 12V | 250mA | 18V | 48V | NO | 250mA | 3W | - | 12V | - | 3W | 48V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-4809SRWZ/H6/A/M Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 83% | 6kV | 72V | 9V | 330mA | 18V | 48V | NO | 330mA | 3W | - | 9V | - | 2.97W | 48V | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3.5-2409DRW/R8/A Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | Not Qualified | 82% | 8kV | 36V | 9V | 194mA | 18V | 24V | NO | 194mA | 3.5W | - | 9V | -9V | - | 24V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1224SRW/R8/A/X1 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/6 | R-PDMA-P6 | 1 | Not Qualified | 83% | 8kV | 18V | 24V | 145mA | 9V | 12V | NO | 145mA | 3.5W | - | 24V | - | - | 12V | - | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC6-1212SRW/R8/A/CTRL Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T7 | 1 | Not Qualified | 82% | 8kV | 18V | 12V | 500mA | 9V | 12V | NO | 500mA | 6W | Enable, Active Low | 12V | - | 6W | 12V | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC6-1209SRW/R8/A/CTRL Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T7 | 1 | Not Qualified | 81% | 8kV | 18V | 9V | 667mA | - | 12V | NO | 667mA | 6W | Enable, Active Low | 9V | - | 6W | 12V | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC10-243.3SRWZ/H3/A/M Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~65°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | 6.6W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | R-MDIP-T9 | 1 | Not Qualified | 84% | 3kV | 36V | 3.3V | 2A | 9V | - | - | 2A | 10W | Enable, Active High | 3.3V | - | - | 24V | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC8-1205DRW/H2/A/M/SMD Recom Power | 13 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 18g | -40°C~85°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-G18 | 2 | Not Qualified | 84% | 2kV | 18V | 5V | 800mA | 9V | 12V | NO | 800mA | 8W | Enable, Active High | 5V | -5V | 8W | 12V | - | Remote On/Off, OCP, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC8-4815SRW/H3/A/M Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~85°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-T9 | 1 | Not Qualified | 86% | 3kV | 75V | 15V | 533mA | 36V | 48V | NO | 533mA | 8W | Enable, Active High | 15V | - | 8W | 48V | - | Remote On/Off, OCP, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC10-1205DRW/H3/A/M Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | 10W | DUAL | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | R-MDIP-T9 | 2 | Not Qualified | 84% | 3kV | 18V | 5V | 1A | 9V | - | - | 1A | 10W | Enable, Active High | 5V | -5V | - | 12V | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC10-1205DRW/H2/A/M/SMD Recom Power | 13 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 10W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 84% | 2kV | 18V | 5V | 1A | 9V | - | - | 1A | 10W | Enable, Active High | 5V | -5V | - | 12V | - | Remote On/Off, OCP, SCP | 11.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3.5-1212SRW/R10/A/CTRL Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 24/7 | R-PDMA-P7 | 1 | Not Qualified | 82% | 10kV | 18V | 12V | 290mA | 9V | 12V | NO | 290mA | 3.5W | Enable, Active Low | 12V | - | - | 12V | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC10-4812DRWZ/H3/A/M Recom Power | 50 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~65°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | 10W | DUAL | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | R-MDIP-T9 | 2 | Not Qualified | 85% | 3kV | 75V | 12V | 416mA | 18V | - | - | 416mA | 10W | Enable, Active High | 12V | -12V | - | 48V | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNM-3.315S/P Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 84% | 1kV | 3.6V | 15V | 66mA | 3V | 3.3V | NO | 66mA | 1W | - | 15V | - | 1W | 3.3V | - | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() RNM-3.33.3S/P Recom Power | 57 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 75% | 1kV | 3.6V | 3.3V | 303mA | 3V | 3.3V | NO | 303mA | 1W | - | 3.3V | - | 1W | 3.3V | - | SCP | 6.8mm | 8.3mm | 7.62mm | ROHS3 Compliant | - | ||
![]() ROL-1205S/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~85°C | Tube | ECONOLINE ROL (0.5W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | 500mW | SINGLE | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 82% | 2kV | 13.2V | 5V | 100mA | 10.8V | - | - | 100mA | 500mW | - | 5V | - | - | 12V | - | SCP | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D10-3.33.3 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10 | R-XDMA-G10 | 2 | Not Qualified | 75% | 1kV | 3.6V | 3.3V | 152mA | 3V | 3.3V | NO | 152mA | 1W | - | 3.3V | -3.3V | 1W | 3.3V | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() R2D10-0515 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | 10 | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | - | 10.7mm | - | - | - | 2 | Not Qualified | 85% | 1kV | 5.5V | 15V | 66mA | 4.5V | - | - | 66mA | 2W | - | 15V | -15V | - | 5V | Isolated | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R2D10-1205 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 70 ~ 80% | 1kV | 13.2V | 5V | 100mA | 10.8V | - | - | 200mA | 2W | - | 5V | -5V | - | 12V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D-0512/H Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | - | 30; 5 | - | R-XDMA-F6 | 2 | Not Qualified | 83% | 3kV | 5.5V | 12V | 83mA | 4.5V | 5V | NO | 83mA | 2W | - | 12V | -12V | 2W | 5V | - | SCP | 8.7mm | - | 10.7mm | ROHS3 Compliant | - |