- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RO-3.305S/EHP Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | - | 1.4g | -40°C~100°C | Tube | ECONOLINE RO/E (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | Not Qualified | 83% | 2kV | 3.63V | 5V | 200mA | 2.97V | 3.3V | NO | 200mA | 1W | - | 5V | - | 200mA | 1W | - | - | 3.3V | SCP | 10mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RI-1215S/P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RI (2W) | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 85% | 1kV | 13.2V | 15V | 133mA | 10.8V | 12V | NO | 133mA | 2W | - | 15V | - | 133mA | 2W | 12V | - | - | SCP | 10.2mm | - | 7.55mm | ROHS3 Compliant | Lead Free | ||
![]() RP-2409S/P/X2 Recom Power | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 75% | 5.2kV | 26.4V | 9V | 111mA | 21.6V | 24V | NO | 111mA | 1W | - | 9V | - | 111mA | 1W | - | - | 24V | SCP | 10.2mm | - | 7.05mm | ROHS3 Compliant | - | ||
![]() RP15-2405SFW/P Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 5 | - | 27g | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | R-PDMA-P6 | 1 | - | 86% | 1.6kV | 36V | 5V | 3A | 9V | 24V | NO | 3A | 15W | Enable, Active High | 5V | - | - | - | 24V | Isolated | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-4815SF/N-HC Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | 41.4g | -40°C~85°C | Tube | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 30W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 1 | - | 91% | 1.6kV | 75V | 13.5V | 2A | 36V | 48V | YES | 2A | 30W | Enable, Active Low | 16.5V | - | - | - | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 16.8mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP40-2412SFR/N Recom Power | 43 |
| Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | 32g | -40°C~105°C With Derating | Tube | POWERLINE RP40-FR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial), Railway | 40W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 92% | 1.6kV | 36V | 10.8V | - | 9V | 24V | YES | 3.333A | 40W | Enable, Active High | 13.2V | - | - | 39.996W | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP40-243.3SFR/P Recom Power | 2653 |
| Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | 32g | -40°C~105°C With Derating | Tube | POWERLINE RP40-FR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial), Railway | 33W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 90% | 1.6kV | 36V | 2.97V | - | 9V | 24V | YES | 10A | 40W | Enable, Active High | 3.63V | - | - | 33W | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP40-483.3SGW/N-HC Recom Power | 2474 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 8 | - | 81.1g | -40°C~55°C | Tube | POWERLINE RP40-GW (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | HGT NOM | 33W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8 | - | 1 | - | 86% | 1.6kV | 75V | 3.3V | 10A | 18V | 48V | YES | 10A | 40W | Enable, Active Low | 3.63V | - | 10A | - | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-4815DGW/N-HC Recom Power | 2087 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 8 | - | 81.1g | -40°C~55°C | Tube | POWERLINE RP40-GW (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | HGT NOM | 40W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8 | - | 2 | - | 86% | 1.6kV | 75V | 13.5V | 1.33A | 18V | 48V | YES | 1.333A | 40W | Enable, Active Low | 16.5V | -15V | - | - | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | 51.3mm | 51.3mm | ROHS3 Compliant | Lead Free | ||
![]() RP40-2405SFR/P-HC Recom Power | 2673 |
| Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | - | - | 6-DIP Module | 43g | -40°C~105°C With Derating | Tube | POWERLINE RP40-FR (40W) | 2.24Lx1.00W x 0.66 H 56.8mmx25.4mmx16.8mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 40W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 91% | 1.6kV | 36V | 4.5V | - | 9V | - | - | 8A | 40W | Enable, Active High | 5.5V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 16.8mm | 56.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP40-11005SFR/P-HC Recom Power | 2311 |
| Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | 43g | -40°C~105°C With Derating | Tube | POWERLINE RP40-FR (40W) | 2.24Lx1.00W x 0.66 H 56.8mmx25.4mmx16.8mm | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial), Railway | 40W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 89% | 3kV | 160V | 4.5V | - | 43V | 110V | YES | 8A | 40W | Enable, Active High | 5.5V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 16.8mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP30-4815DF-HC Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | 41.4g | -40°C~85°C | Tube | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 30W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 2 | - | 89% | 1.6kV | 75V | 15V | 1A | 36V | 48V | NO | 1A | 30W | Enable, Active High | 15V | -15V | - | - | 48V | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP | 16.8mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2405DFW/P-HC Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | 37.9g | -40°C~65°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | 2 | - | 82% | 1.6kV | 36V | 5V | 1.5A | 9V | 24V | NO | 1.5A | 15W | Enable, Active High | 5V | -5V | - | - | 24V | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2415DFW/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | 37.9g | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 2 | - | 86% | 1.6kV | 36V | 15V | 500mA | 9V | 24V | NO | 500mA | 15W | Enable, Active High | 15V | -15V | - | - | 24V | - | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RB-0524S/HP Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 85% | 2kV | 5.5V | 24V | 42mA | 4.5V | 5V | NO | 42mA | 1W | - | 24V | - | - | - | 5V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-3.305S/EH Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | - | 1.4g | -40°C~100°C | Tube | ECONOLINE RO/E (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | Not Qualified | 83% | 2kV | 3.63V | 5V | 200mA | 2.97V | 3.3V | NO | 200mA | 1W | - | 5V | - | 200mA | 1W | - | - | 3.3V | SCP | 10mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() R15P215D/P/R8 Recom Power | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | - | - | - | - | - | - | - | - | - | 2 | - | 88% | 8kV | 16.5V | 15V | 66mA | 13.5V | - | - | 66mA | 2W | - | 15V | -15V | - | - | 15V | - | - | SCP | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P12D/P/R8 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 8kV | 13.2V | 12V | 41mA | 10.8V | 12V | NO | 41mA | 1W | - | 12V | -12V | - | 1W | 12V | Isolated | - | SCP | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() RH-2415D/H Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | - | 2.8g | -40°C~90°C | Tube | ECONOLINE RH (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-PSIP-T7 | 2 | Not Qualified | 84% | 4kV | 26.4V | 15V | 33mA | 21.6V | 24V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 24V | Isolated | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP60-2415SG/N-HC Recom Power | 2086 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 8 | - | 81.1g | -40°C~40°C | Tube | POWERLINE RP60-G (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 60W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 8 | - | 1 | Not Qualified | 90% | 1.6kV | 36V | 15V | 4A | 18V | 24V | YES | 4A | 60W | Enable, Active Low | 16.5V | - | - | - | 24V | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | - | - | ROHS3 Compliant | Lead Free |