- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RI3-1505S Recom Power | 96 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RI3 (3W) | 0.45Lx0.30W x 0.40 H 11.4mmx7.6mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 85% | 1kV | 16.5V | 5V | 600mA | 13.5V | 15V | NO | 600mA | 3W | - | 5V | - | - | 3W | - | - | - | - | - | - | - | - | 10.2mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-2405SRW/R10/A Recom Power | 26 | - | Datasheet | 11 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 6 | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 6W | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 77% | 10kV | - | 5V | 1A | - | 24V | NO | 1A | 6W | - | 5V | - | 1A | - | 24V | 6W | Isolated | 5V | - | 36V | 18V | SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP-1212S/P Recom Power | 86 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 78% | 5.2kV | 13.2V | 12V | 84mA | 10.8V | 12V | NO | 84mA | 1W | - | 12V | - | - | 1W | 12V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-123.3/HP-R Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tape & Reel (TR) | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 660mW | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | - | 60% | 2kV | 12.6V | 3.3V | 200mA | 11.4V | 12V | NO | 303mA | 1W | - | 3.3V | - | 200mA | 1W | 12V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R1Z-153.3/HP-R Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tape & Reel (TR) | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 660mW | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | - | 60% | 2kV | 15.75V | 3.3V | 200mA | 14.25V | 15V | NO | 303mA | 1W | - | 3.3V | - | 200mA | 1W | 15V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R1Z-3.33.3/HP-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.6g | -40°C~70°C | Tape & Reel (TR) | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 10.7mm | 30 | - | - | 1 | - | 60% | 2kV | 3.5V | 3.3V | 200mA | 3.1V | 3.3V | NO | 303mA | 1W | - | 3.3V | - | 200mA | 1W | 3.3V | - | Isolated | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC5-4812SRW/H/B/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | - | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 1.6kV | 72V | 12V | 420mA | 36V | - | - | 420mA | 5W | - | 12V | - | - | - | 48V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC5-1209DRW/H2/C/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 17 | - | Isolated Module | ITE (Commercial) | - | - | - | 5W | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | 84% | 2kV | 18V | 9V | 278mA | - | - | - | 278mA | 5W | - | 9V | -9V | - | - | 12V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1215DRW/H/B/M/SMD-R Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | - | R-MDMA-G18 | 2 | Not Qualified | 86% | 1.6kV | 18V | 15V | 100mA | 9V | 12V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 12V | - | - | - | - | - | - | SCP | 10.9mm | - | 19.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1209DRW/H2/A/M/SMD/CTRL-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | - | - | 5W | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | 84% | 2kV | 18V | 9V | 278mA | - | - | - | 278mA | 5W | Enable, Active Low | 9V | -9V | - | - | 12V | - | - | - | - | - | - | Remote On/Off, SCP | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812SRW/H2/A/SMD/CTRL-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | - | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 2kV | 72V | 12V | 420mA | 36V | - | - | 420mA | 5W | Enable, Active Low | 12V | - | - | - | 48V | - | - | - | - | - | - | Remote On/Off, SCP | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812SRW/H2/A/M/SMD/CTRL-R Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | - | - | 5W | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 85% | 2kV | 72V | 12V | 420mA | 36V | - | - | 420mA | 5W | Enable, Active Low | 12V | - | - | - | 48V | - | - | - | - | - | - | Remote On/Off, SCP | 10.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1215DRW/H2/A/M/SMD-R Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | - | R-MDMA-G18 | 2 | Not Qualified | 86% | 2kV | 18V | 15V | 100mA | 9V | 12V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 12V | - | - | - | - | - | - | SCP | 10.9mm | - | 19.9mm | - | ROHS3 Compliant | - | ||
![]() REC3-2415SRW/H2/A/SMD/CTRL-R Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 86% | 2kV | 36V | 15V | 200mA | 18V | 24V | NO | 200mA | 3W | Enable, Active Low | 15V | - | - | 3W | 24V | - | - | - | - | - | - | Remote On/Off, SCP | 10.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC3-2415SRW/H2/A/M/SMD-R Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 86% | 2kV | 36V | 15V | 200mA | 18V | 24V | NO | 200mA | 3W | - | 15V | - | - | 3W | 24V | - | - | - | - | - | - | SCP | 10.9mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D-1509/P-R Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 16.5V | 9V | 14mA | 13.5V | 15V | NO | 14mA | 250mW | - | 9V | -9V | -14mA | - | 15V | - | - | - | 14mA | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RTM-1205S/H-R Recom Power | 31 | - | Datasheet | 9 Weeks | - | - | - | YES | - | 1.4g | -40°C~90°C | Tape & Reel (TR) | ECONOLINE RTM (2W) | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 2W | DUAL | L BEND | 255 | 1 | - | - | 5 | - | - | 1 | - | 81% | 3kV | 13.2V | 5V | 400mA | 10.8V | 12V | NO | 400mA | - | - | 5V | - | - | 2W | - | - | - | - | - | - | - | SCP | 7.15mm | 18mm | 8.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25DA-050505/P-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | ADDITIONAL -5V OUTPUT AVAILABLE | - | 250mW | DUAL | FLAT | 255 | 1 | - | - | 5 | - | R-XDMA-F7 | 2 | - | 60 ~ 70% | 1kV | 5.5V | 5V | 25mA | 4.5V | 5V | NO | 25mA | 250mW | - | 5V | - | 25mA | - | 5V | - | - | - | 25mA | - | - | SCP | 7mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP10-1212DA/N-HC Recom Power | 38 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 22.9g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.65 H 25.4mmx25.4mmx16.5mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 89% | 1.6kV | 18V | 12V | 416mA | 9V | - | - | 416mA | - | Enable, Active Low | 12V | -12V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 16.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-4812DRW/H1/A/M/SMD-R Recom Power | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 18 | 16g | -40°C~71°C | Tape & Reel (TR) | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Medical | 8W | - | - | 8W | - | - | - | - | - | - | - | - | - | 2 | - | 85% | 1kV | 72V | 12V | 312mA | 36V | - | - | 312mA | 7.5W | - | 12V | -12V | - | - | 48V | - | - | - | - | - | - | SCP | 10.9mm | - | - | - | ROHS3 Compliant | - |