- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-1209DRW/H4/A/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 17 | - | Isolated Module | - | ITE (Commercial), Medical | - | 5W | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | 84% | 4kV | 18V | 9V | - | 278mA | - | - | - | 278mA | 5W | - | 9V | -9V | - | - | 12V | - | - | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-4812SRW/H/B/M/SMD-R Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 1.6kV | 72V | 12V | - | 420mA | 36V | - | - | 420mA | 5W | - | 12V | - | - | - | 48V | - | - | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815DRW/H6/C/SMD-R Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 86% | 6kV | 72V | 15V | - | 100mA | 36V | 48V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 48V | - | - | - | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - | ||
![]() REC5-4812SRW/H2/A/SMD-R Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 17 | - | Isolated Module | - | ITE (Commercial) | - | 5W | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 85% | 2kV | 72V | 12V | - | 420mA | 36V | - | - | 420mA | 5W | - | 12V | - | - | - | 48V | - | - | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() R1Z-1209-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tape & Reel (TR) | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | - | 60% | 1kV | 12.6V | 9V | - | 111mA | 11.4V | 12V | NO | 111mA | 1W | - | 9V | - | 111mA | 1W | 12V | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D-1524-R Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 16.5V | 24V | - | 5.2mA | 13.5V | 15V | NO | 5.2mA | 250mW | - | 24V | -24V | -5.2mA | - | 15V | - | - | 5.2mA | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25S12-0505/P-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 5V | - | 50mA | 4.5V | 5V | NO | 50mA | 250mW | - | 5V | - | 50mA | 0.25W | 5V | - | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R2S-123.3/P-R Recom Power | 15 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | SEATED HGT CALCULATED | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 75% | 1kV | 13.2V | 3.3V | - | 606mA | 10.8V | 12V | NO | 606mA | 2W | - | 3.3V | - | - | 2W | 12V | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RGZ-1212D Recom Power | 21 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 82% | 3kV | 13.2V | 12V | - | 84mA | 10.8V | 12V | NO | 84mA | 2W | - | 12V | -12V | - | 2W | 12V | - | - | - | - | SCP | 7.1mm | 19.9mm | 10mm | ROHS3 Compliant | Lead Free | ||
![]() R1S-1515-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 82% | 1kV | 16.5V | 15V | - | 66mA | 13.5V | 15V | NO | 66mA | 1W | - | 15V | - | - | 1W | 15V | - | Isolated | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D-0512/HP Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 80% | 3kV | 5.5V | 12V | - | 42mA | 4.5V | 5V | NO | 42mA | 1W | - | 12V | -12V | - | 1W | 5V | - | - | - | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() RP-093.3S/X2 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 70% | 5.2kV | 9.9V | 3.3V | - | 303mA | 8.1V | 9V | NO | 303mA | 1W | - | 3.3V | - | 303mA | 1W | - | - | - | - | 9V | SCP | 10.2mm | - | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() RJZ-3.324S/HP Recom Power | 13 |
| Datasheet | 9 Weeks | - | Through Hole | 14-DIP Module, 6 Leads | NO | - | 2.8g | -40°C~90°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 85% | 4kV | 3.63V | 24V | - | - | 2.97V | 3.3V | NO | 83mA | 2W | - | 24V | 24V | - | 2W | - | - | - | - | - | SCP | 7.1mm | - | - | ROHS3 Compliant | - | ||
![]() RP-153.3S/X2 Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 70% | 5.2kV | 16.5V | 3.3V | - | 303mA | 13.5V | 15V | NO | 303mA | 1W | - | 3.3V | - | 303mA | 1W | - | - | - | - | 15V | SCP | 10.2mm | - | 7.05mm | ROHS3 Compliant | - | ||
![]() R12P09D/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 75% | 6.4kV | 13.2V | 9V | - | 55mA | 10.8V | 12V | NO | 55mA | 1W | - | 9V | -9V | - | 1W | 12V | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | ROHS3 Compliant | - | ||
![]() R12P09D/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | - | - | 2 | - | 82% | 6.4kV | 13.2V | 9V | - | 55mA | 10.8V | 12V | NO | 55mA | 1W | - | 9V | -9V | - | 1W | 12V | - | Isolated | - | - | - | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() REC6-2412SRW/R8/A/CTRL Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 7 | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 83% | 8kV | 36V | 12V | - | 500mA | 18V | 24V | NO | 500mA | 6W | Enable, Active Low | 12V | - | - | 6W | 24V | - | Isolated | - | - | Remote On/Off, SCP | 10.2mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-053.3SRW/H6/A/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 17 | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | 20.3mm | - | - | - | 1 | Not Qualified | 76% | 6kV | 9V | 3.3V | - | 900mA | 4.5V | 5V | NO | 900mA | 3W | - | 3.3V | - | - | 2.97W | 5V | - | Isolated | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2415SE/N/M1 Recom Power | 38 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 84% | 1.6kV | 36V | 15V | - | 670mA | 18V | - | - | 670mA | 10W | Enable, Active Low | 15V | - | - | - | 24V | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-0505S/R6.4 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | - | Active | 1 (Unlimited) | 14 | - | Isolated Module | - | ITE (Commercial), Medical | - | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 80% | 6.4kV | 5.5V | 5V | Fixed | 400mA | 4.5V | - | - | 400mA | 2W | - | 5V | - | - | - | 5V | 2W | - | - | - | - | 11.1mm | - | - | ROHS3 Compliant | Lead Free |