- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC10-2415SRW/H2/A/M/SMD-R Recom Power | 43 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 18 | 18g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC10 (10W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | 10W | - | - | - | - | - | 20.3mm | - | - | - | 1 | - | 86% | 2kV | 36V | 15V | 667mA | 18V | - | - | 667mA | 10W | Enable, Active High | 15V | - | - | - | 24V | Isolated | - | Remote On/Off, OCP, SCP | 11.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3.5-2412DRW/R10/A/X1 Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | Not Qualified | 82% | 10kV | 36V | 12V | 145mA | 18V | 24V | NO | 145mA | 3.5W | - | 12V | -12V | - | - | 24V | - | - | SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3.5-1212DRW/R10/C/X1 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 81% | 10kV | 18V | 12V | 145mA | 9V | 12V | NO | 145mA | 3.5W | - | 12V | -12V | - | - | 12V | - | - | SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-1212SRW/R10/C/X1 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T9 | 1 | Not Qualified | 82% | 10kV | 18V | 12V | 500mA | 9V | 12V | NO | 500mA | 6W | - | 12V | - | - | 6W | 12V | - | - | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC6-0524SRW/R10/A/CTRL/X1 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 5W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T7 | 1 | Not Qualified | 82% | 10kV | 9V | 24V | 208mA | 4.5V | 5V | NO | 208mA | 6W | Enable, Active Low | 24V | - | - | 6W | 5V | - | - | Remote On/Off, SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812DRW/H4/A/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 17 | - | Isolated Module | - | ITE (Commercial), Medical | - | 5W | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | 85% | 4kV | 72V | 12V | 210mA | 36V | - | - | 210mA | 5W | - | 12V | -12V | - | - | 48V | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-4812DRWZ/H/B/M/SMD-R Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | - | - | - | - | - | R-MDSO-G18 | 2 | Not Qualified | 83% | 1.6kV | 72V | 12V | 210mA | 18V | - | - | 210mA | 5W | - | 12V | -12V | - | - | 48V | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-1212SRW/H6/A/SMD-R Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 6kV | 18V | 12V | 250mA | 9V | 12V | NO | 250mA | 3W | - | 12V | - | - | 3W | 12V | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-4812DRW/H2/C/SMD-R Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 17 | - | Isolated Module | - | ITE (Commercial) | - | 5W | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | 85% | 2kV | 72V | 12V | 210mA | 36V | - | - | 210mA | 5W | - | 12V | -12V | - | - | 48V | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC6-1215DRW/R10/A/CTRL/X1 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 6W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | Not Qualified | 82% | 10kV | 18V | 10kV | 200mA | 9V | 12V | NO | 200mA | 6W | Enable, Active Low | 15V | -15V | - | 6W | 12V | - | - | Remote On/Off, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() R2D10-1205-R Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.5g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 70 ~ 80% | 1kV | 13.2V | 5V | 100mA | 10.8V | - | - | 200mA | 2W | - | 5V | -5V | - | - | 12V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R1D12-2405-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 10 | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | - | - | 2 | Not Qualified | 78% | 1kV | 26.4V | 5V | 100mA | 21.6V | 24V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 24V | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() R1D10-3.309-R Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10 | R-XDMA-G10 | 2 | Not Qualified | 78% | 1kV | 3.6V | 9V | 56mA | 3V | 3.3V | NO | - | 1W | - | 9V | -9V | - | 1W | 3.3V | - | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() R0.25D-2415/P-R Recom Power | 31 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 26.4V | 15V | 8.3mA | 21.6V | 24V | NO | 8.3mA | 250mW | - | 15V | -15V | -8.3mA | - | 24V | - | 8.3mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D-0509/P-R Recom Power | 265 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | 6 | 1.5g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | - | 30; 5 | - | - | 2 | Not Qualified | 80% | 1kV | 5.5V | 9V | 111mA | 4.5V | 5V | NO | 111mA | 2W | - | 9V | -9V | - | 2W | 5V | - | - | SCP | 8.7mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() RP30-4812SF/N-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 41.4g | -40°C~85°C | Tube | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | 1 | - | 91% | 1.6kV | 75V | 10.8V | 2.5A | 36V | 48V | YES | 2.5A | 30W | Enable, Active Low | 13.2V | - | - | - | 48V | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 16.8mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP15-2412SA/N-HC Recom Power | 38 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 21.4g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | 15.6W | DUAL | PIN/PEG | - | 1 | - | - | - | - | S-PDMA-P6 | 1 | Not Qualified | 87% | 1.6kV | 36V | 10.8V | 1.3A | 18V | 24V | YES | 1.3A | 15W | Enable, Active Low | 13.2V | - | - | - | 24V | - | - | Remote On/Off, OCP, OVP, SCP | 16.5mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP15-123.3SA/P-HC Recom Power | 22 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 21.4g | -40°C~85°C | Tube | POWERLINE RP15-A (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | 13.2W | DUAL | PIN/PEG | - | 1 | - | - | - | - | S-PDMA-P6 | 1 | Not Qualified | 84% | 1.6kV | 18V | 2.97V | 4A | 9V | 12V | YES | 4A | 15W | Enable, Active High | 3.63V | - | - | - | 12V | - | - | Remote On/Off, OCP, OVP, SCP | 16.5mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP60-4815SG-HC Recom Power | 2870 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | 8 | 81.1g | -40°C~40°C | Tube | POWERLINE RP60-G (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 60W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 8 | - | 1 | Not Qualified | 90% | 1.6kV | 75V | 15V | 4A | 36V | 48V | YES | 4A | 60W | Enable, Active High | 16.5V | - | - | - | 48V | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S-1205/H Recom Power | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G5 | 1 | Not Qualified | 74% | 3kV | 13.2V | 5V | 100mA | 10.8V | 12V | NO | 100mA | 500mW | - | 5V | - | - | 0.5W | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free |