- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC6-1212SRW/R8/A/X1 Recom Power | 187 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T6 | 1 | Not Qualified | 82% | 8kV | 18V | 12V | 500mA | 9V | 12V | NO | 500mA | 6W | - | 12V | - | - | 6W | 12V | - | - | - | - | - | - | SCP, UVLO | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-2412DRWZ/H3/A/M Recom Power | 74 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | -40°C~65°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Medical | - | - | - | 10W | DUAL | - | NOT SPECIFIED | - | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 85% | 3kV | 36V | 12V | 416mA | 9V | - | - | 416mA | 10W | Enable, Active High | 12V | -12V | -416mA | - | 24V | - | Isolated | - | 416mA | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P205S/P/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 84% | 6.4kV | 26.4V | 5V | 400mA | 21.6V | - | - | 400mA | 2W | - | 5V | - | - | - | 24V | - | Isolated | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-2405SRW/R8/C Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Medical | - | - | - | 4W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 81% | 8kV | 36V | 5V | 700mA | 18V | 24V | NO | 700mA | 3.5W | - | 5V | - | - | - | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW-1215D Recom Power | 54 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | - | -40°C~85°C | Tube | ECONOLINE RW-D (3W) | 1.26Lx0.69W x 0.28 H 32.0mmx17.5mmx7.0mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | - | - | - | DUAL | - | - | 1 | - | - | - | - | R-PDMA-T8 | 2 | - | 83% | 3kV | 18V | 15V | - | 9V | - | NO | - | - | - | - | -15V | - | 3W | - | - | - | - | - | - | - | SCP | - | - | 17.5mm | - | ROHS3 Compliant | - | ||
![]() ROM-1215S Recom Power | 51 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | - | 4 | 1g | -40°C~85°C | Tube | ECONOLINE ROM (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.7mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 84% | 3kV | - | 15V | 66mA | - | 12V | NO | 66mA | 1W | - | 15V | - | 66mA | - | 12V | 1W | Isolated | 15V | - | 13.2V | 10.8V | SCP | 7.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP-2406S Recom Power | 140 | - | Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.6g | -40°C~80°C | - | RP-xx06S (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.1mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 5.2kV | 26.4V | 6V | - | 21.6V | - | - | 167mA | 1W | - | 6V | - | - | - | - | - | - | - | - | - | - | - | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP30-2415DF Recom Power | 238 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 30.5g | -40°C~85°C | Tube | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | 90% | 1.6kV | - | 15V | 1A | - | 24V | NO | 1A | 30W | Enable, Active High | 15V | -15V | 1A | - | 24V | 30W | - | - | 1A | 36V | 18V | Remote On/Off, OCP, OTP, OVP, SCP | 10.2mm | 50.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RH-1512D/H6 Recom Power | 74 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.7g | -40°C~90°C | Tube | ECONOLINE RH/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 80% | 6.4kV | 16.5V | 12V | 42mA | 13.5V | 15V | NO | 42mA | 1W | - | 12V | -12V | - | 1W | - | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-1212DA/N Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 89% | 1.6kV | 18V | 12V | 416mA | 9V | - | - | 416mA | 10W | Enable, Active Low | 12V | -12V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC8-1212SRW/H3/A/M Recom Power | 90 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~85°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-T9 | 1 | Not Qualified | 86% | 3kV | 18V | 12V | 666mA | 9V | 12V | NO | 666mA | 8W | Enable, Active High | 12V | - | - | 8W | 12V | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | - | ||
![]() R24P12S/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | - | - | 1 | - | 82% | 8kV | - | 12V | 84mA | - | 24V | NO | 84mA | 1W | - | 12V | - | 84mA | - | 24V | 1W | Isolated | - | - | 26.4V | 21.6V | - | 12.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC30-2412S Recom Power | 58 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | - | 48g | -40°C~85°C | Tube | ECONOLINE REC30 (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 90% | 1.6kV | 36V | 10.8V | 2.5A | - | 24V | YES | 2.5A | 30W | Enable, Active High | 13.2V | - | 2.5A | - | - | 30W | - | - | - | 36V | 18V | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 40.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RSO-2405SZ Recom Power | 143 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 78% | 1kV | - | 5V | 200mA | - | 24V | NO | 200mA | 1W | Enable, Active Low | 5V | - | 600mA | - | 24V | 1W | Isolated | 5V | - | 36V | 9V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS3-0512D/H3 Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T7 | 2 | Not Qualified | 83% | 3kV | 9V | 12V | 125mA | 4.5V | 5V | NO | 125mA | 3W | Enable, Active Low | 12V | -12V | - | 3W | 5V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE-153.3S/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 75% | 1kV | 16.5V | 3.3V | 303mA | 13.5V | 15V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 15V | - | - | - | - | - | - | SCP | 10.2mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RV-0509S/P/R8 Recom Power | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | - | Isolated Module | ITE (Commercial), Medical | - | - | - | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 8kV | 5.5V | 9V | 222mA | 4.5V | - | - | 222mA | 2W | - | 9V | - | - | - | 5V | - | - | - | - | - | - | SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-2412DRW/H2/A/M Recom Power | 357 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | - | 7.5W | 8W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 85% | 2kV | - | 12V | 312mA | - | 24V | NO | 312mA | 7.5W | - | 12V | -12V | 312mA | - | 24V | 7.5W | Isolated | - | 312mA | 36V | 18V | SCP | 10.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RY-0524S/P Recom Power | 45 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~70°C | Tube | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 68% | 1kV | 5.25V | 2V | 42mA | 4.75V | 5V | YES | 42mA | 1W | - | 24V | - | - | 1W | 5V | - | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-2409DRW/H1/A/M Recom Power | 37 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial), Medical | 8W | - | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 84% | 1kV | 36V | 9V | 417mA | 18V | 24V | NO | 417mA | 7.5W | - | 9V | -9V | - | - | 24V | - | Isolated | - | - | - | - | SCP | 10.5mm | - | - | - | ROHS3 Compliant | Lead Free |