- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.5S8-1215 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | 1.1g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 495mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G8 | 1 | Not Qualified | 75% | 1kV | 13.2V | 15V | 33mA | 10.8V | 12V | NO | 33mA | 500mW | - | 15V | - | - | 0.495W | - | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RK-0509S/H Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.8g | -40°C~85°C | Tube | ECONOLINE RK (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/4 | R-PSIP-T7 | 1 | Not Qualified | 84% | 4kV | 5.5V | 9V | 111mA | 4.5V | 5V | NO | 111mA | 1W | - | 9V | - | - | 1W | 5V | Isolated | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S8-2412 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | 1.1g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G8 | 1 | Not Qualified | 77% | 1kV | 26.4V | 12V | 42mA | 21.6V | 24V | NO | 42mA | 500mW | - | 12V | - | - | 0.5W | - | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-243.3/H Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 75% | 3kV | 26.4V | 3.3V | 303mA | 21.6V | 24V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 24V | Isolated | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-4815DEW-HC Recom Power | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | - | 69.1g | -40°C~85°C | Tube | POWERLINE RP30-EW (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-PDMA-P8 | 2 | Not Qualified | 86% | 1.6kV | 75V | 13.5V | 1A | 18V | 48V | YES | 1A | 30W | Enable, Active High | 15V | -15V | - | - | 48V | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | 50.8mm | 40.6mm | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-2409SRW/H3/A/M Recom Power | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-T8 | 1 | Not Qualified | 84% | 3kV | 36V | 9V | 833mA | 18V | 24V | NO | 833mA | 7.5W | - | 9V | - | - | - | 24V | Isolated | - | - | SCP | 10.5mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() R2S8-1212/P Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 8 | 1.5g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 2W | DUAL | GULL WING | 255 | 1 | 2.54mm | 10.7mm | 5 | 8 | - | 1 | Not Qualified | 85% | 1kV | 13.2V | 12V | 167mA | 10.8V | 12V | NO | 167mA | 2W | - | 12V | - | - | 2W | 12V | Isolated | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R05P209S/P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 75% | 6.4kV | 5.5V | 9V | 222mA | 4.5V | 5V | NO | 222mA | 2W | - | 9V | - | - | 2W | 5V | Isolated | - | - | SCP | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P12D/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | - | - | 2 | - | 82% | 6.4kV | 13.2V | 12V | 41mA | 10.8V | 12V | NO | 41mA | 1W | - | 12V | -12V | - | 1W | 12V | Isolated | - | - | - | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() R05P212S/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P5 | 1 | - | 87% | 6.4kV | 5.5V | 12V | 167mA | 4.5V | 5V | NO | 167mA | 2W | - | 12V | - | - | 2W | 5V | - | - | - | - | 12.5mm | - | 9.8mm | ROHS3 Compliant | - | ||
![]() RP15-2415SFW-HC Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 5 | 37.9g | -40°C~75°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | R-PDMA-P6 | 1 | - | 86% | 1.6kV | 36V | 15V | 1A | 9V | 24V | NO | 1A | 15W | - | 15V | - | - | - | 24V | - | - | - | OCP, OVP, SCP | 16.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-4815DEW/N-HC Recom Power | 2327 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | 7 | 69.1g | -40°C~85°C | Tube | POWERLINE RP30-EW (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 40.6mm | NOT SPECIFIED | 8/7 | R-PDMA-P8 | 2 | Not Qualified | 86% | 1.6kV | 75V | 13.5V | 1A | 18V | 48V | YES | 1A | 30W | Enable, Active Low | 15V | -15V | - | - | 48V | Isolated | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() R12P15D/P/R6.4 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 83% | 6.4kV | 13.2V | 15V | 33mA | 10.8V | 12V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 12V | Isolated | - | - | SCP | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R09P15S/P/R8 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 83% | 8kV | 9.9V | 15V | 66mA | 8.1V | 9V | NO | 66mA | 1W | - | 15V | - | - | 1W | 9V | - | - | - | SCP | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-1205DZ/H2 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 2 | Not Qualified | 77% | 2kV | 18V | 5V | 100mA | 4.5V | 12V | NO | 100mA | 1W | Enable, Active Low | 5V | -5V | -100mA | 1W | 9V | - | 100mA | - | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-3.315 Recom Power | 51 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 1kV | 3.6V | 15V | 17mA | 3V | 3.3V | NO | 17mA | 250mW | - | 15V | - | 17mA | 0.25W | 3.3V | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-051509D/H Recom Power | 31 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | -9 OUTPUT ALSO AVAILABLE | 2W | SINGLE | - | - | 1 | - | 10.2mm | - | - | R-PSMA-T5 | 2 | Not Qualified | 81% | 4kV | 5.5V | 15V | 111mA | 4.5V | 5V | NO | 67mA | 2W | - | 15V | -9V | 67mA | 2W | 5V | - | - | 5V | SCP | 10.2mm | 19.65mm | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-3.305/H Recom Power | 31 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 3kV | 3.6V | 5V | 50mA | 3V | 3.3V | NO | 50mA | 250mW | - | 5V | - | 50mA | 0.25W | 3.3V | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() RS6-0512D Recom Power | 679 | - | Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | 4g | -40°C~75°C | Tube | ECONOLINE RS6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 87% | 1.6kV | 9V | 12V | - | 4.5V | 5V | NO | 250mA | 6W | Enable, Active Low | 12V | -12V | - | 6W | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-1205S Recom Power | 52 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 75% | 6kV | 13.2V | 5V | 400mA | 10.8V | 12V | NO | 400mA | 2W | - | 5V | - | - | 2W | 12V | - | - | - | SCP | 11.1mm | 32.35mm | 7.62mm | ROHS3 Compliant | Lead Free |