- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REM3-2415S/A Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | R-PDMA-P5 | 1 | 87% | 5kV | 36V | 15V | 200mA | 18V | 24V | YES | 200mA | 3W | - | 15V | - | 3W | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REM3-0515S/C Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P7 | 1 | 87.5% | 5kV | 9V | 15V | 200mA | 4.5V | 5V | NO | 200mA | 3W | - | 15V | - | 3W | OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REM3-2412S/C Recom Power | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P5 | 1 | 87% | 5kV | 36V | 12V | 250mA | 18V | 24V | YES | 250mA | 3W | - | 12V | - | 3W | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REM3-1212S/C Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P5 | 1 | 87% | 5kV | 18V | 12V | 250mA | 9V | 12V | YES | 250mA | 3W | - | 12V | - | 3W | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REM3-2415S/C Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P5 | 1 | 87% | 5kV | 36V | 15V | 200mA | 18V | 24V | YES | 200mA | 3W | - | 15V | - | 3W | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REM3-2424S/A Recom Power | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | R-PDMA-P5 | 1 | 87% | 5kV | 36V | 24V | 125mA | 18V | 24V | YES | 125mA | 3W | - | 24V | - | 3W | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REM3-4824S/C Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P5 | 1 | 86.5% | 5kV | 75V | 24V | 125mA | 36V | 48V | YES | 125mA | 3W | - | 24V | - | 3W | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REM3-053.3S/C Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P7 | 1 | 81% | 5kV | 9V | 3.3V | 1A | 4.5V | 5V | NO | 1A | 3W | - | 3.3V | - | 3W | OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REM3-1224S/A Recom Power | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P5 | 1 | 87% | 5kV | 18V | 24V | 125mA | 9V | 12V | YES | 125mA | 3W | - | 24V | - | 3W | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REM6-0505S/A/CTRL Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | 86% | 5kV | 9V | 5V | 1.2A | 4.5V | - | - | 1.2A | 6W | Enable, Active Low | 5V | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-053.3S/A/CTRL Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | 81.5% | 5kV | 9V | 3.3V | 1.8A | 4.5V | - | - | 1.8A | 6W | Enable, Active Low | 3.3V | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-0524S/A/CTRL Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | 87% | 5kV | 9V | 24V | 250mA | 4.5V | - | - | 250mA | 6W | Enable, Active Low | 24V | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-2415DW/A/CTRL Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | 3W | - | - | - | - | - | - | - | 2 | 86% | 5kV | 36V | 15V | 100mA | 9V | - | - | 100mA | 3W | Enable, Active Low | 15V | -15V | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-4815DW/A/CTRL Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | 3W | - | - | - | - | - | - | - | 2 | 86% | 5kV | 75V | 15V | 100mA | 18V | - | - | 100mA | 3W | Enable, Active Low | 15V | -15V | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-1205D/C Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | 85% | 5kV | 18V | 5V | 600mA | 9V | - | - | 600mA | 6W | - | 5V | -5V | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-1205D/A Recom Power | 13 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | 85% | 5kV | 18V | 5V | 600mA | 9V | - | - | 600mA | 6W | - | 5V | -5V | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-0512D/C Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | 86.5% | 5kV | 9V | 12V | 250mA | 4.5V | - | - | 250mA | 6W | - | 12V | -12V | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-0505D/C Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | 6W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | 84% | 5kV | 9V | 5V | 600mA | 4.5V | - | - | 600mA | 6W | - | 5V | -5V | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-4805D/A Recom Power | 30 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | 10W | DUAL | PIN/PEG | - | 1 | - | - | R-PDMA-P7 | 2 | 85% | 5kV | 75V | 5V | 300mA | 36V | 48V | NO | 1A | 10W | Enable, Active Low | 5V | -5V | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-4805D/C Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | 10W | DUAL | PIN/PEG | - | 1 | - | - | R-PDMA-P7 | 2 | 85% | 5kV | 75V | 5V | 300mA | 36V | 48V | NO | 1A | 10W | Enable, Active Low | 5V | -5V | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | ROHS3 Compliant | Lead Free |