- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP15-1205SF/N-HC Recom Power | 43 |
| Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | NO | - | 37.9g | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 15W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-XDMA-P6 | 1 | Not Qualified | 82% | 1.6kV | 18V | 5V | - | 9V | 12V | NO | 3A | 15W | Enable, Active Low | 5V | - | - | - | - | 12V | - | Remote On/Off, OCP, OVP, SCP | 16.8mm | 50mm | 24.2mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815DRWZ/H2/A/SMD-R Recom Power | 21 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 85% | 2kV | 72V | 15V | 100mA | 18V | 48V | NO | 100mA | 3W | - | 15V | -15V | - | - | 3W | 48V | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - | ||
![]() REC3-1215DRW/H2/A/SMD-R Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 86% | 2kV | 18V | 15V | 100mA | 9V | 12V | NO | 100mA | 3W | - | 15V | -15V | - | - | 3W | 12V | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - | ||
![]() REC8-1205SRW/H2/A/M/SMD-R Recom Power | 46 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 18g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC8 (8W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 8W | - | - | - | - | - | - | - | - | 1 | - | 87% | 2kV | 18V | 5V | 1.6A | 9V | - | - | 1.6A | 8W | Enable, Active High | 5V | - | - | - | - | 12V | - | Remote On/Off, OCP, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC6-1224SRW/R10/A/X1 Recom Power | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 7 Leads | NO | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | 6W | SEATED HGT CALCULATED | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-T6 | 1 | Not Qualified | 83% | 10kV | 18V | 24V | - | 9V | 12V | NO | 250mA | 6W | - | 24V | - | - | - | 6W | 12V | - | SCP, UVLO | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() R2D10-1512-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.5g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 70 ~ 80% | 1kV | 16.5V | 12V | 83mA | 13.5V | - | - | 83mA | 2W | - | 12V | -12V | - | - | - | 15V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D10-1515-R Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 10 | 1.5g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | 2 | Not Qualified | 70 ~ 80% | 1kV | 16.5V | 15V | 66mA | 13.5V | - | - | 66mA | 2W | - | 15V | -15V | - | - | - | 15V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D10-1509-R Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.5g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 85% | 1kV | 16.5V | 9V | 111mA | 13.5V | - | - | 111mA | 2W | - | 9V | -9V | - | - | - | 15V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R2D10-1505-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.5g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 85% | 1kV | 16.5V | 5V | 200mA | 13.5V | - | - | 200mA | 2W | - | 5V | -5V | - | - | - | 15V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D-1515/HP-R Recom Power | 31 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.5g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | - | 30; 5 | R-XDMA-F6 | 2 | Not Qualified | 85% | 3kV | 16.5V | 15V | 66mA | 13.5V | 15V | NO | 66mA | 2W | - | 15V | -15V | - | - | 2W | 15V | - | SCP | 8.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() REC5-1209DRW/H2/C/M/SMD-R Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 5W | DUAL | GULL WING | - | - | - | - | - | R-MDSO-G18 | 2 | Not Qualified | 84% | 2kV | 18V | 9V | 278mA | - | - | - | 278mA | 5W | - | 9V | -9V | - | - | - | 12V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-2405DRW/R10/A/CTRL Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 5W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-PDMA-T7 | 2 | Not Qualified | 81% | 10kV | 36V | 5V | 500mA | 18V | 24V | NO | 500mA | 6W | Enable, Active Low | 5V | -5V | - | - | 6W | 24V | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-4812DRWZ/H6/C/SMD-R Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 5W | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G18 | 2 | Not Qualified | 83% | 6kV | 72V | 12V | 210mA | 18V | - | - | 210mA | 5W | - | 12V | -12V | - | - | - | 48V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() R1D10-3.315-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | 100°C | -40°C | ITE (Commercial) | 1W | - | 1W | - | - | - | - | - | - | - | - | 2 | - | 82% | 1kV | 3.6V | 15V | 33mA | 3V | - | - | 33mA | 1W | - | 15V | -15V | 3V | 3.6V | - | 3.3V | - | SCP | 6.7mm | 15.24mm | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() R1D12-1509/P-R Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 78% | 1kV | 16.5V | 9V | 56mA | 13.5V | 15V | NO | - | 1W | - | 9V | -9V | - | - | 1W | 15V | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() R1D12-3.315/P-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | R-XDMA-G10 | 2 | Not Qualified | 82% | 1kV | 3.6V | 15V | 33mA | 3V | 3.3V | NO | 33mA | 1W | - | 15V | -15V | - | - | 1W | 3.3V | - | SCP | 6.7mm | - | 10.7mm | ROHS3 Compliant | - | ||
![]() R2D12-1209-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 10 | 1.6g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | 2 | Not Qualified | 80% | 1kV | 13.2V | 9V | 111mA | 10.8V | - | - | 111mA | 2W | - | 9V | -9V | - | - | - | 12V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R1D12-2412/HP-R Recom Power | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 10 | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | - | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | - | 2 | Not Qualified | 80% | 3kV | 26.4V | 12V | 42mA | 21.6V | 24V | NO | 42mA | 1W | - | 12V | -12V | - | - | 1W | 24V | Isolated | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2412SRWZ/H2/C/M/SMD-R Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 84% | 2kV | 36V | 12V | 420mA | 9V | - | - | 420mA | 5W | - | 12V | - | - | - | - | 24V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4815DRWZ/H/B/SMD-R Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 85% | 1.6kV | 72V | 15V | 100mA | 18V | 48V | NO | 100mA | 3W | - | 15V | -15V | - | - | 3W | 24V | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | Lead Free |