- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.5D12-2405 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.5D (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 500mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 77% | 1kV | 26.4V | 5V | 50mA | 21.6V | - | - | 50mA | 500mW | 5V | -5V | - | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-0915S Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | yes | Active | 1 (Unlimited) | 14 | - | Isolated Module | - | ITE (Commercial), Medical | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 75% | 6kV | 9.9V | 15V | 133mA | 8.1V | - | - | 132mA | 2W | 15V | - | - | - | 9V | - | SCP | 11.4mm | - | - | ROHS3 Compliant | - | ||
![]() RH-051509D/P Recom Power | 36 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.6g | -40°C~90°C | Tube | ECONOLINE RH (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SINGLE | PIN/PEG | - | 1 | - | 10.2mm | - | - | R-PSMA-P5 | 2 | Not Qualified | 81% | 3kV | 5.5V | 15V | 56mA | 4.5V | 5V | NO | 33mA | 1W | 15V | -9V | 33mA | 1W | 5V | - | SCP | 10.2mm | 19.65mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() R0.5D12-2415 Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.5D (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 500mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 75% | 1kV | 26.4V | 15V | 17mA | 21.6V | - | - | 17mA | 500mW | 15V | -15V | - | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5D12-3.315 Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.5D (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 500mW | DUAL | GULL WING | - | 1 | - | - | - | - | - | 2 | Not Qualified | 77% | 1kV | 3.63V | 15V | 17mA | 2.97V | 3.3V | NO | 17mA | 500mW | 15V | -15V | - | 0.5W | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S-1212 Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 6.7mm | NOT SPECIFIED | - | R-XDMA-G5 | 1 | Not Qualified | 60 ~ 70% | 1kV | 13.2V | 12V | 21mA | 10.8V | 12V | NO | 21mA | 250mW | 12V | - | 21mA | 0.25W | 12V | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S8-123.3 Recom Power | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 1.1g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-G8 | 1 | Not Qualified | 60 ~ 70% | 1kV | 13.2V | 3.3V | 76mA | 10.8V | 12V | NO | 76mA | 250mW | 3.3V | - | 76mA | 0.25W | 12V | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25S12-053.3 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 3.3V | 76mA | 4.5V | 5V | NO | 76mA | 250mW | 3.3V | - | 76mA | 0.25W | 5V | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25S12-1224 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 1kV | 13.2V | 24V | 10.4mA | 10.8V | 12V | NO | 10.4mA | 250mW | 24V | - | 10.4mA | 0.25W | 12V | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5D12-2405/HP Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.5D (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 500mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 77% | 3kV | 26.4V | 5V | 50mA | 21.6V | - | - | 50mA | 500mW | 5V | -5V | - | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S12-1212 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 500mW | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 75% | 1kV | 13.2V | 12V | 42mA | 10.8V | - | - | 42mA | 500mW | 12V | - | - | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P12S/P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | - | 75% | 6.4kV | 5.5V | 12V | 84mA | 4.5V | 5V | NO | 84mA | 1W | 12V | - | - | 1W | 5V | - | SCP | 12.5mm | - | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() RV-0515D Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T14 | 2 | Not Qualified | 75% | 6kV | 5.5V | 15V | 67mA | 4.5V | 15V | NO | 66mA | 2W | 15V | -15V | - | 2W | 5V | - | SCP | 11.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-3.305/H-R Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 8/5 | - | 1 | Not Qualified | 78% | 3kV | 3.6V | 5V | 200mA | 3V | 3.3V | NO | 200mA | 1W | 5V | - | - | 1W | 3.3V | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S8-0524 Recom Power | 668 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | 1.1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8 | - | 1 | Not Qualified | 84% | 1kV | 5.5V | 24V | 42mA | 4.5V | 5V | NO | 42mA | 1W | 24V | - | - | 1W | 5V | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S8-1212/P Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | 1.1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | 10.7mm | 5 | 8 | - | 1 | Not Qualified | 80% | 1kV | 13.2V | 12V | 84mA | 10.8V | 12V | NO | 84mA | 1W | 12V | - | - | 1W | 12V | Isolated | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S-1215 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | 495mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G5 | 1 | Not Qualified | 75% | 1kV | 13.2V | 15V | 33mA | 10.8V | 12V | NO | 33mA | 500mW | 15V | - | - | 0.495W | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5S8-1205 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 1.1g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 500mW | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-XDMA-G8 | 1 | Not Qualified | 74% | 1kV | 13.2V | 5V | 100mA | 10.8V | 12V | NO | 100mA | 500mW | 5V | - | - | 0.5W | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-4812SE Recom Power | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | 5 | 27g | -25°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 86% | 1.6kV | 75V | 12V | 830mA | 36V | 48V | NO | 830mA | 10W | 12V | - | - | 9.96W | 48V | Isolated | OCP, OVP, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-0505SRW/H6/A Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 79% | 6kV | 9V | 5V | 600mA | 4.5V | 5V | NO | 600mA | 3W | 5V | - | - | 3W | 5V | Isolated | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free |