- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAZ-2405S Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | - | - | - | 1.6g | -40°C~85°C | - | ECONOLINE RAZ (1W) | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | DUAL | L BEND | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 1 | - | 69% | 1kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 1W | - | 5V | - | 200mA | 1W | 24V | - | - | - | - | - | - | SCP | 7.8mm | 18mm | 8.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-1215S/H2/M Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 27g | -40°C~71°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | 10.2mm | - | - | - | 1 | - | 86% | 2kV | 18V | 15V | - | 9V | - | - | 1A | 15W | Enable, Active High | 15V | - | 1A | - | 12V | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P12S/X2/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 8kV | 26.4V | 12V | 84mA | 21.6V | 24V | NO | 84mA | 1W | - | 12V | - | - | 1W | 24V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-243.3SFW Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 5 | 27g | -40°C~65°C | Tube | POWERLINE RP15-FW (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 14.85W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 84% | 1.6kV | - | 3.3V | 4.5A | - | 24V | NO | 4.5A | 15W | - | 3.3V | - | - | - | 24V | 15W | Isolated | 3.3V | - | 36V | 9V | OCP, OVP, SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RN-3.33.3S Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | 7.62mm | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 70% | 1kV | 3.63V | 3.3V | 378mA | 2.97V | - | - | 378mA | 1.25W | - | 3.3V | - | - | - | 3.3V | - | - | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P22005D/P Recom Power | 41 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | -40°C~95°C | Tube | ECONOLINE RxxP22005D (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 82% | 5.2kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | - | 2W | - | 20V | -5V | - | 2W | - | - | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RPA200H-11024SRUW/P Recom Power | 2793 |
| Datasheet | 22 Weeks | - | Through Hole | 10-DIP Module | - | 125g | -40°C~93.5°C With Derating | Tube | RPA200H (200W) | 2.48Lx2.39W x 0.51 H 63.1mmx60.6mmx13.0mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Railway | 200W | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 88% | 4.2kV | 137.5V | 19.2V | - | 16.8V | - | - | 8.5A | 200W | Enable, Active High | 26.4V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 13mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC10-1212SRW/H2/A/M Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | - | 10W | DUAL | - | NOT SPECIFIED | - | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 86% | 2kV | - | 12V | 833mA | - | - | - | 833mA | 10W | Enable, Active High | 12V | - | - | - | 12V | 10W | Isolated | 12V | - | 18V | 9V | Remote On/Off, OCP, SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REM6-0512D/A Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Medical | - | - | 6W | 6W | - | - | NOT SPECIFIED | - | - | 10.4mm | NOT SPECIFIED | - | - | 2 | - | 86.5% | 5kV | - | 12V | 250mA | - | - | - | 250mA | 6W | - | 12V | -12V | 250mA | - | 5V | 6W | - | - | 250mA | 9V | 4.5V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REM6-2405S/C Recom Power | 45 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 86% | 5kV | 36V | 5V | 1.2A | 18V | - | - | 1.2A | 6W | - | 5V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-2415SFR/P Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 30g | -40°C~79°C | Tube | POWERLINE RP20-FR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | - | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 88% | 1.6kV | 36V | 13.5V | 1.33A | 9V | 24V | YES | 1.33A | 20W | Enable, Active High | 16.5V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-2405SGW Recom Power | 2287 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP Module | 8 | 60g | -40°C~95°C | Tube | POWERLINE RP40-GW (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | SEATED HGT-NOM | 40W | 40W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 51.3mm | NOT SPECIFIED | 8 | - | 1 | - | 87% | 1.6kV | - | 4.5V | 8A | - | 24V | YES | 8A | 40W | Enable, Active High | 5.5V | - | - | - | 24V | 40W | Isolated | 5V | - | 36V | 9V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC5-0512DRW/H2/C Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 75% | 2kV | 9V | 12V | 210mA | 4.5V | 5V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 5V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1205DRW/H4/A Recom Power | 48 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 5W | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 32mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 81% | 4kV | - | 5V | 500mA | - | 12V | NO | 500mA | 5W | - | 5V | - | 500mA | - | 12V | 5W | Isolated | -5V | 500mA | 18V | 9V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-2409SRW/H6/A/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 83% | 6kV | 36V | 9V | 330mA | 18V | 24V | NO | 330mA | 3W | Enable, Active Low | 9V | - | - | 2.97W | 24V | - | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2412DRWZ/H4/A Recom Power | In Stock | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 4kV | 36V | 12V | 125mA | 9V | 24V | NO | 125mA | 3W | - | 12V | -12V | - | 3W | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-4809SZ/H3 Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 78% | 3kV | 72V | 9V | 111mA | 18V | 48V | NO | 111mA | 1W | Enable, Active Low | 9V | - | - | 1W | 48V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-2424S/HP Recom Power | 44 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 85% | 2kV | 26.4V | 24V | 42mA | 21.6V | 24V | NO | 42mA | 1W | - | 24V | - | - | - | 24V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW-1209S Recom Power | 62 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.27Lx0.58W x 0.28 H 32.3mmx14.7mmx7.0mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 3W | DUAL | - | - | 1 | 2.54mm | 14.73mm | - | - | - | 1 | - | 78% | 1kV | 18V | 9V | 333mA | - | 12V | NO | 333mA | 3W | - | 9V | - | - | 3W | 12V | - | Isolated | - | - | - | - | SCP | 7mm | 32.26mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RU-3.30505 Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 6 Leads | - | 2.7g | -40°C~85°C | Tube | ECONOLINE RU (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | - | - | - | - | - | - | - | - | 2 | Not Qualified | 76% | 1kV | 3.6V | 5V | 100mA | 3V | - | - | - | 1W | - | 5V | - | 100mA | - | 3.3V | - | - | - | 100mA | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free |