- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKZ-0512S/HP Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | - | - | 1 | - | 7.05mm | - | - | R-PSMA-T5 | 1 | Not Qualified | 84% | 4kV | 5.5V | 12V | 168mA | 4.5V | 5V | NO | 168mA | 2W | 12V | - | - | 2W | 5V | Isolated | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RGZ-0905D Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 82% | 3kV | 9.9V | 5V | 200mA | 8.1V | 9V | NO | 200mA | 2W | 5V | -5V | - | 2W | 9V | - | - | - | SCP | 7.1mm | 19.9mm | 10mm | ROHS3 Compliant | Lead Free | ||
![]() RGZ-0512D Recom Power | 21 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 82% | 3kV | 5.5V | 12V | 84mA | 4.5V | 5V | NO | 84mA | 2W | 12V | -12V | - | 2W | 5V | - | - | - | SCP | 7.1mm | 19.9mm | 10mm | ROHS3 Compliant | Lead Free | ||
![]() RGZ-0912D Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 82% | 3kV | 9.9V | 12V | 84mA | 8.1V | 9V | NO | 84mA | 2W | 12V | -12V | - | 2W | 9V | - | - | - | SCP | 7.1mm | 19.9mm | 10mm | ROHS3 Compliant | Lead Free | ||
![]() RB-1505S Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 78% | 1kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | 5V | - | - | 1W | 15V | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-1212S/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-XSMA-P5 | 1 | Not Qualified | 80% | 2kV | 13.2V | 12V | 84mA | 10.8V | 12V | NO | 84mA | 1W | 12V | - | - | 1W | 12V | - | - | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RM-0515S/H Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | Not Qualified | 76% | 2kV | 5.5V | 15V | 17mA | 4.5V | 15V | NO | 17mA | 250mW | 15V | - | - | 0.25W | 5V | - | - | - | SCP | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE-1212S/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 84% | 2kV | 13.2V | 12V | 83mA | 10.8V | 12V | NO | 83mA | 1W | 12V | - | - | 1W | 12V | - | - | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RM-2415S Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | Not Qualified | 76% | 1kV | 26.4V | 15V | 17mA | 21.6V | 24V | NO | 17mA | 250mW | 15V | - | - | 0.25W | 24V | - | - | - | SCP | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE-1224S/P Recom Power | 21 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 85% | 1kV | 13.2V | 24V | 42mA | 10.8V | 12V | NO | 42mA | 1W | 24V | - | - | 1W | 12V | - | - | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RD-0505D/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RD (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T5 | 2 | Not Qualified | 82% | 2kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 2W | 5V | -5V | - | 2W | 5V | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() R0.5S12-0515 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 495mW | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 79% | 1kV | 5.5V | 15V | 33mA | 4.5V | - | - | 33mA | 500mW | 15V | - | - | - | - | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RH-0509D/P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.6g | -40°C~90°C | Tube | ECONOLINE RH (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-PSIP-T7 | 2 | Not Qualified | 79% | 3kV | 5.5V | 9V | 56mA | 4.5V | 5V | NO | 56mA | 1W | 9V | -9V | - | 1W | 5V | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() RJZ-3.312S/HP Recom Power | 13 |
| Datasheet | 9 Weeks | - | Through Hole | 14-DIP Module, 6 Leads | NO | - | 2.8g | -40°C~90°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 85% | 4kV | 3.63V | 12V | - | 2.97V | 3.3V | NO | 166mA | 2W | 12V | 12V | - | 2W | - | - | - | - | SCP | 7.1mm | - | - | ROHS3 Compliant | - | ||
![]() R0.5Z-0512/H Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~85°C | Tube | ECONOLINE R0.5Z (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 500mW | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 64% | 2kV | 5.25V | 12V | 42mA | 4.75V | 5V | NO | 42mA | 500mW | 12V | - | 42mA | 0.5W | - | - | - | 5V | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RGZ-3.312D/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 6 | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 10mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 4kV | 3.6V | 12V | 84mA | 3V | 3.3V | NO | 84mA | 2W | 12V | -12V | - | 2W | 3.3V | Isolated | - | - | SCP | 7.1mm | 19.9mm | - | ROHS3 Compliant | - | ||
![]() R0.25D12-123.3/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial), Medical | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 3kV | 13.2V | 3.3V | 38mA | 10.8V | - | - | 38mA | 250mW | 3.3V | -3.3V | -38mA | - | 12V | - | 38mA | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.5Z-0515/H Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~85°C | Tube | ECONOLINE R0.5Z (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 500mW | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 62% | 2kV | 5.25V | 15V | 33mA | 4.75V | 5V | NO | 33mA | 500mW | 15V | - | 33mA | 0.495W | - | - | - | 5V | - | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R12P12S/P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | - | 75% | 6.4kV | 13.2V | 12V | 84mA | 10.8V | 12V | NO | 84mA | 1W | 12V | - | - | 1W | 12V | - | - | - | SCP | 12.5mm | - | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() R12P3.3S/P Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | - | 70% | 6.4kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | NO | 303mA | 1W | 3.3V | - | - | 1W | 12V | - | - | - | SCP | 12.5mm | - | 9.8mm | ROHS3 Compliant | Lead Free |