- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R09P3.3S/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | - | 70% | 6.4kV | 9.9V | 3.3V | 303mA | 8.1V | 9V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 9V | - | - | - | SCP | 12.5mm | - | 9.8mm | ROHS3 Compliant | - | ||
![]() R0.25D12-3.305/P Recom Power | 30 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 3.6V | 5V | 25mA | 3V | - | - | 25mA | 250mW | - | 5V | -5V | -25mA | - | 3.3V | - | 25mA | - | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R12P12D/P Recom Power | 21 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 75% | 6.4kV | 13.2V | 12V | 41mA | 10.8V | 12V | NO | 41mA | 1W | - | 12V | -12V | - | 1W | 12V | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() R09P05D/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 75% | 6.4kV | 9.9V | 5V | 100mA | 8.1V | 9V | NO | 100mA | 1W | - | 5V | -5V | -100mA | 1W | 9V | - | 100mA | - | SCP | 12.5mm | 19.5mm | 9.8mm | ROHS3 Compliant | - | ||
![]() RP-0915D/P Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 82% | 5.2kV | 9.9V | 15V | 33mA | 8.1V | 9V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 9V | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() R15P12S/P Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-P4 | 1 | Not Qualified | 75% | 6.4kV | 16.5V | 12V | 84mA | 13.5V | 15V | NO | 84mA | 1W | - | 12V | - | - | 1W | 15V | - | - | - | SCP | 12.5mm | - | 9.8mm | ROHS3 Compliant | - | ||
![]() R09P09D/P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 75% | 6.4kV | 9.9V | 9V | 55mA | 8.1V | 9V | NO | 55mA | 1W | - | 9V | -9V | -55mA | 1W | 9V | - | 55mA | - | SCP | 12.5mm | 19.5mm | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() RGZ-1509D/HP Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 80% | 4kV | 16.5V | 9V | 111mA | 13.5V | 15V | NO | 111mA | 2W | - | 9V | -9V | - | 2W | 15V | - | - | - | SCP | 7.1mm | 19.9mm | 10mm | ROHS3 Compliant | Lead Free | ||
![]() RS-1212S/H2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | - | 80% | 2kV | 18V | 12V | 166mA | 9V | 12V | NO | 166mA | 2W | Enable, Active Low | 12V | - | - | 2W | 12V | - | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | ROHS3 Compliant | Lead Free | ||
![]() RS-0512S/H2 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 80% | 2kV | 9V | 12V | 166mA | 4.5V | 5V | NO | 166mA | 2W | Enable, Active Low | 12V | - | - | 2W | 5V | Isolated | - | - | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-2412S/H2 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | - | 83% | 2kV | 36V | 12V | 166mA | 18V | 24V | NO | 166mA | 2W | Enable, Active Low | 12V | - | - | 2W | 24V | - | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-0515SR/H1/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 18 | 12g | -40°C~80°C | Tube | ECONOLINE REC3-SR (3W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | - | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 3W | DUAL | L BEND | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-L24 | 1 | Not Qualified | 65% | 1kV | 5.5V | 15V | 200mA | 4.5V | 5V | NO | 200mA | 3W | - | 15V | - | - | 3W | 5V | - | - | - | SCP | 10.9mm | 32mm | 20.32mm | ROHS3 Compliant | - | ||
![]() R05P3.3D/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | - | - | 2 | - | 79% | 6.4kV | 5.5V | 3.3V | 151mA | 4.5V | 5V | NO | 151mA | 1W | - | 3.3V | -3.3V | - | 1W | 5V | Isolated | - | - | - | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() RS3-1209D/H2 Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T7 | 2 | Not Qualified | 81% | 2kV | 18V | 9V | 167mA | - | 12V | NO | 167mA | 3W | Enable, Active Low | 9V | -9V | - | 3W | 12V | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-1205D/H2 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T7 | 2 | Not Qualified | 80% | 2kV | 18V | 5V | 300mA | 9V | 12V | NO | 300mA | 3W | Enable, Active Low | 5V | -5V | - | 3W | 12V | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5Z-0512/HP Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~85°C | Tube | ECONOLINE R0.5Z (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 500mW | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 64% | 2kV | 5.25V | 12V | 42mA | 4.75V | 5V | NO | 42mA | 500mW | - | 12V | - | 42mA | 0.5W | - | - | - | 5V | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R1Z-0515/P Recom Power | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 60% | 1kV | 5.25V | 15V | 66mA | 4.75V | 5V | NO | 66mA | 1W | - | 15V | - | - | 1W | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-1215/P Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 60% | 1kV | 12.6V | 15V | 66mA | 11.4V | 12V | NO | 66mA | 1W | - | 15V | - | - | 1W | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-0509/P Recom Power | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 60% | 1kV | 5.25V | 9V | 111mA | 4.75V | 5V | NO | 111mA | 1W | - | 9V | - | - | 1W | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R15P12D/P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 75% | 6.4kV | 16.5V | 12V | 41mA | 13.5V | 15V | NO | 41mA | 1W | - | 12V | -12V | - | 1W | 15V | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | ROHS3 Compliant | Lead Free |