- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R15P09D/P Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 75% | 6.4kV | 16.5V | 9V | 55mA | 13.5V | 15V | NO | 55mA | 1W | - | 9V | -9V | - | 1W | 15V | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() R15P209S/P Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 75% | 6.4kV | 16.5V | 9V | 222mA | 13.5V | 15V | NO | 222mA | 2W | - | 9V | - | - | 2W | 15V | - | - | SCP | 12.5mm | - | 9.8mm | ROHS3 Compliant | - | ||
![]() R0.5Z-2412/H Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~85°C | Tube | ECONOLINE R0.5Z (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 500mW | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 64% | 2kV | 25.2V | 12V | 42mA | 22.8V | 24V | NO | 42mA | 500mW | - | 12V | - | 42mA | 0.5W | - | - | 24V | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D12-1512 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 83% | 1kV | 16.5V | 12V | 83mA | 13.5V | - | - | 83mA | 2W | - | 12V | -12V | - | - | 15V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R15P215D/P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 80% | 6.4kV | 16.5V | 15V | 66mA | 13.5V | 15V | NO | 66mA | 2W | - | 15V | -15V | - | 2W | 15V | Isolated | - | SCP | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-1512/P Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 60% | 1kV | 15.75V | 12V | 84mA | 14.25V | 15V | NO | 84mA | 1W | - | 12V | - | - | 1W | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-1515/P Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 60% | 1kV | 15.75V | 15V | 66mA | 14.25V | 15V | NO | 66mA | 1W | - | 15V | - | - | 1W | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-4805D/H3 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T7 | 2 | Not Qualified | 81% | 3kV | 72V | 5V | 300mA | 36V | 48V | NO | 300mA | 3W | Enable, Active Low | 5V | -5V | - | 3W | 48V | - | - | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | - | ||
![]() RS-2409DZ/H2 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 2 | - | 80% | 2kV | 36V | 9V | 111mA | - | 24V | NO | 111mA | 2W | Enable, Active Low | 9V | -9V | - | 2W | 24V | - | - | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | - | ||
![]() RS-4812S/H3 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | - | 1 | - | 83% | 3kV | 72V | 12V | 166mA | 36V | 48V | NO | 166mA | 2W | Enable, Active Low | 12V | - | - | 2W | 48V | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | ROHS3 Compliant | Lead Free | ||
![]() RS-4805S/H3 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | - | 78% | 3kV | 72V | 5V | 400mA | 36V | 48V | NO | 400mA | 2W | Enable, Active Low | 5V | - | - | 2W | 48V | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-2409DRW/H4/A/SMD/CTRL-R Recom Power | 21 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 83% | 4kV | 36V | 9V | 165mA | 18V | - | - | 165mA | 3W | Enable, Active Low | 9V | -9V | - | - | 24V | - | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2405SRW/H2/A/CTRL Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 81% | 2kV | 36V | 5V | 1A | 18V | 24V | NO | 1A | 5W | Enable, Active Low | 5V | - | - | 5W | 24V | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() RP10-2412DA/XC Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 90% | 1.6kV | 36V | 12V | 416mA | 18V | - | - | 416mA | 10W | - | 12V | -12V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-2412SZ/H3/M/X2 Recom Power | 43 |
| Datasheet | 11 Weeks | - | Through Hole | 5-DIP Module | - | 27g | -40°C~90°C With Derating | - | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 86% | 3kV | 36V | 12V | - | 18V | - | - | 1.25A | 15W | - | 12V | - | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() RP20-4805SFR/N Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 30g | -40°C~79°C | Tube | POWERLINE RP20-FR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 88% | 1.6kV | 75V | 4.5V | 4A | 18V | 48V | YES | 4A | 20W | Enable, Active Low | 5.5V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() REC10-1215SRW/H3/A/M/X2 Recom Power | 13 |
| Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 86% | 3kV | 18V | 15V | - | 9V | - | - | 667mA | 10W | Enable, Active High | 15V | 15V | - | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC10-123.3SRW/H3/A/M/X2 Recom Power | 13 |
| Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 85% | 3kV | 18V | 3.3V | - | 9V | - | - | 2A | 10W | Enable, Active High | 3.3V | 3.3V | - | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC6-2412SRW/R10/C Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T9 | 1 | Not Qualified | 83% | 10kV | 36V | 12V | 500mA | 18V | 24V | NO | 500mA | 6W | - | 12V | - | - | 6W | 24V | Isolated | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1215DRW/R10/A/CTRL Recom Power | 50 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P7 | 2 | Not Qualified | 82% | 10kV | 18V | 15V | 117mA | 9V | 12V | NO | 117mA | 3.5W | Enable, Active Low | 15V | -15V | - | - | 12V | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free |