- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB-1512S/HP Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 80% | 2kV | 16.5V | 12V | 84mA | 13.5V | 15V | NO | 84mA | 1W | - | 12V | - | - | - | 15V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE-1524S/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 85% | 2kV | 16.5V | 24V | 42mA | 13.5V | 15V | NO | 42mA | 1W | - | 24V | - | - | 1W | 15V | - | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | - | ||
![]() REC3-053.3SRW/H6/A Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.3mm | - | - | R-PDMA-P9 | 1 | Not Qualified | 76% | 6kV | 9V | 3.3V | 900mA | 4.5V | 5V | NO | 900mA | 3W | - | 3.3V | - | - | 2.97W | 5V | Isolated | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212DRW/H4/A Recom Power | 13 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | - | 20.3mm | - | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 4kV | 18V | 12V | 125mA | 9V | 12V | NO | 125mA | 3W | - | 12V | -12V | 125mA | 3W | 12V | - | 125mA | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2412SRW/H4/A/X2 Recom Power | 13 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 85% | 4kV | 36V | 12V | - | 18V | 24V | NO | 250mA | 3W | - | 12V | 12V | - | 3W | - | - | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-2409DRW/H/B Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 84% | 1.6kV | 36V | 9V | 278mA | 18V | 24V | NO | 278mA | 5W | - | 9V | -9V | - | 5W | 24V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-053.3SRW/H6/C Recom Power | 77 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.3mm | - | - | - | 1 | Not Qualified | 76% | 6kV | 9V | 3.3V | 900mA | 4.5V | 5V | NO | 900mA | 3W | - | 3.3V | - | - | - | 5V | Isolated | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-0515SRW/H4/C/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 86% | 4kV | 9V | 15V | 200mA | 4.5V | 5V | NO | 200mA | 3W | - | 15V | - | - | 3W | 5V | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-0512SRW/H4/C/SMD Recom Power | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 4kV | 9V | 12V | 250mA | 4.5V | 5V | NO | 250mA | 3W | - | 12V | - | - | 3W | 5V | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-2409SRW/H6/A/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 83% | 6kV | 36V | 9V | 330mA | 18V | 24V | NO | 330mA | 3W | - | 9V | - | - | 2.97W | 24V | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2409SRW/H/B/SMD Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 83% | 1.6kV | 36V | 9V | 556mA | 18V | 24V | NO | 556mA | 5W | - | 9V | - | - | 5W | 24V | - | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2409SRWZ/H2/A/M/X2 Recom Power | 21 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 83% | 2kV | 36V | 9V | - | - | - | - | 330mA | 3W | - | 9V | 9V | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-123.3SRW/H2/A/M/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 77% | 2kV | 18V | 3.3V | 1A | 9V | 12V | NO | 1A | 5W | Enable, Active Low | 3.3V | - | - | 3.3W | 12V | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-0515SRW/H6/A/M Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 86% | 6kV | 9V | 15V | 200mA | 4.5V | 5V | NO | 200mA | 3W | - | 15V | - | - | 3W | 5V | Isolated | - | SCP | 10.2mm | 32mm | - | ROHS3 Compliant | - | ||
![]() REC3-0515SRW/H6/C/M Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 86% | 6kV | 9V | 15V | 200mA | 4.5V | 5V | NO | 200mA | 3W | - | 15V | - | - | 3W | 5V | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-0515SRW/H2/A/M/SMD/CTRL Recom Power | 13 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 86% | 2kV | 9V | 15V | 200mA | 4.5V | - | - | 200mA | 3W | Enable, Active Low | 15V | - | - | - | 5V | - | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2409DRW/H4/C/M Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 24 | - | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 83% | 4kV | 36V | 9V | 165mA | 18V | - | - | 165mA | 3W | - | 9V | -9V | - | - | 24V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-4812S/H2 Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | - | 83% | 2kV | 72V | 12V | 166mA | 36V | 48V | NO | 166mA | 2W | Enable, Active Low | 12V | - | - | 2W | 48V | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-0505SRW/H/B/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 72% | 1.6kV | 9V | 5V | 1A | 4.5V | 5V | NO | 1A | 5W | - | 5V | - | - | 5W | 5V | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() RSO-4809S/H2 Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | Not Qualified | 81% | 2kV | 72V | 9V | 111mA | 36V | 48V | NO | 111mA | 1W | Enable, Active Low | 9V | - | - | 1W | 48V | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | ROHS3 Compliant | Lead Free |