- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Current - Output | Output Power | Control Features | Max Output Voltage | Voltage - Output | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Power - Output | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Load Regulation-Max(%) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP12-1212SA Recom Power | 55 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | - | -40°C~85°C | Tube | - | POWERLINE RP12-A (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 12W | DUAL | - | - | - | 2.54mm | 20.3mm | - | - | - | 1 | Not Qualified | 86% | 1.6kV | - | 12V | 1A | - | - | - | - | - | 1A | - | 12W | Enable, Active High | 12V | - | - | - | - | - | - | 12V | 12W | - | Isolated | 12V | - | 18V | 9V | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RY-0512D Recom Power | 74 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | - | -40°C~70°C | Tube | - | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.65mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 68% | 1kV | - | 12V | 42mA | - | 5V | - | YES | - | 42mA | - | 1W | - | 12V | - | - | - | - | 42mA | - | 5V | 1W | - | Isolated | -12V | 42mA | 5.25V | 4.75V | - | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REM3-4812DW/A Recom Power | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | - | 14g | - | -40°C~105°C | Tube | - | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P6 | 2 | - | 86% | 5kV | 75V | 12V | 125mA | 18V | 48V | - | YES | - | 125mA | - | 3W | - | 12V | - | -12V | - | - | - | 3W | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RH-0515D/H6 Recom Power | 73 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.7g | - | -40°C~90°C | Tube | - | ECONOLINE RH/H6 (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 80% | 6.4kV | 5.5V | 15V | 33mA | 4.5V | 5V | - | NO | - | 33mA | - | 1W | - | 15V | - | -15V | - | - | - | 0.99W | - | - | - | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-2415DEW Recom Power | 43 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | 7 | 48g | - | -40°C~85°C | Tube | - | POWERLINE RP30-EW (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 30W | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 8/7 | R-PDMA-P8 | 2 | Not Qualified | 86% | 1.6kV | - | 15V | 1A | - | 24V | - | YES | - | 1A | - | 30W | Enable, Active High | 15V | - | -15V | - | - | 1A | - | 24V | 30W | - | Isolated | - | 1A | 40V | 10V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | 40.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RE-1505S Recom Power | 578 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.2g | - | -40°C~85°C | Tube | - | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | 6mm | - | - | - | 1 | - | 80% | 1kV | 16.5V | 5V | 200mA | 13.5V | - | - | - | - | 200mA | - | 1W | - | 5V | - | - | - | - | 200mA | - | 15V | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-1505 Recom Power | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | - | -40°C~100°C | Tube | - | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 78% | 1kV | 16.5V | 5V | 200mA | 13.5V | 15V | - | NO | - | 200mA | - | 1W | - | 5V | - | - | - | - | - | 1W | 15V | - | - | Isolated | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC20-483.4S Recom Power | 35 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | - | -40°C~100°C | Tube | - | ECONOLINE REC20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 86.5% | 1.6kV | 75V | 3.06V | 5A | - | 48V | - | YES | - | 5A | - | 20W | Enable, Active High | 3.74V | - | - | - | - | 5A | - | - | 20W | - | - | - | - | 75V | 36V | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | - | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS3-2405S/H3 Recom Power | 85 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | - | -40°C~71°C | Tube | - | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 3W | SINGLE | - | 260 | 1 | 2.54mm | 9.2mm | 5 | - | - | 1 | Not Qualified | 81% | 3kV | 36V | 5V | 600mA | 18V | 24V | - | NO | - | 600mA | - | 3W | Enable, Active Low | 5V | - | - | - | - | - | 3W | 24V | - | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P22005D Recom Power | 862 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | - | -40°C~95°C | Tube | - | ECONOLINE RxxP22005D (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 84% | 5.2kV | - | 5V | 200mA | - | 24V | - | NO | - | - | - | 2W | - | 20V | - | -5V | - | - | 50A | - | - | 2W | - | - | - | 200A | 26.4V | 21.6V | - | - | 12.5mm | 19.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RM-1212S/P Recom Power | 230 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | - | -40°C~85°C | Tube | - | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | Not Qualified | 72% | 1kV | 13.2V | 12V | 21mA | 10.8V | 12V | - | NO | - | 21mA | - | 250mW | - | 12V | - | - | - | - | - | 0.25W | 12V | - | - | Isolated | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-0915S RECOM Power | 1793 |
| Datasheet | 8 Weeks | Through Hole | - | SIP | - | 4 | 2.4g | 1W | - | - | 2012 | - | - | - | yes | Active | - | 4 | EAR99 | - | - | 85°C | -40°C | - | - | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 80 % | 5.2kV | - | 15V | 66mA | - | 9V | INDUSTRIAL | NO | DC-DC UNREGULATED POWER SUPPLY MODULE | - | 66mA | - | - | 15V | 15V | - | 8.1V | 9.9V | - | 1W | 9V | - | 1W | Isolated | - | - | - | - | 10% | SCP | 10.2mm | 19.65mm | 7.05mm | - | RoHS Compliant | Lead Free | ||
![]() REC6A-0505SW/H2 Recom Power | 112 | - | Datasheet | 10 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | - | -40°C~65°C | Tube | - | REC6A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 73% | 2kV | 9V | 5V | - | 4.5V | - | - | - | - | 1.2A | - | 6W | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() RAM-1205S/H Recom Power | 51 |
| Datasheet | 9 Weeks | - | - | - | YES | - | 1.3g | - | -40°C~100°C | - | - | ECONOLINE RAM (1W) | - | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | - | 1 | - | 80% | 4kV | 13.2V | 5V | 200mA | 10.8V | 12V | - | NO | - | 200mA | - | - | - | 5V | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | SCP | 6.7mm | 18mm | 8.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RN-2415S Recom Power | 62 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | - | -40°C~85°C | Tube | - | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | 7.62mm | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 84% | 1kV | - | 15V | 84mA | - | - | - | - | - | 84mA | - | 1.25W | - | 15V | - | - | - | - | - | - | 24V | 1.25W | - | - | 15V | - | 26.4V | 21.6V | - | SCP | 7.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS6-483.3S Recom Power | 21 |
| Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 6 Leads | NO | - | 4g | - | -40°C~75°C | Tube | - | ECONOLINE RS6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | 6W | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 81% | 1.6kV | 75V | 2.97V | - | 36V | 48V | - | YES | - | 1.3A | - | 6W | Enable, Active Low | 3.63V | - | - | - | - | - | 4.29W | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 11.1mm | - | 9.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-122005D/HP Recom Power | 72 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | - | -40°C~85°C | Tube | - | ECONOLINE RKZ-xx2005D (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | - | 2W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 86% | 4kV | 13.2V | 5V | 200mA | 10.8V | - | - | - | - | - | - | 2W | - | 20V | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412DRWZ/H4/A Recom Power | 62 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | - | -40°C~75°C | Tube | - | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 83% | 4kV | 36V | 12V | 210mA | 9V | 24V | - | NO | - | 210mA | - | 5W | - | 12V | - | -12V | - | - | - | 5W | 24V | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-2424SRW/R8/A/CTRL Recom Power | 133 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 7 | 14g | - | -40°C~75°C | Tube | - | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 84% | 8kV | 36V | 24V | 250mA | 18V | 24V | - | NO | - | 250mA | - | 6W | Enable, Active Low | 24V | - | - | - | - | - | 6W | 24V | - | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-0507S Recom Power | 53 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | - | 1.9g | - | -40°C~85°C | Tube | - | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 75% | 1kV | 5.5V | 7V | 180mA | 4.5V | - | - | - | - | 180mA | - | 1.25W | - | 7V | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free |