- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJZ-153.3S Recom Power | 43 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 75% | 3kV | 16.5V | 3.3V | 606mA | 13.5V | 15V | NO | 606mA | 2W | - | 3.3V | - | - | 2W | 15V | SCP | 7.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1215DRW/R10/A/CTRL Recom Power | 15 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P7 | 2 | Not Qualified | 82% | 10kV | 18V | 15V | 117mA | 9V | 12V | NO | 117mA | 3.5W | Enable, Active Low | 15V | -15V | - | - | 12V | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-4815SZ/H3/M Recom Power | 8 |
| Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module | - | - | 27g | -40°C~71°C | Tube | ECONOLINE REC10/M (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 71°C | -40°C | ITE (Commercial) | 10W | - | - | - | - | - | - | - | - | - | - | 1 | - | 86% | 3kV | 75V | 15V | - | 18V | - | - | 667mA | 10W | Enable, Active High | 15V | - | 667mA | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP10-2412DEW/P/M2 Recom Power | 8 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~85°C | Tube | POWERLINE RP10-EW (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 10W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-XDMA-T6 | 2 | - | 80% | 1.6kV | 36V | 12V | 416mA | 9V | 24V | NO | 416mA | 10W | Enable, Active High | 12V | -12V | - | - | 24V | Remote On/Off, OCP, OVP, SCP | 10.2mm | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2412SAW/P Recom Power | 72 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~81°C | Tube | POWERLINE RP10-AW (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | e3 | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 90% | 1.6kV | 36V | 10.8V | 830mA | 9V | 24V | YES | 830mA | 10W | Enable, Active High | 13.2V | - | - | 9.96W | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RP240H-11015SRW/P Recom Power | 2283 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 240W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 12V | - | 43V | 110V | YES | 16A | - | - | 16.5V | - | - | 240W | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP240H-11024SRW/N-HC Recom Power | 2594 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 240W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | - | 89% | 3kV | 160V | 19.2V | - | 43V | 110V | YES | 10A | - | - | 26.4V | - | - | 240W | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP180H-4824SRW/N Recom Power | 2202 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 156W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 75V | 19.2V | - | 16.5V | 48V | YES | 6.5A | - | - | 26.4V | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP180H-4815SRW/P Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 150W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 75V | 12V | - | - | 48V | YES | 10A | - | - | 16.5V | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP180H-4824SRW/N-HC Recom Power | 2919 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 156W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 75V | 19.2V | - | 16.5V | 48V | YES | 6.5A | - | - | 26.4V | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP240H-2424SRW/P Recom Power | 2895 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 180W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 36V | 19.2V | - | 9V | 24V | YES | 7.5A | 180W | - | 26.4V | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP240H-2424SRW/N Recom Power | 2978 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 180W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 36V | 19.2V | - | 9V | 24V | YES | 7.5A | - | - | 26.4V | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP180H-4805SRW/N-HC Recom Power | 2689 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 150W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 75V | 4V | - | 16.5V | 48V | YES | 30A | - | - | 5.5V | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP120Q-2448SRW/P Recom Power | 2585 |
| Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 64g | -40°C~100°C With Derating | - | POWERLINE RP120-RW (120W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | - | ITE (Commercial), Railway | 120W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 88% | 2.25kV | 36V | 38.4V | - | 9V | 24V | YES | 2.5A | - | - | 52.8V | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() REC5-0505DRW/H4/A/M Recom Power | 12 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 72% | 4kV | 9V | 5V | 500mA | 4.5V | 5V | NO | 500mA | 5W | - | 5V | -5V | - | 5W | 5V | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-0512DRW/H4/C/M Recom Power | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 75% | 4kV | 9V | 12V | 210mA | 4.5V | 5V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 5V | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-483.3SRW/H6/A/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 77% | 6kV | 72V | 3.3V | 1A | 36V | 48V | NO | 1A | 5W | - | 3.3V | - | - | 3.3W | 48V | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-1212SRW/H2/A/M/SMD Recom Power | 19 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 18 | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 17 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 2kV | 18V | 12V | 625mA | 9V | 12V | NO | 625mA | 7.5W | - | 12V | - | - | - | 12V | SCP | 10.9mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-0512DRW/H6/A Recom Power | 19 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 75% | 6kV | 9V | 12V | 210mA | 4.5V | 5V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 5V | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-0509DRW/H6/C Recom Power | 12 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 74% | 6kV | - | 9V | 278mA | 4.5V | 5V | NO | 278mA | 5W | - | 9V | -9V | - | 5W | 5V | SCP | 10.2mm | - | - | ROHS3 Compliant | - |