- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Max Input Voltage (DC) | Min Input Voltage (DC) | Nominal Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS3-123.3D/H2 Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T7 | 2 | Not Qualified | 75% | 2kV | 18V | 3.3V | 300mA | 9V | 12V | NO | 300mA | 3W | Enable, Active Low | 3.3V | -3.3V | - | 3W | 12V | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() R0.5Z-1205/HP Recom Power | 32 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~85°C | Tube | ECONOLINE R0.5Z (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 500mW | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 60% | 2kV | 12.6V | 5V | 100mA | 11.4V | 12V | NO | 100mA | 500mW | - | 5V | - | 100mA | 0.5W | - | - | - | - | - | 12V | SCP | 7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() R15P05D/P Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 75% | 6.4kV | 16.5V | 5V | 100mA | 13.5V | 15V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 15V | - | - | - | - | - | SCP | 12.5mm | - | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() R15P15D/P Recom Power | 24 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 80% | 6.4kV | 16.5V | 15V | 33mA | 13.5V | 15V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 15V | - | - | - | - | - | SCP | 12.5mm | - | 19.5mm | 9.8mm | - | ROHS3 Compliant | - | ||
![]() R15P3.3D/P Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 70% | 6.4kV | 16.5V | 3.3V | 151mA | 13.5V | 15V | NO | 151mA | 1W | - | 3.3V | -3.3V | - | 1W | 15V | - | - | - | - | - | SCP | 12.5mm | - | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP-1524D/P Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 80% | 5.2kV | 16.5V | 24V | 21mA | 13.5V | 15V | NO | 21mA | 1W | - | 24V | -24V | - | 1W | 15V | - | - | - | - | - | SCP | 10.2mm | - | 19.65mm | 7.05mm | - | ROHS3 Compliant | - | ||
![]() R0.5Z-2405/H Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~85°C | Tube | ECONOLINE R0.5Z (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | e1 | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 500mW | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 55% | 2kV | 25.2V | 5V | 100mA | 22.8V | 24V | NO | 100mA | 500mW | - | 5V | - | 100mA | 0.5W | - | - | - | - | - | 24V | SCP | 7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-2409D/P Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 75% | 5.2kV | 26.4V | 9V | 56mA | 21.6V | 24V | NO | 56mA | 1W | - | 9V | -9V | - | 1W | 24V | - | Isolated | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-1205/H Recom Power | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 10-SMD Module, 6 Leads | YES | - | - | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | 1W | - | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | - | 60% | 2kV | 12.6V | 5V | - | 11.4V | 12V | NO | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | 9.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() R1Z-0505/H Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | - | 60% | 2kV | 5.25V | 5V | 200mA | 4.75V | 5V | NO | 200mA | 1W | - | 5V | - | 200mA | 1W | 5V | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-053.3/H Recom Power | 32 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 60% | 2kV | 5.25V | 3.3V | 303mA | 4.75V | 5V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S8-2409 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | R-PDSO-G8 | 1 | Not Qualified | 85% | 1kV | 26.4V | 9V | 222mA | 21.6V | - | - | 222mA | 2W | - | 9V | - | - | - | 24V | - | - | - | - | - | SCP | 8.7mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-483.3D/H3 Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | - | - | - | - | - | - | - | - | - | 2 | - | - | 3kV | 72V | 3.3V | 250mA | 36V | - | - | 250mA | 2W | - | 3.3V | -3.3V | - | - | 48V | - | - | - | - | - | SCP | 14.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() REC3-0505SRW/H4/A/M/X2 Recom Power | 15 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 79% | 4kV | 9V | 5V | - | 4.5V | - | - | 600mA | 3W | - | 5V | 5V | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-243.3SRW/H6/A Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 77% | 6kV | 36V | 3.3V | 1A | 18V | 24V | NO | 1A | 5W | - | 3.3V | - | - | 3.3W | 24V | - | - | - | - | - | SCP | 10.2mm | - | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-0509SRW/H4/A Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 73% | 4kV | - | 9V | 556mA | 4.5V | 5V | NO | 556mA | 5W | - | 9V | - | - | 5W | 5V | - | - | - | - | - | SCP | 10.2mm | - | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2409SRW/H6/C Recom Power | 22 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 83% | 6kV | 36V | 9V | 556mA | 18V | 24V | NO | 556mA | 5W | - | 9V | - | - | 5W | 24V | - | - | - | - | - | SCP | 10.2mm | - | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4809DRW/H/B/M/SMD Recom Power | 31 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | 3W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 83% | 1.6kV | 72V | 9V | 165mA | 36V | - | - | 165mA | 3W | - | 9V | -9V | - | - | 48V | - | - | - | - | - | SCP | 10.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() REC3.5-0524SRW/R10/C Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 82% | 10kV | 9V | 24V | 145mA | - | 5V | NO | 145mA | 3.5W | - | 24V | - | 145mA | - | 5V | 3.5W | - | 9V | 4.5V | - | SCP | 10.2mm | - | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC5-2405SRWZ/H4/A/X2 Recom Power | 15 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 82% | 4kV | 36V | 5V | - | 9V | - | - | 1A | 5W | - | 5V | 5V | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | - | ROHS3 Compliant | Lead Free |