- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Nominal Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R05P23.3S/X2/R8 Recom Power | 31 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 78% | 8kV | 5.5V | 3.3V | 600mA | 4.5V | - | - | 600mA | 2W | - | 3.3V | - | - | - | 5V | Isolated | - | - | - | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-0512SRW/H2/A/CTRL Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 85% | 2kV | 9V | 12V | 250mA | 4.5V | 5V | NO | 250mA | 3W | Enable, Active Low | 12V | - | - | 3W | 5V | - | - | - | Remote On/Off, SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-0509SRW/H2/C/M/SMD Recom Power | 31 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 73% | 2kV | - | 9V | 556mA | 4.5V | - | - | 556mA | 5W | - | 9V | - | - | - | 5V | - | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-0509DRW/H4/A Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 74% | 4kV | - | 9V | 278mA | 4.5V | 5V | NO | 278mA | 5W | - | 9V | -9V | - | 5W | 5V | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4805DRW/H4/A/M Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 2 | Not Qualified | 83% | 4kV | 72V | 5V | 300mA | 36V | 48V | NO | 300mA | 3W | - | 5V | -5V | - | 3W | 48V | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-0505SRW/H6/A/CTRL/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 79% | 6kV | 9V | 5V | - | 4.5V | - | - | 600mA | 3W | Enable, Active Low | 5V | 5V | - | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-2409DRW/H6/A/M/CTRL Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 83% | 6kV | 36V | 9V | 165mA | 18V | - | - | 165mA | 3W | Enable, Active Low | 9V | -9V | - | - | 24V | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-4805SRW/H2/C/M Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 81% | 2kV | 72V | 5V | 1A | 36V | 48V | NO | 1A | 5W | - | 5V | - | - | 5W | 48V | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC5-0505SRW/H2/C/M Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 72% | 2kV | 9V | 5V | 1A | 4.5V | 5V | NO | 1A | 5W | - | 5V | - | - | 5W | 5V | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC15-4812DZ/H2/M Recom Power | 8 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 27g | -40°C~65°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | 10.2mm | - | - | - | 2 | - | 86% | 2kV | 75V | 12V | - | 18V | - | - | 625mA | 15W | Enable, Active High | 12V | -12V | 625mA | - | 48V | - | -625mA | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-4812D/H3/M Recom Power | 45 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | - | 27g | -40°C~71°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | 2 | - | 86% | 3kV | 75V | 12V | - | 36V | - | - | 625mA | 15W | Enable, Active High | 12V | -12V | 625mA | - | - | - | -625mA | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-1212SRW/H3/A/M/X2 Recom Power | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 86% | 3kV | 18V | 12V | - | 9V | - | - | 833mA | 10W | Enable, Active High | 12V | 12V | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-1205SG Recom Power | 15 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | 9 | 60g | -40°C~85°C | Tube | POWERLINE RP40-G (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | 40W | DUAL | PIN/PEG | - | 1 | - | 50.8mm | - | - | - | 1 | - | 86% | 1.6kV | 18V | 4.5V | 8A | 9V | 12V | YES | 8A | 40W | Enable, Active High | 5.5V | - | 8A | - | 12V | Isolated | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-3.305S/EP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~100°C | Tube | ECONOLINE RO/E (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | Not Qualified | 83% | 1kV | 3.63V | 5V | 200mA | 2.97V | 3.3V | NO | 200mA | 1W | - | 5V | - | 200mA | 1W | - | - | - | 3.3V | SCP | 10mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() R1S8-1215/P Recom Power | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | 1.1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | 10.7mm | 5 | 8 | - | 1 | Not Qualified | 82% | 1kV | 13.2V | 15V | 66mA | 10.8V | 12V | NO | 66mA | 1W | - | 15V | - | - | 1W | 12V | Isolated | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S8-153.3/P Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 1.1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8 | R-XDMA-G8 | 1 | Not Qualified | 75% | 1kV | 16.5V | 3.3V | 303mA | 13.5V | 15V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 15V | - | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-1524/P Recom Power | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 8/5 | - | 1 | Not Qualified | 84% | 1kV | 16.5V | 24V | 42mA | 13.5V | 15V | NO | 42mA | 1W | - | 24V | - | - | 1W | 15V | - | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE-1505S/HP Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 80% | 2kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | - | 5V | - | - | 1W | 15V | - | - | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | - | ||
![]() RE-2415S/HP Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 84% | 2kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 1W | - | 15V | - | - | 1W | 24V | - | - | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RB-3.305S/HP Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 1 | Not Qualified | 78% | 2kV | 3.6V | 5V | 200mA | 3V | 3.3V | NO | 200mA | 1W | - | 5V | - | - | 1W | 3.3V | Isolated | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free |