- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH-2409D/P Recom Power | 26 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.6g | -40°C~90°C | Tube | ECONOLINE RH (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-PSIP-T7 | 2 | Not Qualified | 79% | 3kV | 26.4V | 9V | 56mA | 21.6V | 24V | NO | 56mA | 1W | 9V | -9V | 1W | 24V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S12-2415 Recom Power | 43 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | - | - | 1 | Not Qualified | 82% | 1kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 1W | 15V | - | 1W | 24V | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() RH-2415D/P Recom Power | 43 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.6g | -40°C~90°C | Tube | ECONOLINE RH (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-PSIP-T7 | 2 | Not Qualified | 84% | 3kV | 26.4V | 15V | 33mA | 21.6V | 24V | NO | 33mA | 1W | 15V | -15V | 1W | 24V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() RB-3.309D/H Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | - | 1 | - | - | - | - | R-XSMA-P5 | 2 | Not Qualified | 79% | 2kV | 3.6V | 9V | 56mA | 3V | 3.3V | NO | 56mA | 1W | 9V | -9V | 1W | 3.3V | - | SCP | 10.2mm | 19.6mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RB-243.3D/H Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | - | 1 | - | - | - | - | R-XSMA-P5 | 2 | Not Qualified | 70% | 2kV | 26.4V | 3.3V | 152mA | 21.6V | 24V | NO | 152mA | 1W | 3.3V | -3.3V | 1W | 24V | - | SCP | 10.2mm | 19.6mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RB-1512D/H Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | - | 1 | - | - | - | - | R-XSMA-P5 | 2 | Not Qualified | 82% | 2kV | 16.5V | 12V | 42mA | 13.5V | 15V | NO | 42mA | 1W | 12V | -12V | 1W | 15V | - | SCP | 10.2mm | 19.6mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RB-3.312D/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | - | 1 | - | - | - | - | R-XSMA-P5 | 2 | Not Qualified | 82% | 2kV | 3.6V | 12V | 42mA | 3V | 3.3V | NO | 42mA | 1W | 12V | -12V | 1W | 3.3V | - | SCP | 10.2mm | 19.6mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RB-053.3S/HP Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 75% | 2kV | 5.5V | 3.3V | 303mA | 4.5V | 5V | NO | 303mA | 1W | 3.3V | - | 0.999W | 5V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-053.3S/HP Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 70% | 2kV | 5.5V | 3.3V | 76mA | 4.5V | 15V | NO | 76mA | 250mW | 3.3V | - | 0.25W | 5V | Isolated | SCP | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-3.305D/P Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 78% | 1kV | 3.6V | 5V | 100mA | 3V | 3.3V | NO | 100mA | 1W | 5V | -5V | 0.5W | 3.3V | - | SCP | 10.2mm | 19.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RB-053.3D/HP Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | 70% | 2kV | 5.5V | 3.3V | 152mA | 4.5V | 5V | NO | 152mA | 1W | 3.3V | -3.3V | 0.5016W | 5V | - | SCP | 10.2mm | 19.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RM-2415S/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | 250mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | Not Qualified | 76% | 2kV | 26.4V | 15V | 17mA | 21.6V | 24V | NO | 17mA | 250mW | 15V | - | 0.25W | 24V | - | SCP | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE-1512S/H Recom Power | 27 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 84% | 2kV | 16.5V | 12V | 83mA | 13.5V | 15V | NO | 83mA | 1W | 12V | - | 1W | 15V | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RE-2412S/H Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 84% | 2kV | 26.4V | 12V | 83mA | 21.6V | 24V | NO | 83mA | 1W | 12V | - | 1W | 24V | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RM-3.315S/H Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | 250mW | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T4 | 1 | Not Qualified | 76% | 2kV | 3.6V | 15V | 17mA | 3V | 3.3V | NO | 17mA | 250mW | 15V | - | 0.25W | 3.3V | - | SCP | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-1509S/H Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-XSMA-P5 | 1 | Not Qualified | 78% | 2kV | 16.5V | 9V | 111mA | 13.5V | 15V | NO | 111mA | 1W | 9V | - | 1W | 15V | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RB-1505S/P Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 78% | 1kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | 5V | - | 1W | 15V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE-1524S/P Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 85% | 1kV | 16.5V | 24V | 42mA | 13.5V | 15V | NO | 42mA | 1W | 24V | - | 1W | 15V | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | - | ||
![]() R1S8-053.3 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 1.1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8 | R-XDMA-G8 | 1 | Not Qualified | 75% | 1kV | 5.5V | 3.3V | 303mA | 4.5V | 5V | NO | 303mA | 1W | 3.3V | - | 1W | 5V | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() R1S8-1209 Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | 1.1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8 | R-XDMA-G8 | 1 | Not Qualified | 78% | 1kV | 13.2V | 9V | 111mA | 10.8V | 12V | NO | 111mA | 1W | 9V | - | 1W | 12V | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - |