- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGZ-0905D/H Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 82% | 4kV | 9.9V | 5V | 200mA | 8.1V | 9V | NO | 200mA | 2W | 5V | -5V | - | 2W | 9V | - | SCP | 7.1mm | 19.9mm | 10mm | ROHS3 Compliant | - | ||
![]() RGZ-053.3D/P Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 75% | 3kV | 5.5V | 3.3V | 303mA | 4.5V | 5V | NO | 303mA | 2W | 3.3V | -3.3V | - | 2W | 5V | - | SCP | 7.1mm | 19.9mm | 10mm | ROHS3 Compliant | Lead Free | ||
![]() R0.25D12-1209/P Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 13.2V | 9V | 14mA | 10.8V | - | - | 14mA | 250mW | 9V | -9V | -14mA | - | 12V | 14mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D12-1224/P Recom Power | 36 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 13.2V | 24V | 5.2mA | 10.8V | - | - | 5.2mA | 250mW | 24V | -24V | -5.2mA | - | 12V | 5.2mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D10-3.315/P Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 3.6V | 15V | 8.3mA | 3V | - | - | 8.3mA | 250mW | 15V | -15V | -8.3mA | - | 3.3V | 8.3mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() RH-2409D/P Recom Power | 26 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.6g | -40°C~90°C | Tube | ECONOLINE RH (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 7/5 | R-PSIP-T7 | 2 | Not Qualified | 79% | 3kV | 26.4V | 9V | 56mA | 21.6V | 24V | NO | 56mA | 1W | 9V | -9V | - | 1W | 24V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S12-2415 Recom Power | 43 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | 5 | - | - | 1 | Not Qualified | 82% | 1kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 1W | 15V | - | - | 1W | 24V | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() RH-2415D/P Recom Power | 43 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.6g | -40°C~90°C | Tube | ECONOLINE RH (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 7/5 | R-PSIP-T7 | 2 | Not Qualified | 84% | 3kV | 26.4V | 15V | 33mA | 21.6V | 24V | NO | 33mA | 1W | 15V | -15V | - | 1W | 24V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() R0.5S12-0515/H Recom Power | 36 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.5S (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 495mW | DUAL | GULL WING | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 79% | 3kV | 5.5V | 15V | 33mA | 4.5V | - | - | 33mA | 500mW | 15V | - | - | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-0505D/H Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T5 | 2 | Not Qualified | 82% | 4kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 2W | 5V | -5V | - | 2W | 5V | - | - | 10.2mm | 19.65mm | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() RKZ-0505D/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T5 | 2 | Not Qualified | 82% | 3kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 2W | 5V | -5V | - | 2W | 5V | - | SCP | 10.2mm | 19.65mm | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() RJZ-0524S Recom Power | 36 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 85% | 3kV | 5.5V | 24V | 83mA | 4.5V | 5V | NO | 83mA | 2W | 24V | - | - | 2W | 5V | - | SCP | 7.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RJZ-0924S Recom Power | 36 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 85% | 3kV | 9.9V | 24V | 83mA | 8.1V | 9V | NO | 83mA | 2W | 24V | - | - | 2W | 9V | - | SCP | 7.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RJZ-0905S Recom Power | 36 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 85% | 3kV | 9.9V | 5V | 400mA | 8.1V | 9V | NO | 400mA | 2W | 5V | - | - | 2W | 9V | - | SCP | 7.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RY-1524S Recom Power | 36 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.8g | -40°C~70°C | Tube | ECONOLINE RY (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 68% | 1kV | 15.75V | 2V | 42mA | 14.25V | 15V | YES | 42mA | 1W | 24V | - | - | 1W | 15V | - | SCP | 10.2mm | - | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() RP120Q-4815SRW/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | 88g | -40°C~100°C With Derating | - | POWERLINE RP120-RW (120W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 120W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 90% | 2.25kV | 75V | 12V | - | - | 48V | YES | 8A | - | 16.5V | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() RP100H-11005SRW/P-HC Recom Power | 2120 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~105°C With Derating | - | POWERLINE RP100-RW (100W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 100W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | - | 93% | 3kV | 160V | 4V | - | 43V | 110V | YES | 20A | - | 5.5V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP100H-11005SRW/N-HC Recom Power | 2136 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 157g | -40°C~105°C With Derating | - | POWERLINE RP100-RW (100W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 100W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | - | 93% | 3kV | 160V | 4V | - | 43V | 110V | YES | 20A | - | 5.5V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP100H-2448SRW/P Recom Power | 2475 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | 105g | -40°C~105°C With Derating | - | POWERLINE RP100-RW (100W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 100W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 36V | 38.4V | - | 9V | 24V | YES | 2.1A | - | 52.8V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP120Q-4805SRW/N Recom Power | 2871 |
| Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | 64g | -40°C~100°C With Derating | - | POWERLINE RP120-RW (120W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial), Railway | 120W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 89% | 2.25kV | 75V | 4V | - | 16.5V | 48V | YES | 24A | - | 5.5V | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - |