- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1S12-2415/H Recom Power | 8 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | 10.7mm | 5 | - | 1 | Not Qualified | 82% | 3kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 1W | - | 15V | - | 1W | 24V | Isolated | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-2409SZ/H2 Recom Power | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-XSMA-T7 | 1 | Not Qualified | 77% | 2kV | 27V | 9V | 333mA | - | 24V | NO | 333mA | 3W | Enable, Active Low | 9V | - | 3W | 24V | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | ROHS3 Compliant | - | ||
![]() REC7.5-1215SRW/H3/A/M Recom Power | 19 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.80W x 0.41 H 32.0mmx20.3mmx10.5mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-MDMA-T8 | 1 | Not Qualified | 86% | 3kV | 18V | 15V | 500mA | 9V | 12V | NO | 500mA | 7.5W | - | 15V | - | - | 12V | - | SCP | 10.5mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC5-0505DRW/H4/C/M Recom Power | 12 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | R-MDMA-P9 | 2 | Not Qualified | 72% | 4kV | 9V | 5V | 500mA | 4.5V | 5V | NO | 500mA | 5W | - | 5V | -5V | 5W | 5V | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC7.5-1205SRW/H2/A/M/SMD/CTRL Recom Power | 19 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | - | 82% | 2kV | 18V | 5V | 1.5A | 9V | 12V | NO | 1.5A | 7.5W | Enable, Active Low | 5V | - | - | 12V | - | Remote On/Off, SCP | 10.9mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-1205SRW/H1/A/M/SMD/CTRL Recom Power | 19 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 16g | -40°C~71°C | Tube | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | - | 82% | 1kV | 18V | 5V | 1.5A | 9V | 12V | NO | 1.5A | 7.5W | Enable, Active Low | 5V | - | - | 12V | - | Remote On/Off, SCP | 10.9mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-483.3SRW/H6/A/SMD/CTRL Recom Power | 19 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | 1 | Not Qualified | 77% | 6kV | 72V | 3.3V | 1A | 36V | 48V | NO | 1A | 5W | Enable, Active Low | 3.3V | - | 3.3W | 48V | - | Remote On/Off, SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-0524S/A Recom Power | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | - | - | - | - | - | - | - | - | 1 | - | 85.5% | 5kV | 9V | 24V | 125mA | 4.5V | - | - | 125mA | 3W | - | 24V | - | - | - | - | OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-4815D/A Recom Power | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial), Medical | - | - | 10W | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P7 | 2 | - | 88% | 5kV | 75V | 15V | 100mA | 36V | 48V | NO | 333mA | 10W | Enable, Active Low | 15V | -15V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-0512D/A/CTRL Recom Power | 45 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 10W | - | 10W | - | - | - | - | - | - | - | - | 2 | - | 85.5% | 5kV | 9V | 12V | 125mA | 4.5V | - | - | 416mA | 10W | Enable, Active Low | 12V | -12V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-2415DW/C Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 10W | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P7 | 2 | - | 88% | 5kV | 36V | 15V | 100mA | 9V | 24V | NO | 333mA | 10W | Enable, Active Low | 15V | -15V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-4815DW/C Recom Power | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 10W | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P7 | 2 | - | 88% | 5kV | 75V | 15V | 100mA | 18V | 48V | NO | 333mA | 10W | Enable, Active Low | 15V | -15V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-4815SW/C Recom Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-P5 | 1 | - | 86.5% | 5kV | 75V | 15V | 200mA | 18V | 48V | YES | 200mA | 3W | - | 15V | - | 3W | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RW-053.3S/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 13 Leads | - | 7.7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.26Lx0.57W x 0.40 H 32.0mmx14.5mmx10.2mm | - | - | Active | 1 (Unlimited) | 13 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 2.15W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | - | 68% | 1kV | 9V | 3.3V | 650mA | 4.5V | 5V | NO | 650mA | 3W | - | 3.3V | - | - | 5V | - | SCP | 10.2mm | 32.2mm | - | ROHS3 Compliant | - | ||
![]() REM6-1212D/A/CTRL Recom Power | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 7 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 2 | - | 89% | 5kV | 18V | 12V | 250mA | 9V | - | - | 250mA | 6W | Enable, Active Low | 12V | -12V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-4824SW/C Recom Power | 45 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 10W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-PDMA-P7 | 1 | - | 88.5% | 5kV | 75V | 24V | 416mA | 18V | 48V | NO | 416mA | 10W | Enable, Active Low | 24V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REM3-4815DW/A Recom Power | 45 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | OUTPUT VOLTAGE IS -15 | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P6 | 2 | - | 86% | 5kV | 75V | 15V | 100mA | 18V | 48V | YES | 100mA | 3W | - | 15V | -15V | 3W | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-2415DW/A Recom Power | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | OUTPUT VOLTAGE IS -15 | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P6 | 2 | - | 86% | 5kV | 36V | 15V | 100mA | 9V | 24V | YES | 100mA | 3W | - | 15V | -15V | 3W | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW-1212S/SMD Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 13 Leads | - | 7.7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.26Lx0.57W x 0.40 H 32.0mmx14.5mmx10.2mm | - | - | Active | 1 (Unlimited) | 13 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | - | 79% | 1kV | 18V | 12V | 250mA | 9V | 12V | NO | 250mA | 3W | - | 12V | - | 3W | 12V | - | SCP | 10.2mm | 32.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() REM3-1215S/A Recom Power | 8 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-PDMA-P5 | 1 | - | 87% | 5kV | 18V | 15V | 200mA | 9V | 12V | YES | 200mA | 3W | - | 15V | - | 3W | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | ROHS3 Compliant | Lead Free |