- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RI3-2409S Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RI3 (3W) | 0.45Lx0.30W x 0.40 H 11.4mmx7.6mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 89% | 1kV | 26.4V | 9V | 333mA | 21.6V | 24V | NO | 333mA | 3W | - | 9V | - | - | 2.997W | - | - | - | - | 10.2mm | - | 7.6mm | ROHS3 Compliant | Lead Free | ||
![]() RGZ-0505D Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 6 | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 10mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 3kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 2W | - | 5V | -5V | - | 2W | 5V | Isolated | - | SCP | 7.1mm | 19.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() RE-3.309S Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 1kV | 3.6V | 9V | 111mA | 3V | - | - | 111mA | 1W | - | 9V | - | - | - | 3.3V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S12-1509/P Recom Power | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | - | - | 1 | Not Qualified | 78% | 1kV | 16.5V | 9V | 111mA | 13.5V | 15V | NO | 111mA | 1W | - | 9V | - | - | 1W | 15V | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S12-1512/H Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | - | - | 1 | Not Qualified | 80% | 3kV | 16.5V | 12V | 84mA | 13.5V | 15V | NO | 84mA | 1W | - | 12V | - | - | 1W | 15V | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D-053.3-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 3.3V | 38mA | 4.5V | 5V | NO | 38mA | 250mW | - | 3.3V | -3.3V | -38mA | - | 5V | - | 38mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() RGZ-3.315D/H Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 84% | 4kV | 3.6V | 15V | 66mA | 3V | 3.3V | NO | 66mA | 2W | - | 15V | -15V | - | 2W | 3.3V | - | - | SCP | 7.1mm | 19.9mm | 10mm | ROHS3 Compliant | Lead Free | ||
![]() R2S12-123.3/HP Recom Power | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | 10 | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 70 ~ 75% | 3kV | 13.2V | 3.3V | 606mA | 10.8V | - | - | 606mA | 2W | - | 3.3V | - | - | - | 12V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-0909D Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | - | - | - | - | - | - | - | - | - | 2 | - | 75% | 6kV | 9.9V | 9V | 111mA | 8.1V | - | - | 111mA | 2W | - | 9V | -9V | - | - | 9V | - | - | SCP | 11.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S8-0505/P Recom Power | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | 1.5g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | 2.54mm | 10.7mm | - | - | - | 1 | Not Qualified | 85% | 1kV | 5.5V | 5V | 400mA | 4.5V | - | - | 400mA | 2W | - | 5V | - | - | - | 5V | Isolated | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R12P3.3S/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | - | - | 1 | - | 70 ~ 80% | 6.4kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 12V | Isolated | - | - | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() RSO-2409S/H2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | Not Qualified | 81% | 2kV | 36V | 9V | 111mA | 18V | 24V | NO | 111mA | 1W | Enable, Active Low | 9V | - | - | 1W | 24V | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-0505SR/H1/SMD Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 12g | -40°C~80°C | Tube | ECONOLINE REC3-SR (3W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | L BEND | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-L24 | 1 | Not Qualified | 65% | 1kV | 5.75V | 5V | 600mA | 4.25V | 5V | NO | 600mA | 3W | - | 5V | - | - | 3W | 5V | - | - | SCP | 10.9mm | 32mm | 20.32mm | ROHS3 Compliant | Lead Free | ||
![]() RSO-123.3D Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 2 | Not Qualified | 72% | 1kV | 18V | 3.3V | 150mA | 9V | 12V | NO | 150mA | 1W | Enable, Active Low | 3.3V | -3.3V | - | 1W | 12V | - | - | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S12-1505 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 1kV | 16.5V | 5V | 400mA | 13.5V | - | - | 400mA | 2W | - | 5V | - | - | - | 15V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R2S12-153.3 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 70 ~ 75% | 1kV | 16.5V | 3.3V | 606mA | 13.5V | - | - | 606mA | 2W | - | 3.3V | - | - | - | 15V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415SRW/H2/A/CTRL/X2 Recom Power | 15 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 86% | 2kV | 36V | 15V | - | 18V | - | - | 200mA | 3W | Enable, Active Low | 15V | 15V | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-123.3SRW/H4/A/M Recom Power | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 76% | 4kV | 18V | 3.3V | 900mA | 9V | 12V | NO | 900mA | 3W | - | 3.3V | - | - | 2.97W | 12V | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-2409SRW/H4/A/M/CTRL Recom Power | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 83% | 4kV | 36V | 9V | 330mA | 18V | 24V | NO | 330mA | 3W | Enable, Active Low | 9V | - | - | 2.97W | 24V | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RP15-2415SOFW Recom Power | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD Module, 4 Leads | 4 | 10.5g | -40°C~85°C | Tube | POWERLINE RP15-SOFW (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 15W | UNSPECIFIED | BALL | - | 1 | - | - | - | - | - | 1 | - | 86% | 2.25kV | 36V | 15V | 1A | 9V | 24V | NO | 1A | 15W | - | 15V | - | - | - | 24V | - | - | OCP, OVP, SCP, UVLO | 8.5mm | - | - | ROHS3 Compliant | Lead Free |