- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC3-2415SRW/H2/A/CTRL/X2 Recom Power | 15 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 86% | 2kV | 36V | 15V | - | 18V | - | - | 200mA | 3W | Enable, Active Low | 15V | 15V | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-123.3SRW/H4/A/M Recom Power | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 76% | 4kV | 18V | 3.3V | 900mA | 9V | 12V | NO | 900mA | 3W | - | 3.3V | - | 2.97W | 12V | - | - | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC3-2409SRW/H4/A/M/CTRL Recom Power | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 83% | 4kV | 36V | 9V | 330mA | 18V | 24V | NO | 330mA | 3W | Enable, Active Low | 9V | - | 2.97W | 24V | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RV-1215S Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | - | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 32.35mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 75% | 6kV | - | 15V | 133mA | - | 12V | NO | 132mA | 2W | - | 15V | - | - | 12V | 2W | - | 15V | 13.2V | 10.8V | SCP | 11.4mm | - | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() R2S12-1509/P Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 1kV | 16.5V | 9V | 222mA | 13.5V | - | - | 222mA | 2W | - | 9V | - | - | 15V | - | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S12-2412 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 5 | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | 2W | DUAL | GULL WING | - | - | - | - | - | - | - | 1 | Not Qualified | 85% | 1kV | 26.4V | 12V | 167mA | 21.6V | - | - | 167mA | 2W | - | 12V | - | - | 24V | - | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-4809S/H2/SMD Recom Power | 31 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | - | - | - | - | - | - | - | - | - | 1 | - | - | 2kV | 72V | 9V | 222mA | 36V | - | - | 222mA | 2W | - | 9V | - | - | 48V | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RV-243.3S Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | - | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 75% | 6kV | 26.4V | 3.3V | 600mA | 21.6V | 24V | NO | 600mA | 2W | - | 3.3V | - | 2W | 24V | - | - | - | - | - | SCP | 11.4mm | 32.35mm | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() RV-1215D/R6.4 Recom Power | 15 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 80% | 6.4kV | 13.2V | 15V | 66mA | 10.8V | - | - | 66mA | 2W | - | 15V | -15V | - | 12V | - | - | - | - | - | - | 11.1mm | - | - | ROHS3 Compliant | - | ||
![]() RW-243.3S/SMD Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 13 Leads | - | - | 7.7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.26Lx0.57W x 0.40 H 32.0mmx14.5mmx10.2mm | - | Active | 1 (Unlimited) | 13 | EAR99 | Isolated Module | ITE (Commercial) | - | 2.15W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | - | 75% | 1kV | 36V | 3.3V | 650mA | 18V | 24V | NO | 500mA | 3W | - | 3.3V | - | - | 24V | - | - | - | - | - | SCP | 10.2mm | 32.2mm | - | ROHS3 Compliant | - | ||
![]() RS-483.3D Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 2 | - | 73% | 1kV | 72V | 3.3V | 250mA | 36V | 48V | NO | 250mA | 2W | Enable, Active Low | 3.3V | -3.3V | 1.65W | 48V | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2405DRW/H/B Recom Power | 15 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 12 Leads | NO | 12 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | - | - | DUAL | PIN/PEG | - | 1 | - | 20.3mm | - | - | - | 2 | Not Qualified | 83% | 1.6kV | 36V | 5V | - | 18V | 24V | NO | 300mA | 3W | - | 5V | -5V | 3W | 24V | - | Isolated | - | - | - | SCP | 10.2mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-4809S/H2/B Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | - | - | - | - | - | - | - | - | - | 1 | - | - | 2kV | 72V | 9V | 222mA | 36V | - | - | 222mA | 2W | - | 9V | - | - | 48V | - | - | - | - | - | SCP | 8.5mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2405DRWZ/H2/A/M Recom Power | 61 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 82% | 2kV | 36V | 5V | 500mA | 9V | 24V | NO | 500mA | 5W | - | 5V | -5V | 5W | 24V | - | Isolated | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-2405SRW/H6/A/M/CTRL/X2 Recom Power | 31 | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 79% | 6kV | 36V | 5V | - | 18V | - | - | 600mA | 3W | Enable, Active Low | 5V | 5V | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2405SRW/H2/A/SMD/CTRL Recom Power | 22 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 81% | 2kV | 36V | 5V | 1A | 18V | 24V | NO | 1A | 5W | Enable, Active Low | 5V | - | 5W | 24V | - | - | - | - | - | Remote On/Off, SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415SRW/H2/A/CTRL/X2 Recom Power | 31 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 86% | 2kV | 36V | 15V | - | 18V | - | - | 340mA | 5W | Enable, Active Low | 15V | 15V | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-0512SRW/H/B/SMD Recom Power | 31 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 1.6kV | 9V | 12V | 420mA | 4.5V | 5V | NO | 420mA | 5W | - | 12V | - | 5W | 5V | - | - | - | - | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | - | ||
![]() REC5-4805SRW/H2/A/M/CTRL Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | Not Qualified | 81% | 2kV | 72V | 5V | 1A | 36V | 48V | NO | 1A | 5W | Enable, Active Low | 5V | - | 5W | 48V | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() R1S-1515/H-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 82% | 3kV | 16.5V | 15V | 66mA | 13.5V | 15V | NO | 66mA | 1W | - | 15V | - | 1W | 15V | - | Isolated | - | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - |