- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW2-2415S/SMD Recom Power | 36 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 16-SMD Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.40 H 24.2mmx14.5mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16 | - | 1 | - | 83% | 1kV | 36V | 15V | 134mA | 18V | - | NO | 134mA | 2W | - | 15V | - | - | 2W | 24V | - | - | SCP | 10.2mm | 24.2mm | - | ROHS3 Compliant | - | ||
![]() R0.25D12-0512 Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 12V | 10.4mA | 4.5V | - | - | 10.4mA | 250mW | - | 12V | -12V | -10.4mA | - | 5V | - | 10.4mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RGZ-1505D Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 82% | 3kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 2W | - | 5V | -5V | - | 2W | 15V | - | - | SCP | 7.1mm | 19.9mm | 10mm | ROHS3 Compliant | Lead Free | ||
![]() R0.25S12-1224/H Recom Power | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25S (0.25W) | 0.49Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 60 ~ 70% | 3kV | 13.2V | 24V | 10.4mA | 10.8V | 12V | NO | 10.4mA | 250mW | - | 24V | - | 10.4mA | 0.25W | 12V | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S12-3.305 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | - | - | 1 | Not Qualified | 78% | 1kV | 3.6V | 5V | 200mA | 3V | 12V | NO | 200mA | 1W | - | 5V | - | - | 1W | 3.3V | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() RJZ-1215S/HP Recom Power | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 10mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 85% | 4kV | 13.2V | 15V | 133mA | 10.8V | 12V | NO | 133mA | 2W | - | 15V | - | - | 2W | 12V | Isolated | - | SCP | 7.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP100H-2448SRW/N-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~105°C With Derating | - | POWERLINE RP100-RW (100W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Railway | 100W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 36V | 38.4V | - | 9V | 24V | YES | 2.1A | - | - | 52.8V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() REC5-2405SRWZ/H4/A/CTRL/X2 Recom Power | 19 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 4kV | 36V | 5V | - | 9V | - | - | 1A | 5W | Enable, Active Low | 5V | 5V | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-0509DRW/H4/C/M Recom Power | 19 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 74% | 4kV | - | 9V | 278mA | 4.5V | 5V | NO | 278mA | 5W | - | 9V | -9V | - | 5W | 5V | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.5D12-2412 Recom Power | 8 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.5D (0.5W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 500mW | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 75% | 1kV | 26.4V | 12V | 21mA | 21.6V | - | - | 21mA | 500mW | - | 12V | -12V | - | - | - | - | - | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2409SRW/H4/C/M Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P9 | 1 | Not Qualified | 83% | 4kV | 36V | 9V | 330mA | 18V | 24V | NO | 330mA | 3W | - | 9V | - | - | 2.97W | 24V | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-243.3SRW/H/B/M/SMD Recom Power | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | Not Qualified | 76% | 1.6kV | 36V | 3.3V | 900mA | 18V | 24V | NO | 900mA | 3W | - | 3.3V | - | - | 2.97W | 24V | - | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415SRW/H4/A/X2 Recom Power | 32 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P8 | 1 | - | 86% | 4kV | 36V | 15V | - | 18V | 24V | NO | 200mA | 3W | - | 15V | 15V | - | 3W | - | - | - | SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | - | ||
![]() REC5-4815SRW/H/B/M Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | 86% | 1.6kV | 72V | 15V | 340mA | 36V | 48V | NO | 340mA | 5W | - | 15V | - | - | 5W | 48V | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() RW2-4809D Recom Power | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16/6 | R-XDMA-T6 | 2 | - | 81% | 1kV | 72V | 9V | 111mA | 36V | - | NO | 111mA | 2W | - | 9V | -9V | - | 1W | 48V | - | - | SCP | 14.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P209D/R8 Recom Power | 32 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | - | 87% | 8kV | 5.5V | 9V | 111mA | 4.5V | 5V | NO | 111mA | 2W | - | 9V | -9V | - | 2W | 5V | Isolated | - | - | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P209D/R6.4 Recom Power | 185 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | - | 87% | 6.4kV | 5.5V | 9V | 111mA | 4.5V | 5V | NO | 111mA | 2W | - | 9V | -9V | - | 2W | 5V | Isolated | - | - | 12.5mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-1215SRW/H2/A/CTRL Recom Power | 24 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | NO | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P9 | 1 | Not Qualified | 86% | 2kV | 18V | 15V | - | 9V | 12V | NO | 200mA | 3W | Enable, Active Low | 15V | - | - | 3W | 12V | Isolated | - | Remote On/Off, SCP | 10.2mm | - | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-1209SRW/H/B/M Recom Power | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-MDMA-P8 | 1 | Not Qualified | 83% | 1.6kV | 18V | 9V | 330mA | - | 12V | NO | 330mA | 3W | - | 9V | - | - | 2.97W | 12V | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - | ||
![]() REC5-2415SRW/H2/C Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 86% | 2kV | 36V | 15V | 340mA | 18V | 24V | NO | 340mA | 5W | - | 15V | - | - | 5W | 24V | - | - | SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - |