- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2S12-1512 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 1kV | 16.5V | 12V | 167mA | 13.5V | - | - | 167mA | 2W | - | 12V | - | - | 15V | - | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-243.3D/H2/B Recom Power | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | - | - | - | - | - | - | - | - | - | 2 | - | - | 2kV | 36V | 3.3V | 250mA | 18V | - | - | 250mA | 2W | - | 3.3V | -3.3V | - | 24V | - | - | - | - | - | SCP | 8.5mm | - | - | ROHS3 Compliant | - | ||
![]() R1Z-243.3 Recom Power | 32 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | Not Qualified | 60% | 1kV | 25.2V | 3.3V | 303mA | 22.8V | 24V | NO | 303mA | 1W | - | 3.3V | - | 1W | - | - | - | - | - | - | - | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-0505SRW/H/B/SMD Recom Power | 31 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 18 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 5W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 72% | 1.6kV | 9V | 5V | 1A | 4.5V | 5V | NO | 1A | 5W | - | 5V | - | 5W | 5V | - | Isolated | - | - | - | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | - | ||
![]() REC3-0515DRW/H6/C Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~80°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | ADDITIONAL -15V OUTPUT AVAILABLE | 3W | DUAL | PIN/PEG | - | 1 | - | 32mm | - | - | R-PDMA-P9 | 2 | Not Qualified | 86% | 6kV | - | 15V | 100mA | - | 5V | NO | 100mA | 3W | - | 15V | - | - | 5V | 3W | - | -15V | 9V | 4.5V | SCP | 10.2mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4815SRWZ/H6/A/M/CTRL/X2 Recom Power | 15 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85% | 6kV | 72V | 15V | - | 18V | - | - | 340mA | 5W | Enable, Active Low | 15V | 15V | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2405SOF Recom Power | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD Module, 4 Leads | - | 4 | 10.5g | -40°C~85°C | Tube | POWERLINE RP15-SOF (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 23.9mm | - | - | - | 1 | - | 87% | 2.25kV | 36V | 5V | 3A | 18V | 24V | NO | 3A | 15W | - | 5V | - | - | 24V | - | - | - | - | - | OCP, OVP, SCP | 8.5mm | 27.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() RPA30-243.3SAW/P-HC Recom Power | 15 |
| Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module | NO | - | 21g | -40°C~105°C With Derating | Tube | POWERLINE RPA30-AW (30W) | 1.00Lx1.00W x 0.66 H 25.4mmx25.4mmx16.8mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 30W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 88% | 1.6kV | 36V | 2.97V | - | 9V | 24V | YES | 7.5A | 30W | Enable, Active High | 3.63V | - | 24.75W | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 16.8mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() RV-0924S Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | - | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | yes | Active | 1 (Unlimited) | 14 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | - | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 75% | 6kV | 9.9V | 24V | 83mA | 8.1V | - | - | 83mA | 2W | - | 24V | - | - | 9V | - | - | - | - | - | SCP | 11.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S12-2405 Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 1kV | 26.4V | 5V | 400mA | 21.6V | - | - | 400mA | 2W | - | 5V | - | - | 24V | - | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R2S12-2424 Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.6g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 85% | 1kV | 26.4V | 24V | 83mA | 21.6V | - | - | 83mA | 2W | - | 24V | - | - | 24V | - | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() RW2-2415S Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 83% | 1kV | 36V | 15V | 134mA | 18V | - | NO | 134mA | 2W | - | 15V | - | 2W | 24V | - | - | - | - | - | SCP | 14.5mm | 24.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-243.3D/H3 Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | - | - | - | - | - | - | - | - | - | 2 | - | - | 3kV | 36V | 3.3V | 250mA | 18V | - | - | 250mA | 2W | - | 3.3V | -3.3V | - | 24V | - | - | - | - | - | SCP | 14.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-4805S/H2/B Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 76% | 2kV | 72V | 5V | 400mA | 36V | - | NO | 400mA | 2W | - | 5V | - | 2W | 48V | - | - | - | - | - | SCP | 8.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-4809S/H2 Recom Power | 15 |
| Datasheet | 9 Weeks | SIP | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | - | 81% | 2kV | 72V | 9V | - | 36V | 48V | NO | 222mA | 2W | Enable, Active Low | 9V | - | 2W | 48V | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-4805SRW/H2/C/M/SMD Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | - | ITE (Commercial) | - | - | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | 1 | Not Qualified | 81% | 2kV | 72V | 5V | 1A | 36V | - | - | 1A | 5W | - | 5V | - | - | 48V | - | - | - | - | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2409DRW/H4/C/M Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 84% | 4kV | 36V | 9V | 278mA | 18V | 24V | NO | 278mA | 5W | - | 9V | -9V | 5W | 24V | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC10-2415SRW/H2/A/M/X2 Recom Power | 15 | - | Datasheet | 11 Weeks | - | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 10W | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 86% | 2kV | 36V | 15V | - | 18V | - | - | 667mA | - | Enable, Active High | 15V | 15V | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415SRW/H6/A/M/CTRL/X2 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 86% | 6kV | 36V | 15V | - | 18V | - | - | 200mA | 3W | Enable, Active Low | 15V | 15V | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1212SRW/H6/A/CTRL Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 85% | 6kV | 18V | 12V | 420mA | 9V | 12V | NO | 420mA | 5W | Enable, Active Low | 12V | - | 5W | 12V | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | - |