- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGZ-1515D/P Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 6 | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 10mm | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 84% | 3kV | 16.5V | 15V | 66mA | 13.5V | 15V | NO | 66mA | 2W | - | 15V | -15V | - | 2W | 15V | Isolated | - | SCP | 7.1mm | 19.9mm | - | ROHS3 Compliant | - | ||
![]() R2S8-053.3 Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | 1.5g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | 2W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | - | R-PDSO-G8 | 1 | Not Qualified | 70 ~ 75% | 1kV | 5.5V | 3.3V | 606mA | 4.5V | - | - | 606mA | 2W | - | 3.3V | - | - | - | 5V | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D12-2412 Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | 1.3g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 26.4V | 12V | 10.4mA | 21.6V | - | - | 10.4mA | 250mW | - | 12V | -12V | -10.4mA | - | 24V | - | 10.4mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D10-2412/P Recom Power | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 26.4V | 12V | 10.4mA | 21.6V | - | - | 10.4mA | 250mW | - | 12V | -12V | -10.4mA | - | 24V | - | 10.4mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-0924S Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 5.2kV | 9.9V | 24V | 42mA | 8.1V | 9V | NO | 42mA | 1W | - | 24V | - | - | 1W | 9V | - | - | SCP | 10.2mm | - | 7.05mm | ROHS3 Compliant | Lead Free | ||
![]() RGZ-3.33.3D Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | Not Qualified | 75% | 3kV | 3.6V | 3.3V | 303mA | 3V | 3.3V | NO | 303mA | 2W | - | 3.3V | -3.3V | - | 2W | 3.3V | - | - | SCP | 7.1mm | 19.9mm | 10mm | ROHS3 Compliant | Lead Free | ||
![]() R1S12-0509/H Recom Power | 36 | - | Datasheet | 10 Weeks | - | Surface Mount | 12-SMD Module, 10 Leads | YES | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 1W | - | - | DUAL | GULL WING | 255 | 1 | 2.54mm | 10.7mm | - | 5 | - | - | 1 | Not Qualified | 78% | 3kV | 5.5V | 9V | - | 4.5V | 5V | NO | 111mA | 1W | - | 9V | - | - | 1W | 5V | Isolated | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() R1S12-1215/H Recom Power | 36 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | - | 5 | - | - | 1 | Not Qualified | 82% | 3kV | 13.2V | 15V | 66mA | 10.8V | 12V | NO | 66mA | 1W | - | 15V | - | - | 1W | 12V | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() RJZ-053.3S Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 10mm | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 75% | 3kV | 5.5V | 3.3V | 606mA | 4.5V | 5V | NO | 606mA | 2W | - | 3.3V | - | - | 2W | 5V | Isolated | - | SCP | 7.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RJZ-1212S Recom Power | 43 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 10mm | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 85% | 3kV | 13.2V | 12V | 166mA | 10.8V | 12V | NO | 166mA | 2W | - | 12V | - | - | 2W | 12V | Isolated | - | SCP | 7.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RJZ-1215S Recom Power | 36 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RJZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 10mm | - | NOT SPECIFIED | - | R-XDMA-T6 | 1 | Not Qualified | 85% | 3kV | 13.2V | 15V | 133mA | 10.8V | 12V | NO | 133mA | 2W | - | 15V | - | - | 2W | 12V | Isolated | - | SCP | 7.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D-0509 Recom Power | 43 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 5.5V | 9V | 14mA | 4.5V | 5V | NO | 14mA | 250mW | - | 9V | -9V | -14mA | - | 5V | - | 14mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R0.25D10-1224 Recom Power | 62 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 13.2V | 24V | 5.2mA | 10.8V | - | - | 5.2mA | 250mW | - | 24V | -24V | -5.2mA | - | 12V | - | 5.2mA | SCP | 7mm | - | - | ROHS3 Compliant | - | ||
![]() R0.25D10-1215 Recom Power | 36 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | - | 1.2g | -40°C~100°C | Tube | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | - | - | - | - | - | - | - | R-PDSO-G10 | 2 | Not Qualified | 60 ~ 70% | 1kV | 13.2V | 15V | 8.3mA | 10.8V | - | - | 8.3mA | 250mW | - | 15V | -15V | -8.3mA | - | 12V | - | 8.3mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSD-2412 Recom Power | In Stock | - | Datasheet | - | PCB, Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | - | -40°C~85°C | Tube | ECONOLINE RSD (1W) | 0.60Lx0.32W x 0.29 H 15.2mmx8.2mmx7.3mm | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 8.15mm | unknown | NOT SPECIFIED | - | - | 2 | - | 80% | 1kV | 26.4V | 12V | 42mA | 21.6V | 24V | NO | - | 1W | - | - | -12V | - | 1W | 24V | Isolated | - | SCP | 7.366mm | 14.7mm | 7.9mm | ROHS3 Compliant | - | ||
![]() RP10-1212SA/N-HC Recom Power | 8 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 22.9g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.65 H 25.4mmx25.4mmx16.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 1.6kV | 18V | 10.8V | 830mA | 9V | - | - | 830mA | - | Enable, Active Low | 13.2V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 16.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2412SA/N-HC Recom Power | 15 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 22.9g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.65 H 25.4mmx25.4mmx16.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | - | 1 | - | 91% | 1.6kV | 36V | 10.8V | 830mA | 18V | - | - | 830mA | - | Enable, Active Low | 13.2V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 16.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-1212SA/P-HC Recom Power | 15 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 22.9g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.65 H 25.4mmx25.4mmx16.5mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 1.6kV | 18V | 10.8V | 830mA | 9V | - | - | 830mA | - | Enable, Active High | 13.2V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 16.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2412SAW/P-HC Recom Power | 37 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 22.9g | -40°C~81°C | Tube | POWERLINE RP10-AW (10W) | 1.00Lx1.00W x 0.65 H 25.4mmx25.4mmx16.5mm | e3 | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 90% | 1.6kV | 36V | 10.8V | 830mA | 9V | 24V | YES | 830mA | - | Enable, Active High | 13.2V | - | - | 9.96W | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 16.5mm | 25.4mm | 25.4mm | ROHS3 Compliant | Lead Free | ||
![]() R0.25D-3.305/P-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R0.25D (0.25W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-G6 | 2 | Not Qualified | 60 ~ 70% | 1kV | 3.6V | 5V | 25mA | 3V | 3.3V | NO | 25mA | 250mW | - | 5V | -5V | -25mA | - | 3.3V | - | 25mA | SCP | 7mm | - | - | ROHS3 Compliant | Lead Free |