- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1Z-2412/H-R Recom Power | 32 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.6g | -40°C~70°C | Tape & Reel (TR) | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | R-XDMA-G6 | 1 | - | 60% | 2kV | 25.2V | 12V | 42mA | 22.8V | 24V | NO | 84mA | 1W | - | 12V | - | 42mA | 1W | 24V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() R1Z-2405/HP-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.6g | -40°C~70°C | Tape & Reel (TR) | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | R-XDMA-G6 | 1 | - | 60% | 2kV | 25.2V | 5V | 200mA | 22.8V | 24V | NO | 200mA | 1W | - | 5V | - | 200mA | 1W | 24V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-243.3/HP-R Recom Power | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.6g | -40°C~70°C | Tape & Reel (TR) | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | 660mW | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | R-XDMA-G6 | 1 | - | 60% | 2kV | 25.2V | 3.3V | 200mA | 22.8V | 24V | NO | 303mA | 1W | - | 3.3V | - | 200mA | 1W | 24V | - | SCP | 8.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1209SRW/H2/A/SMD/CTRL-R Recom Power | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 83% | 2kV | 18V | 9V | 556mA | - | - | - | 556mA | 5W | Enable, Active Low | 9V | - | - | - | 12V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-1212DRW/H4/A/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 85% | 4kV | 18V | 12V | 125mA | 9V | 12V | NO | 125mA | 3W | - | 12V | -12V | - | 3W | 12V | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-1215DRW/H4/C/SMD-R Recom Power | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 86% | 4kV | 18V | 15V | 100mA | 9V | 12V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 12V | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212DRW/H2/A/M/SMD/CTRL-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | - | - | - | - | R-MDSO-G18 | 2 | Not Qualified | 85% | 2kV | 18V | 12V | 125mA | 9V | - | - | 125mA | 3W | Enable, Active Low | 12V | -12V | - | - | 12V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-1205SRW/H2/A/SMD/CTRL-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 81% | 2kV | 18V | 5V | 1A | 9V | - | - | 1A | 5W | Enable, Active Low | 5V | - | - | - | 12V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-1215DRW/H4/A/SMD-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 86% | 4kV | 18V | 15V | 100mA | 9V | 12V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 12V | - | SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - | ||
![]() REC3-4815DRW/H/B/M/SMD-R Recom Power | 32 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-MDMA-G18 | 2 | Not Qualified | 86% | 1.6kV | 72V | 15V | 100mA | 36V | 48V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 48V | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-0505DRW/H/B/M/SMD-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~80°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-MDMA-G18 | 2 | Not Qualified | 83% | 1.6kV | 9V | 5V | 300mA | 4.5V | 5V | NO | 300mA | 3W | - | 5V | -5V | - | 3W | 5V | - | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | - | ||
![]() REC5-1205SRW/H/B/M/SMD-R Recom Power | 24 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 81% | 1.6kV | 18V | 5V | 1A | 9V | - | - | 1A | 5W | - | 5V | - | - | - | 12V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4812SRW/H6/C/SMD-R Recom Power | 24 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 85% | 6kV | 72V | 12V | 250mA | 36V | 48V | NO | 250mA | 3W | - | 12V | - | - | 3W | 48V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4812SRW/H6/A/SMD/CTRL-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 85% | 6kV | 72V | 12V | 250mA | 36V | 48V | NO | 250mA | 3W | Enable, Active Low | 12V | - | - | 3W | 48V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-1212SR/H1/SMD-R Recom Power | 22 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 18 | 12g | -40°C~80°C | Tape & Reel (TR) | ECONOLINE REC3-SR (3W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | L BEND | NOT SPECIFIED | 1 | 2.54mm | 20.32mm | NOT SPECIFIED | R-PDMA-L24 | 1 | Not Qualified | 65% | 1kV | 13.2V | 12V | 250mA | 10.8V | 12V | NO | 250mA | 3W | - | 12V | - | - | 3W | 12V | Isolated | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-2415SR/H1/SMD-R Recom Power | 22 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 12g | -40°C~80°C | Tape & Reel (TR) | ECONOLINE REC3-SR (3W) | 1.26Lx0.80W x 0.44 H 32.0mmx20.3mmx11.2mm | yes | Active | 1 (Unlimited) | 24 | EAR99 | Isolated Module | ITE (Commercial) | 3W | DUAL | L BEND | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | R-PDMA-L24 | 1 | Not Qualified | 65% | 1kV | 26.4V | 15V | 200mA | 21.6V | 24V | NO | 200mA | 3W | - | 15V | - | - | 3W | 24V | - | SCP | 10.9mm | 32mm | 20.32mm | ROHS3 Compliant | - | ||
![]() REC5-2412DRWZ/H2/A/M/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 17 | - | Isolated Module | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | 2 | Not Qualified | 83% | 2kV | 36V | 12V | 210mA | 9V | - | - | 210mA | 5W | - | 12V | -12V | - | - | 24V | - | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1209SRW/H4/A/SMD/CTRL-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial), Medical | 5W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 83% | 4kV | 18V | 9V | 556mA | - | - | - | 556mA | 5W | Enable, Active Low | 9V | - | - | - | 12V | - | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212DRW/H6/A/SMD/CTRL-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 85% | 6kV | 18V | 12V | 125mA | 9V | 12V | NO | 125mA | 3W | Enable, Active Low | 12V | -12V | - | 3W | 12V | - | Remote On/Off, SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815DRW/H4/A/SMD/CTRL-R Recom Power | 31 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G18 | 2 | Not Qualified | 86% | 4kV | 72V | 15V | 100mA | 36V | 48V | NO | 100mA | 3W | Enable, Active Low | 15V | -15V | - | 3W | 48V | - | Remote On/Off, SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | - |