- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Nominal Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP08-2405SAW Recom Power | 156 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 18g | -40°C~78°C | Tube | POWERLINE RP08-W (8W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Railway | - | 8W | 8W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 87% | 1.6kV | 36V | 5V | 1.6A | - | 24V | NO | 1.6A | 8W | Enable, Active High | 5V | - | 1.6A | - | 24V | 8W | Isolated | 5V | - | 40V | 9V | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC10-2405SRW/H3/A/M Recom Power | 30 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | R-MDIP-T9 | 1 | Not Qualified | 87% | 3kV | 36V | 5V | 2A | 18V | - | - | 2A | 10W | Enable, Active High | 5V | - | - | - | 24V | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() RP20-4812SFW Recom Power | 54 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 27g | -40°C~63°C | Tube | POWERLINE RP20-FW (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 20W | DUAL | PIN/PEG | - | 1 | - | 10.2mm | - | - | - | 1 | Not Qualified | 85% | 1.6kV | - | 12V | 1.67A | - | 48V | YES | 1.67A | 20W | Enable, Active High | 13.2V | - | - | - | 48V | 20W | - | 12V | - | 75V | 18V | - | OCP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RM-0509S/HP Recom Power | 42 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RM (0.25W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 250mW | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 72% | 2kV | 5.5V | 9V | 28mA | 4.5V | 15V | NO | 28mA | 250mW | - | 9V | - | - | 0.25W | 5V | - | Isolated | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN-0909S Recom Power | 69 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 4 Leads | - | 1.9g | -40°C~85°C | Tube | ECONOLINE RN (1.25W) | 0.50Lx0.40W x 0.30 H 12.8mmx10.1mmx7.6mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | - | 1.25W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | R-PDIP-T4 | 1 | Not Qualified | 80% | 1kV | 9.9V | 9V | 140mA | 8.1V | - | - | 140mA | 1.25W | - | 9V | - | - | - | 9V | - | - | - | - | - | - | - | SCP | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-0515D/HP Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 84% | 2kV | 5.5V | 15V | 33mA | 4.5V | 5V | NO | 33mA | 1W | - | 15V | -15V | - | - | 5V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-1212DRW/R10/A Recom Power | 144 | - | Datasheet | 11 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 7 Leads | 6 | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 6W | 6W | DUAL | - | NOT SPECIFIED | 1 | - | 32mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 83% | 10kV | - | 12V | 250mA | - | 12V | NO | 250mA | 6W | - | 12V | - | 250mA | - | 12V | 6W | Isolated | -12V | 250mA | 18V | 9V | - | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS3-1209D Recom Power | 147 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 81% | 1kV | 18V | 9V | 167mA | - | 12V | NO | 167mA | 3W | Enable, Active Low | 9V | -9V | - | 3W | 12V | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-053.3S Recom Power | 67 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 69% | 1kV | 9V | 3.3V | 500mA | 4.5V | 5V | NO | 500mA | 2W | Enable, Active Low | 3.3V | - | 500mA | - | 5V | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R15P12S Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/4 | - | 1 | - | 75% | 6.4kV | 16.5V | 12V | 84mA | 13.5V | 15V | NO | 84mA | 1W | - | 12V | - | - | 1W | 15V | - | Isolated | - | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-125.1S/H2/M Recom Power | 55 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 27g | -40°C~71°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 15W | - | - | - | - | - | 10.2mm | - | - | - | 1 | - | 87% | 2kV | 18V | 5.1V | 3A | 9V | - | - | 3A | 15W | Enable, Active High | 5.1V | - | 3A | - | 12V | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RBM-1212D Recom Power | 520 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 6-SIP Module, 5 Leads | 5 | 1.3g | -40°C~85°C | Tube | ECONOLINE RBM (1W) | 0.65Lx0.24W x 0.30 H 16.5mmx6.0mmx7.7mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | 1W | 1W | SINGLE | PIN/PEG | - | 1 | - | 16.55mm | - | - | - | 2 | Not Qualified | 82% | 3kV | - | 12V | 41mA | - | 12V | NO | 41mA | 1W | - | 12V | - | 41mA | - | 12V | 1W | Isolated | -12V | 41mA | 13.2V | 10.8V | - | SCP | 7.7mm | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RS3-0509S Recom Power | 106 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | SEATED HGT CALCULATED | 3W | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 80% | 1kV | - | 9V | 333mA | - | 5V | NO | 333mA | 3W | Enable, Active Low | 9V | - | 333mA | - | 5V | 3W | Isolated | 9V | - | 9V | 4.5V | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R15P215S Recom Power | 214 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 6.4kV | 16.5V | 15V | 132mA | 13.5V | 15V | NO | 132mA | 2W | - | 15V | - | - | 2W | 15V | - | - | - | - | - | - | - | - | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-2412S/P Recom Power | 96 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | - | 87% | 3kV | 26.4V | 12V | 168mA | 21.6V | 24V | NO | 168mA | 2W | - | 12V | - | - | 2W | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-0905S Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 72% | 5.2kV | 9.9V | 5V | 200mA | 8.1V | 9V | NO | 200mA | 1W | - | 5V | - | - | 1W | 9V | - | - | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-2415D/H2 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | Not Qualified | 80% | 2kV | 36V | 15V | 34mA | 18V | 24V | NO | 34mA | 1W | Enable, Active Low | 15V | -15V | - | 1W | 24V | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW-4809D Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 7.7g | -40°C~85°C | Tube | ECONOLINE RW-D (3W) | 1.26Lx0.69W x 0.28 H 32.0mmx17.5mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | DUAL | - | - | 1 | - | - | - | - | - | 2 | - | 82% | 3kV | - | 9V | 167mA | - | - | NO | 167mA | 3W | - | 9V | -9V | 167mA | - | 48V | 3W | - | - | 167mA | 72V | 36V | - | SCP | 7mm | - | 17.5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RM-0505S/E Recom Power | In Stock | - | Datasheet | 9 Weeks | - | - | SIP | - | 1.4g | -40°C~100°C | Tube | ECONOLINE RM/E (0.25W) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 250mW | - | - | NOT SPECIFIED | - | - | 11.5mm | NOT SPECIFIED | - | - | 1 | - | 82% | 1kV | - | 5V | 50mA | - | - | - | 50mA | 250mW | - | 5V | - | 50mA | - | - | 250mW | Isolated | - | - | 5.5V | 4.5V | 5V | SCP | 10mm | 11.5mm | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RI3-1505S/H2 Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RI3 (3W) | 0.45Lx0.30W x 0.40 H 11.4mmx7.6mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 85% | 2kV | 16.5V | 5V | 600mA | 13.5V | 15V | NO | 600mA | 3W | - | 5V | - | - | 3W | - | - | - | - | - | - | - | - | - | 10.2mm | - | 7.6mm | - | ROHS3 Compliant | Lead Free |