- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Total Power Output-Max | Nominal Input Voltage | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC5-2412DRW/H2/A/SMD-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 17 | - | Isolated Module | ITE (Commercial) | - | 5W | - | - | - | - | - | 2 | Not Qualified | 85% | 2kV | 36V | 12V | 210mA | 18V | - | - | 210mA | 5W | - | 12V | -12V | - | 24V | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-4812SRW/H2/C/M/SMD-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | 2.54mm | - | 1 | Not Qualified | 85% | 2kV | 72V | 12V | 420mA | 36V | - | - | 420mA | 5W | - | 12V | - | - | 48V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412DRW/H2/C/SMD-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 17 | - | Isolated Module | ITE (Commercial) | - | 5W | - | - | - | - | - | 2 | Not Qualified | 85% | 2kV | 36V | 12V | 210mA | 18V | - | - | 210mA | 5W | - | 12V | -12V | - | 24V | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-1205DRW/H6/C/SMD-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | - | - | R-PDSO-G18 | 2 | Not Qualified | 81% | 6kV | 18V | 5V | 500mA | 9V | - | - | 500mA | 5W | - | 5V | -5V | - | 12V | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-1209DRW/H6/A/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 17 | - | Isolated Module | ITE (Commercial), Medical | - | 5W | - | - | - | - | - | 2 | Not Qualified | 84% | 6kV | 18V | 9V | 278mA | - | - | - | 278mA | 5W | - | 9V | -9V | - | 12V | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-4815SRW/H2/A/M/SMD-R Recom Power | 31 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | GULL WING | 1 | 2.54mm | - | 1 | Not Qualified | 86% | 2kV | 72V | 15V | 200mA | 36V | 48V | NO | 200mA | 3W | - | 15V | - | 3W | 48V | SCP | 10.9mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1205SRW/H6/A/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | GULL WING | 1 | 2.54mm | - | 1 | Not Qualified | 79% | 6kV | 18V | 5V | 600mA | 9V | 12V | NO | 600mA | 3W | - | 5V | - | 3W | 12V | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-1209SRW/H6/A/SMD-R Recom Power | 22 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | GULL WING | 1 | 2.54mm | - | 1 | Not Qualified | 83% | 6kV | 18V | 9V | 330mA | - | 12V | NO | 330mA | 3W | - | 9V | - | 2.97W | 12V | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC3-1215SRW/H6/C/SMD-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | GULL WING | 1 | 2.54mm | - | 1 | Not Qualified | 86% | 6kV | 18V | 15V | 200mA | 9V | 12V | NO | 200mA | 3W | - | 15V | - | 3W | 12V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212DRW/H2/A/SMD/CTRL-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | GULL WING | 1 | - | R-PDMA-G18 | 2 | Not Qualified | 85% | 2kV | 18V | 12V | 125mA | 9V | 12V | NO | 125mA | 3W | Enable, Active Low | 12V | -12V | 3W | 12V | Remote On/Off, SCP | 10.9mm | 31.8mm | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212DRW/H/B/M/SMD-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-DRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | ITE (Commercial) | - | 3W | DUAL | GULL WING | 1 | - | R-MDMA-G18 | 2 | Not Qualified | 85% | 1.6kV | 18V | 12V | 125mA | 9V | 12V | NO | 125mA | 3W | - | 12V | -12V | 3W | 12V | SCP | 10.9mm | - | 19.9mm | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412SRW/H/B/SMD-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | 2.54mm | - | 1 | Not Qualified | 85% | 1.6kV | 36V | 12V | 420mA | 18V | - | - | 420mA | 5W | - | 12V | - | - | 24V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1209SRW/H/B/SMD-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 5W | DUAL | GULL WING | - | 2.54mm | - | 1 | Not Qualified | 83% | 1.6kV | 18V | 9V | 556mA | - | - | - | 556mA | 5W | - | 9V | - | - | 12V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815SRW/H2/A/M/SMD/CTRL-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~85°C | Tape & Reel (TR) | ECONOLINE REC3-SRW (3W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial) | - | 3W | DUAL | GULL WING | - | 2.54mm | - | 1 | Not Qualified | 86% | 2kV | 72V | 15V | 200mA | 36V | - | - | 200mA | 3W | Enable, Active Low | 15V | - | - | 48V | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC7.5-2415DRW/H1/A/M/SMD-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 16g | -40°C~71°C | Tape & Reel (TR) | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Medical | 8W | 8W | - | - | - | - | - | 2 | - | 86% | 1kV | 36V | 15V | 250mA | 18V | - | - | 250mA | 7.5W | - | 15V | -15V | - | 24V | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC7.5-2415DRW/H2/A/M/SMD-R Recom Power | 22 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 16g | -40°C~71°C | Tape & Reel (TR) | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Medical | 8W | 8W | - | - | - | - | - | 2 | - | 86% | 2kV | 36V | 15V | 250mA | 18V | - | - | 250mA | 7.5W | - | 15V | -15V | - | 24V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC7.5-2412DRW/H2/A/M/SMD-R Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 16g | -40°C~71°C | Tape & Reel (TR) | ECONOLINE REC7.5 (7.5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial), Medical | 8W | 8W | - | - | - | - | - | 2 | - | 85% | 2kV | 36V | 12V | 312mA | 18V | - | - | 312mA | 7.5W | - | 12V | -12V | - | 24V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1209DRW/H4/C/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | - | - | R-PDSO-G18 | 2 | Not Qualified | 84% | 4kV | 18V | 9V | 278mA | - | - | - | 278mA | 5W | - | 9V | -9V | - | 12V | SCP | 10.9mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-1212DRW/H4/A/SMD-R Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 17 | - | Isolated Module | ITE (Commercial), Medical | - | 5W | - | - | - | - | - | 2 | Not Qualified | 85% | 4kV | 18V | 12V | 210mA | 9V | - | - | 210mA | 5W | - | 12V | -12V | - | 12V | SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1212DRW/H4/A/SMD/CTRL-R Recom Power | 31 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 13g | -40°C~75°C | Tape & Reel (TR) | ECONOLINE REC5 (5W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | Active | 1 (Unlimited) | 18 | - | Isolated Module | ITE (Commercial), Medical | - | 5W | DUAL | GULL WING | - | - | R-PDSO-G18 | 2 | Not Qualified | 85% | 4kV | 18V | 12V | 210mA | 9V | - | - | 210mA | 5W | Enable, Active Low | 12V | -12V | - | 12V | Remote On/Off, SCP | 10.9mm | - | - | ROHS3 Compliant | Lead Free |