- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-78HB6.5-0.5L Recom Power | 164 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole, Right Angle | 3-SIP Module | - | 4g | -40°C~85°C | Tube | INNOLINE R-78HB | 0.69Lx0.45W x 0.33 H 17.5mmx11.5mmx8.5mm | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | - | - | 3.25W | SINGLE | - | - | 1 | 2.54mm | 11.5mm | - | - | R-PSMA-T3 | 1 | Not Qualified | 91% | - | - | 6.5V | 500mA | - | 48V | NO | 500mA | 3.25W | - | 6.5V | - | - | - | - | 48V | 3.25W | - | 6.5V | 1.6kV | - | 72V | 9V | OTP, SCP | 17.5mm | 8.5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC20-245.1SZ Recom Power | 47 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 27g | -40°C~100°C | Tube | ECONOLINE REC20-Z (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 90% | 1.6kV | 36V | 4.59V | 4A | - | 24V | YES | 4A | 20W | Enable, Active High | 5.61V | - | - | 4A | - | - | 20W | - | - | - | - | 36V | 9V | Remote On/Off, OVP, SCP, UVLO | 10.2mm | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RO-1209S/HP Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 2kV | 13.2V | 9V | 111mA | 10.8V | 12V | NO | 111mA | 1W | - | 9V | - | - | - | 1W | 12V | - | - | - | - | - | - | - | SCP | 10mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RPA100H-11012SRUW/P Recom Power | 5 | - | Datasheet | 22 Weeks | - | Through Hole | 10-DIP Module | - | 125g | -40°C~97°C With Derating | Tube | RPA100H (100W) | 2.48Lx2.39W x 0.51 H 63.1mmx60.6mmx13.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Railway | 100W | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 90% | 4.2kV | 137.5V | 9.6V | - | 16.8V | - | - | 8.5A | 100W | Enable, Active High | 13.2V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 13mm | - | - | ROHS3 Compliant | - | ||
![]() RW2-2405S/H3/B Recom Power | 26 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 12.55mm | NOT SPECIFIED | - | - | 1 | - | 78% | 3kV | 36V | 5V | 400mA | 18V | - | NO | 400mA | 2W | - | 5V | - | - | - | 2W | 24V | - | Isolated | - | - | - | - | - | SCP | 8.5mm | - | - | ROHS3 Compliant | - | ||
![]() R15P15D/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | - | 1 | - | 9.8mm | - | - | - | 2 | - | 83% | 6.4kV | 16.5V | 15V | 33mA | 13.5V | 15V | NO | 33mA | 1W | - | 15V | -15V | - | - | 1W | 15V | - | Isolated | - | - | - | - | - | - | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-1505 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | 6 | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 10.7mm | 30 | - | - | 1 | - | 60% | 1kV | 15.75V | 5V | 200mA | 14.25V | 15V | NO | 200mA | 1W | - | 5V | - | - | 200mA | 1W | 15V | - | Isolated | - | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() RE-3.33.3S Recom Power | 74 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | - | - | - | - | - | 6mm | - | - | - | 1 | - | 75% | 1kV | 3.6V | 3.3V | 303mA | 3V | - | - | 303mA | 1W | - | 3.3V | - | - | - | - | 3.3V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2415DAW/N Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 16.5g | -40°C~81°C | Tube | POWERLINE RP10-AW (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-PDMA-P6 | 2 | - | 89% | 1.6kV | 36V | 15V | 333mA | 9V | 24V | NO | 333mA | 10W | Enable, Active Low | 15V | -15V | - | - | 9.99W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-545.0DA Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 20W | - | - | - | - | - | - | - | - | - | 1 | - | 95% | - | 18V | 3V | 4A | 6.5V | - | - | 4A | - | Enable, Active High | 5.5V | - | - | - | - | 12V | - | - | - | 1.6kV | - | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | ROHS3 Compliant | - | ||
![]() REC5-2415DRW/H/B Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | 12 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 86% | 1.6kV | 36V | 15V | 170mA | 18V | 24V | NO | 170mA | 5W | - | 15V | -15V | - | - | 5W | 24V | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1SE-0505/H2-R Recom Power | 3115 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1SE-H2 (1W) | 0.50Lx0.42W x 0.26 H 12.8mmx10.7mmx6.7mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 12.75mm | NOT SPECIFIED | - | R-PDMA-G5 | 1 | - | 75% | 2kV | 5.5V | 5V | 200mA | - | 5V | NO | 200mA | 1W | - | 5V | - | - | 200mA | - | - | 1W | - | - | - | - | 5.5V | 4.5V | - | 6.7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R15P15S/X2/R8 Recom Power | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 83% | 8kV | 16.5V | 15V | 66mA | 13.5V | 15V | NO | 66mA | 1W | - | 15V | - | - | - | 1W | 15V | - | Isolated | - | - | - | - | - | - | 12.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3A-0505SW/H2/X1 Recom Power | 138 | - | Datasheet | 10 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~100°C With Derating | Tube | REC3A (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 76% | 2kV | 9V | 5V | - | 4.5V | - | - | 600mA | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | SCP, UVLO | 10.2mm | - | - | ROHS3 Compliant | - | ||
![]() R1SE-0512/H2-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1SE-H2 (1W) | 0.50Lx0.42W x 0.26 H 12.8mmx10.7mmx6.7mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | 12.75mm | NOT SPECIFIED | - | R-PDMA-G5 | 1 | - | 76% | 2kV | 5.5V | 12V | 84mA | - | 5V | NO | 84mA | 1W | - | 12V | - | - | 84mA | - | - | 1W | - | - | - | - | 5.5V | 4.5V | - | 6.7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1S-1212 Recom Power | 244 |
| Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | DUAL | GULL WING | 255 | 1 | - | 12.75mm | 5 | 8/5 | - | 1 | Not Qualified | 80% | 1kV | - | 12V | 84mA | - | 12V | NO | 84mA | 1W | - | 12V | - | - | 84mA | - | 12V | 1W | Isolated | 12V | - | - | 13.2V | 10.8V | - | 6.7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R15-150B Recom Power | 263 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module | 12 | 12g | -40°C~85°C With Derating | Tube | INNOLINE Rxx-B (5W) | 1.25Lx0.80W x 0.37 H 31.8mmx20.3mmx9.4mm | - | - | Active | 1 (Unlimited) | 12 | EAR99 | High Voltage - Isolated Module | - | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 31.8mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 3kV | - | 92V | 50mA | - | 15V | YES | 50mA | 5W | - | 200V | - | VOLTAGE-MODE | 50mA | - | 15V | 5W | Isolated | 150V | - | - | 17V | 14V | SCP | 9.4mm | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ROM-1205S Recom Power | 63 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | 4 | 1g | -40°C~85°C | Tube | ECONOLINE ROM (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.7mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 78% | 3kV | - | 5V | 200mA | - | 12V | NO | 200mA | 1W | - | 5V | - | - | 200mA | - | 12V | 1W | Isolated | 5V | - | - | 13.2V | 10.8V | SCP | 7.7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-555.0PA Recom Power | 150 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 25W | - | - | - | - | - | - | - | - | - | 1 | - | 94% | - | 18V | 5.5V | 5A | 7V | - | - | 5A | - | Enable, Active High | 5.5V | - | - | - | - | 12V | - | Isolated | - | 2kV | - | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P212D Recom Power | 495 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 75% | 6.4kV | - | 12V | 85mA | - | 12V | NO | 85mA | 2W | - | 12V | -12V | - | 85mA | - | 12V | 2W | Isolated | - | - | 85mA | 13.2V | 10.8V | - | 12.5mm | - | No SVHC | ROHS3 Compliant | Lead Free |