- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-625.0D Recom Power | 76 | - | Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-6xxx | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | - | 10W | SINGLE | - | - | 1 | 2.54mm | 15mm | - | - | - | 1 | - | 90% | - | 32V | 1.8V | 2A | 9V | - | YES | 2A | - | Enable, Active High | 9V | - | - | - | 24V | - | Non-Isolated | - | 8kV | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-522.5PA Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | - | 5W | - | - | - | - | - | - | - | - | - | 1 | - | 91% | - | 18V | 1.6V | 2A | 4.5V | - | - | 2A | - | Enable, Active High | 5.5V | - | - | - | 12V | - | - | - | 3kV | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-1509S Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 80% | 1kV | 16.5V | 9V | 111mA | 13.5V | 15V | NO | 111mA | 1W | - | 9V | - | - | 1W | 15V | - | Isolated | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-541.8PA Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | - | 7.2W | - | - | - | - | - | - | - | - | - | 1 | - | 87% | - | 18V | 1.1V | 4A | 4.5V | - | - | 4A | - | Enable, Active High | 4.5V | - | - | - | 12V | - | - | - | 1kV | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-2415SRWZ/H2/A/M/SMD Recom Power | 13 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | - | 18 | 18g | -40°C~65°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | 10W | - | - | NOT SPECIFIED | - | - | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 2kV | 36V | 15V | 667mA | 9V | - | - | 667mA | 10W | Enable, Active High | 15V | - | - | - | 24V | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP | 11.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-2415S/H Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 84% | 2kV | 26.4V | 15V | 66mA | 21.6V | 24V | NO | 66mA | 1W | - | 15V | - | - | 1W | 24V | - | - | - | - | - | - | SCP | 10mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() ROL-1215S Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE ROL (0.5W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | 500mW | SINGLE | - | - | - | 2.54mm | 6mm | - | - | - | 1 | Not Qualified | 87% | 1kV | 13.2V | 15V | 33mA | 10.8V | - | - | 33mA | 500mW | - | 15V | - | - | - | 12V | - | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RB-1505S/HP Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 78% | 2kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 1W | - | 5V | - | - | 1W | 15V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-123.3-R Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 8/5 | - | 1 | Not Qualified | 75% | 1kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() RSO-2409S Recom Power | 12 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | Not Qualified | 81% | 1kV | 36V | 9V | 111mA | 18V | 24V | NO | 111mA | 1W | Enable, Active Low | 9V | - | - | 1W | 24V | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ3-2412S Recom Power | 50 | - | Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 2.8g | -40°C~90°C | - | RKZ3 (3W) | 0.77Lx0.30W x 0.48 H 19.6mmx7.5mmx12.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 90% | 3kV | 26.4V | 12V | - | 21.6V | 24V | NO | 250mA | 3W | - | 12V | - | - | 3W | - | - | - | - | - | - | - | - | 12.2mm | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() RP15-1205SF Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 5 | 27g | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | - | 1 | Not Qualified | 82% | 1.6kV | - | 5V | 3A | - | 12V | NO | 3A | 15W | - | 5V | - | 3A | - | 12V | 15W | Isolated | 5V | - | 18V | 9V | OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP20-1205SF-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 37.9g | -40°C~85°C | Tube | POWERLINE RP20-F (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | 6 | - | 1 | Not Qualified | 87% | 1.6kV | 18V | 4.5V | 4A | 9V | 12V | YES | 4A | 20W | Enable, Active High | 5.5V | - | - | - | 12V | - | Isolated | - | - | - | - | OCP, OVP, SCP, UVLO | 16.8mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-1215 Recom Power | 41 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | SEATED HGT CALCULATED | 2W | 2W | DUAL | FLAT | - | 1 | - | 12.75mm | - | - | - | 1 | Not Qualified | 85% | 1kV | 13.2V | 15V | 133mA | - | 12V | NO | 133mA | 2W | - | 15V | - | - | - | 12V | 2W | Isolated | 15V | - | 12V | 10.8V | SCP | 8.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R15P205S/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | R-PSMA-P5 | 1 | - | 84% | 6.4kV | 16.5V | 5V | 400mA | 13.5V | 15V | NO | 400mA | 2W | - | 5V | - | - | 2W | 15V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-0515S/P Recom Power | 90 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 11.5mm | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 84% | 1kV | 5.5V | 15V | 66mA | - | 5V | NO | 66mA | 1W | - | 15V | - | 66mA | - | 5V | 1W | - | 15V | - | 5.5V | 4.5V | SCP | 10mm | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RI-2415S Recom Power | 237 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RI (2W) | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 2W | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 85% | 1kV | - | 15V | 133mA | - | 24V | NO | 133mA | 2W | - | 15V | - | 133mA | - | 24V | 2W | Isolated | 15V | - | 26.4V | 21.6V | SCP | 10.2mm | - | 7.55mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-0512S/H Recom Power | 13 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-XSMA-P5 | 1 | Not Qualified | 80% | 2kV | 5.5V | 12V | 84mA | 4.5V | 5V | NO | 84mA | 1W | - | 12V | - | - | 1W | 5V | - | - | - | - | - | - | SCP | 10.2mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() R24P15D/P/R8 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-P5 | 2 | Not Qualified | 83% | 8kV | 26.4V | 15V | 33mA | 21.6V | 24V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 24V | - | - | - | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RNM-053.3S/P Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | 1W | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | 75% | 1kV | 5.5V | 3.3V | 303mA | 4.5V | - | - | 303mA | 1W | - | 3.3V | - | - | - | 5V | - | - | - | - | - | - | SCP | 6.8mm | - | - | - | ROHS3 Compliant | Lead Free |