- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-746.5D Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-7xxx | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 26W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.1mm | NOT SPECIFIED | 12 | - | 1 | Not Qualified | 96% | - | 28V | 6.5V | 4A | 8.5V | - | YES | 4A | - | Enable, Active High | 7.5V | - | - | - | 24V | - | - | Non-Isolated | - | 4kV | - | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-78B2.5-2.0 Recom Power | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 3-SIP Module | NO | - | 4g | -40°C~70°C | Tube | INNOLINE R-78B-2.0 | 0.45Lx0.33W x 0.69 H 11.5mmx8.5mmx17.5mm | e3 | yes | Active | 1 (Unlimited) | 3 | - | Linear Regulator Replacement | Tin (Sn) | ITE (Commercial) | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 92% | - | 32V | 2.5V | - | 4.75V | 24V | NO | 2A | 5W | - | 2.5V | - | - | 5W | - | - | - | - | - | - | - | - | - | OTP, SCP | 17.5mm | - | 8.5mm | - | ROHS3 Compliant | - | ||
![]() RNM-0512S Recom Power | 113 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 4 | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | - | - | - | - | - | 8.3mm | - | - | - | 1 | Not Qualified | 78% | 1kV | 5.5V | 12V | 83mA | 4.5V | - | - | 83mA | 1W | - | 12V | - | 83mA | - | 5V | - | 1W | Isolated | 12V | - | - | 5V | - | SCP | 6.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRW/H4/A Recom Power | 93 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 86% | 4kV | 36V | 15V | 100mA | 18V | 24V | NO | 100mA | 3W | - | 15V | -15V | 100mA | 3W | 24V | - | - | Isolated | - | - | -100mA | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-2409DZ Recom Power | 59 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | - | 80% | 1kV | 36V | 9V | 111mA | - | 24V | NO | 111mA | 2W | Enable, Active Low | 9V | -9V | - | 2W | 24V | - | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D-0512 Recom Power | 53 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | - | 1 | - | 10.7mm | 30; 5 | - | - | 2 | Not Qualified | 83% | 1kV | - | 12V | 83mA | - | 5V | NO | 83mA | 2W | - | 12V | -12V | 83mA | - | 5V | - | 2W | Isolated | - | - | 83mA | 5.5V | 4.5V | SCP | 8.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1S-1209/HP-R Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 8/5 | - | 1 | Not Qualified | 78% | 3kV | 13.2V | 9V | 111mA | 10.8V | 12V | NO | 111mA | 1W | - | 9V | - | - | 1W | 12V | - | - | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-2412SZ/H2/M Recom Power | 48 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~65°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 15W | - | - | - | - | - | 10.2mm | - | - | - | 1 | - | 86% | 2kV | 36V | 12V | 1.25A | 9V | - | - | 1.25A | 15W | Enable, Active High | 12V | - | 1.25A | - | 24V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R12P215S Recom Power | 49 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.5mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 80% | 6.4kV | - | 15V | 132mA | - | 12V | NO | 132mA | 2W | - | 15V | - | 132mA | - | 12V | - | 2W | Isolated | 15V | - | - | 13.2V | 10.8V | - | 12.5mm | - | 9.8mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-543.3PA Recom Power | 51 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 12-SIP Module | - | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 13.2W | - | - | - | - | - | 32.2mm | - | - | - | 1 | - | 93% | - | - | 5.5V | 4A | 4.5V | - | - | 4A | 13.2W | Enable, Active High | 5.5V | - | - | - | 12V | 1.6V | 22W | - | 3.3V | 1kV | - | 18V | 4.5V | Remote On/Off, OCP, SCP | 15mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1S-1209/HP Recom Power | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8/5 | R-XDMA-G5 | 1 | Not Qualified | 78% | 3kV | 13.2V | 9V | 111mA | 10.8V | 12V | NO | 111mA | 1W | - | 9V | - | - | 1W | 12V | - | - | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D-1205-R Recom Power | 266 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 78% | 1kV | 13.2V | 5V | 100mA | 10.8V | 12V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 12V | - | - | Isolated | - | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-1205 Recom Power | 67 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 8.7mm | 30 | - | R-XDMA-G6 | 1 | - | 60% | 1kV | 12.6V | 5V | 200mA | 11.4V | 12V | NO | 200mA | 1W | - | 5V | - | 200mA | 1W | 12V | - | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-053.3/P Recom Power | 166 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 75% | 1kV | 5.5V | 3.3V | 606mA | 4.5V | 5V | NO | 606mA | 2W | - | 3.3V | - | - | 2W | 5V | - | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-2412DZ/H3 Recom Power | 86 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 3W | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | 21.8mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 80% | 3kV | - | 12V | 125mA | - | 24V | NO | 125mA | 3W | Enable, Active Low | 12V | - | 125mA | - | 24V | - | 3W | - | -12V | - | 125mA | 27V | 9V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC8-4805SRWZ/H3/A/M Recom Power | 43 |
| Datasheet | 11 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | -40°C~71°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 86% | 3kV | 75V | 5V | 1.6A | 18V | 48V | NO | 1.6A | 8W | Enable, Active High | 5V | - | 1.6A | 8W | 48V | - | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1212DRW/H4/C Recom Power | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 4kV | 18V | 12V | 210mA | 9V | 12V | NO | 210mA | 5W | - | 12V | -12V | - | 5W | 12V | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC3-1215DRW/H6/A Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 86% | 6kV | 18V | 15V | 100mA | 9V | 12V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 12V | - | - | - | - | - | - | - | - | SCP | 10.2mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP12-1215DA Recom Power | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | -40°C~85°C | Tube | POWERLINE RP12-A (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | 12W | DUAL | - | - | - | - | 20.3mm | - | - | - | 2 | Not Qualified | 87% | 1.6kV | 18V | 15V | 400mA | 9V | - | - | 400mA | 12W | Enable, Active High | 15V | -15V | - | - | 12V | - | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-4805DZ/H3/M Recom Power | 57 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | - | - | 27g | -40°C~71°C | Tube | ECONOLINE REC10/M (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | 82% | 3kV | 75V | 5V | - | 18V | - | - | 1A | 10W | Enable, Active High | 5V | -5V | 1A | - | - | - | - | Isolated | - | - | -1A | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free |