- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSO-1212S/H3 Recom Power | 86 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 80% | 3kV | 18V | 12V | 83mA | 9V | 12V | NO | 83mA | 1W | Enable, Active Low | 12V | - | - | 1W | 12V | - | Isolated | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-4812SRWZ/H2/A Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 32mm | - | - | R-PDMA-P9 | 1 | Not Qualified | 85% | 2kV | - | 12V | 250mA | - | 48V | NO | 250mA | 3W | - | 12V | - | 250mA | - | 48V | 3W | Isolated | 12V | - | - | 72V | 18V | SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC15-2405D/H2/M Recom Power | 42 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~71°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | 10.2mm | - | - | - | 2 | - | 83% | 2kV | 36V | 5V | - | 18V | - | - | 1.5A | 15W | Enable, Active High | 5V | -5V | 1.5A | - | 24V | - | - | - | - | -1.5A | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() RKZ-242005D/HP Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ-xx2005D (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | 2W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 87% | 4kV | 26.4V | 5V | 200mA | 21.6V | - | - | - | 2W | - | 20V | -5V | - | - | - | - | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RTM-1205S Recom Power | 27 | - | Datasheet | 9 Weeks | Surface Mount | - | SMD/SMT | - | - | 1.4g | -40°C~90°C | - | ECONOLINE RTM (2W) | - | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | L BEND | 255 | 1 | - | 7.15mm | 5 | - | - | 1 | - | 81% | 2kV | 13.2V | 5V | 400mA | 10.8V | 12V | NO | 400mA | 2W | - | 5V | - | 400mA | 2W | 12V | - | - | - | - | - | - | - | SCP | 7.15mm | 18mm | 8.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS3-2405DZ/H3 Recom Power | 213 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~71°C | Tube | ECONOLINE RS3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 77% | 3kV | - | 5V | 300mA | - | 24V | NO | 300mA | 3W | Enable, Active Low | 5V | -5V | 300mA | - | 24V | 3W | Isolated | - | - | 300mA | 27V | 9V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP15-2412DF Recom Power | 38 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | -40°C~85°C | Tube | POWERLINE RP15-F (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 15W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | R-XDMA-P5 | 2 | Not Qualified | 86% | 1.6kV | 36V | 12V | 625mA | 18V | 24V | NO | 625mA | 15W | - | 12V | -12V | - | - | 24V | - | Isolated | - | - | 625mA | - | - | OCP, OVP, SCP | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-2405DZ/H2/M Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~65°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | 10.2mm | - | - | - | 2 | - | 83% | 2kV | 36V | 5V | - | 9V | - | - | 1.5A | 15W | Enable, Active High | 5V | -5V | 1.5A | - | 24V | - | - | - | - | -1.5A | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-1212S/A Recom Power | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 6W | 6W | - | - | NOT SPECIFIED | - | - | 31.8mm | NOT SPECIFIED | - | - | 1 | - | 86% | 5kV | 18V | 12V | 500mA | - | - | - | 500mA | 6W | - | 12V | - | 500mA | - | 12V | 6W | - | - | - | - | 18V | 9V | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REM1-2405S Recom Power | 254 | - | Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 2.6g | -40°C~85°C | - | MEDLINE REM1 (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | Medical | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 80% | 5.2kV | 26.4V | 5V | - | 21.6V | 24V | NO | 200mA | 1W | - | 5V | - | - | 1W | - | - | - | - | - | - | - | - | - | 10.2mm | - | 6mm | - | ROHS3 Compliant | - | ||
![]() RS-123.3S/H3 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 1 | - | 69% | 3kV | 18V | 3.3V | 500mA | 9V | 12V | NO | 500mA | 2W | Enable, Active Low | 3.3V | - | - | - | 12V | - | - | - | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | 9.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC6A-2405SW/H2/X1 Recom Power | 53 |
| Datasheet | 10 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~65°C | Tube | REC6A (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 2kV | 36V | 5V | - | 18V | - | - | 1.2A | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() RKZ-0515S Recom Power | 165 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 19.65mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 84% | 3kV | - | 15V | 132mA | - | 5V | NO | 132mA | 2W | - | 15V | - | 132mA | - | 5V | 2W | Isolated | 15V | - | - | 5.5V | 4.5V | SCP | 10.2mm | - | 7.05mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-0515S Recom Power | 70 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.6mm | NOT SPECIFIED | 7/5 | - | 1 | Not Qualified | 84% | 1kV | - | 15V | 66mA | - | 5V | NO | 66mA | 1W | - | 15V | - | 66mA | - | 5V | 1W | Isolated | 15V | - | - | 5.5V | 4.5V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP-1515D Recom Power | 50 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | 7/5 | - | 2 | Not Qualified | 82% | 5.2kV | - | 15V | 33mA | - | 15V | NO | 33mA | 1W | - | 15V | -15V | 33mA | - | 15V | 1W | Isolated | - | - | -33mA | 16.5V | 13.5V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RW2-2415D/H3/B Recom Power | 299 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 12.55mm | NOT SPECIFIED | - | - | 2 | - | 83% | 3kV | 36V | 15V | 67mA | 18V | - | NO | 67mA | 2W | - | 15V | -15V | - | 1W | 24V | - | Isolated | - | - | - | - | - | SCP | 8.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-78AA12-0.5SMD-R Recom Power | 852 | - | Datasheet | 9 Weeks | PCB, Surface Mount | Surface Mount | 10-SMD Module | - | 10 | 2.7g | -40°C~85°C | Tape & Reel (TR) | INNOLINE R-78AA-0.5 | 0.60Lx0.38W x 0.36 H 15.2mmx9.7mmx9.2mm | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | - | 400mW | 6W | DUAL | GULL WING | - | 1 | 2.54mm | 9.6mm | - | - | - | 1 | Not Qualified | 97% | - | 32V | 4.5V | 500mA | 15V | - | YES | 500mA | 6W | Enable, Active High | 12.6V | - | - | 6W | 24V | - | Non-Isolated | - | 1kV | - | - | - | Remote On/Off, OTP, SCP | 8.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-1209S Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 21.8mm | NOT SPECIFIED | 8/7 | - | 1 | Not Qualified | 78% | 1kV | - | 9V | 111mA | - | 12V | NO | 111mA | 1W | Enable, Active Low | 9V | - | 111mA | - | 12V | 1W | Isolated | 9V | - | - | 18V | 9V | Remote On/Off, SCP | 11.1mm | - | 9.2mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RW2-1205S/B Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.87Lx0.49W x 0.33 H 22.1mmx12.6mmx8.5mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 75% | 1kV | 18V | 5V | 400mA | 9V | - | NO | 400mA | 2W | - | 5V | - | - | 2W | 12V | - | - | - | - | - | - | - | SCP | 8.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RW2-2409S Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | - | - | - | - | - | 14.5mm | - | - | - | 1 | - | - | 1kV | 36V | 9V | 222mA | 18V | - | - | 222mA | 2W | - | 9V | - | - | - | 24V | - | Isolated | - | - | - | - | - | SCP | 14.5mm | - | - | - | ROHS3 Compliant | - |