- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH-2405D Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.6g | -40°C~90°C | Tube | ECONOLINE RH (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 7/5 | R-PSIP-T7 | 2 | Not Qualified | 78% | 3kV | 26.4V | 5V | 100mA | 21.6V | 24V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-1515/HP Recom Power | 203 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | - | - | - | - | 1 | Not Qualified | 85% | 3kV | 16.5V | 15V | 133mA | 13.5V | 15V | NO | 133mA | 2W | - | 15V | - | - | 2W | 15V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P15S/P/X2 Recom Power | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | - | 80% | 6.4kV | 5.5V | 15V | 66mA | 4.5V | 5V | NO | 66mA | 1W | - | 15V | - | 66mA | 1W | 5V | - | - | - | - | - | - | SCP | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS-0505D/H3 Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | - | 75% | 3kV | 9V | 5V | 200mA | 4.5V | 5V | NO | 200mA | 2W | Enable, Active Low | 5V | -5V | - | 2W | 5V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-2415DRWZ/H2/A/M Recom Power | 46 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 85% | 2kV | 36V | 15V | 170mA | 9V | 24V | NO | 170mA | 5W | - | 15V | -15V | - | 5W | 24V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPA60-2412SFW/P-HC Recom Power | 43 |
| Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module | NO | - | 46g | -40°C~105°C With Derating | Tube | POWERLINE RPA60-FW (60W) | 2.00Lx1.00W x 0.67 H 50.8mmx25.4mmx17.1mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | 60W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 92.8% | 1.5kV | 36V | 10.8V | - | 9V | 24V | YES | 5A | 60W | Enable, Active High | 13.2V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 17.1mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RGZ-0524D/P Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 6 | 2.8g | -40°C~85°C | Tube | ECONOLINE RGZ (2W) | 0.78Lx0.39W x 0.28 H 19.7mmx10.0mmx7.1mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 10mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 84% | 3kV | 5.5V | 24V | 42mA | 4.5V | 5V | NO | 42mA | 2W | - | 24V | -24V | - | 2W | 5V | - | Isolated | - | - | - | - | SCP | 7.1mm | 19.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2-0505S Recom Power | 164 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | 6 | 6.4g | -40°C~85°C | Tube | ECONOLINE RW2 (2W) | 0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 14.5mm | NOT SPECIFIED | - | - | 1 | - | 73% | 1kV | 9V | 5V | 400mA | 4.5V | - | NO | 400mA | 2W | - | 5V | - | 400mA | 2W | 5V | - | Isolated | - | - | - | - | SCP | 14.5mm | 24.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW-2405D Recom Power | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 7.7g | -40°C~85°C | Tube | ECONOLINE RW-D (3W) | 1.26Lx0.69W x 0.28 H 32.0mmx17.5mmx7.0mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | DUAL | - | NOT SPECIFIED | 1 | - | 17.5mm | NOT SPECIFIED | - | - | 2 | - | 78% | 3kV | - | 5V | 300mA | - | - | NO | 200mA | 3W | - | 5V | -5V | 300mA | - | 24V | 3W | Isolated | - | 300mA | 36V | 18V | SCP | 7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-545.0PA Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 20W | - | - | - | - | - | - | - | - | - | 1 | - | 95% | - | 18V | 3V | 4A | 6.5V | - | - | 4A | - | Enable, Active High | 5.5V | - | - | - | 12V | - | - | 1.6kV | - | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC30-4812S Recom Power | 22 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | - | 48g | -40°C~85°C | Tube | ECONOLINE REC30 (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 90% | 1.6kV | 75V | 10.8V | 2.5A | 36V | 48V | YES | 2.5A | 30W | Enable, Active High | 13.2V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | 50.8mm | 40.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2405SRWZ/H/B Recom Power | 21 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | 20.3mm | - | - | - | 1 | Not Qualified | 80% | 1.6kV | 36V | 5V | 600mA | 9V | 24V | NO | 600mA | 3W | - | 5V | - | - | 3W | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2412SA/P Recom Power | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 91% | 1.6kV | 36V | 10.8V | 830mA | 18V | - | - | 830mA | 10W | Enable, Active High | 13.2V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-1212SA/P Recom Power | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 1.6kV | 18V | 10.8V | 830mA | 9V | - | - | 830mA | 10W | Enable, Active High | 13.2V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-1215SA/P Recom Power | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 1.6kV | 18V | 13.5V | 670mA | 9V | - | - | 670mA | 10W | Enable, Active High | 18V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-1205DA/P Recom Power | 34 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 86% | 1.6kV | 18V | 5V | 1A | 9V | - | - | 1A | 10W | Enable, Active High | 5V | -5V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2415DA/P Recom Power | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 90% | 1.6kV | 36V | 15V | 333mA | 18V | - | - | 333mA | 10W | Enable, Active High | 15V | -15V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-2415S/H3 Recom Power | 83 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | - | 260 | 1 | 2.54mm | 9.2mm | 5 | 8/7 | - | 1 | - | 83% | 3kV | 36V | 15V | 134mA | 18V | 24V | NO | 134mA | 2W | Enable, Active Low | 15V | - | - | 2W | 24V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RKZ-152005D/H Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ-xx2005D (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-P5 | 2 | - | 86% | 4kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | - | 2W | - | 20V | -5V | - | 2W | - | - | - | - | - | - | - | - | 10.2mm | 19.65mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP180H-2424SRW/P-HC Recom Power | 2290 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Railway | 144W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 36V | 19.2V | - | 9V | 24V | YES | 6A | 144W | - | 26.4V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | - | ROHS3 Compliant | - |