- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Min Output Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNM-3.33.3S Recom Power | 124 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | - | 1.1g | - | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 8.3mm | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 75% | 1kV | 3.6V | 3.3V | 303mA | 3V | 3.3V | NO | - | - | 303mA | 1W | - | 3.3V | - | 303mA | - | 3.3V | - | 1W | Isolated | 3.3V | - | - | 3.63V | 2.97V | SCP | 6.8mm | 7.62mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RKE-1205S/H Recom Power | 895 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.7g | - | -40°C~85°C | Tube | ECONOLINE RKE (E-Series) (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 80% | 4kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | - | - | 200mA | 1W | - | 5V | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 10.2mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RBE-0505S Recom Power | 10049 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | 5 | 2.2g | 82kHz | -40°C~85°C | Tube | ECONOLINE RBE (E-Series) (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | - | 1 | - | 6mm | - | - | - | 1 | - | 76% | 1kV | - | 5V | 200mA | - | 5V | NO | 5.5V | 4.5V | 200mA | 1W | - | 5V | - | 200mA | - | 5V | - | 1W | Isolated | 5V | - | - | 5.5V | 4.5V | - | 10.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RO-2409S Recom Power | 37 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | - | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 80% | 1kV | 26.4V | 9V | 111mA | 21.6V | 24V | NO | - | - | 111mA | 1W | - | 9V | - | 111mA | - | 24V | - | 1W | Isolated | 9V | - | - | 24V | - | SCP | 10mm | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RKZ-0505D Recom Power | 170 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 2.8g | - | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 3kV | - | 5V | 200mA | - | 5V | NO | - | - | 200mA | 2W | - | 5V | -5V | -200mA | - | 5V | - | 2W | Isolated | - | - | 200mA | 5.5V | 4.5V | SCP | 10.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC5-2412SRW/H4/A Recom Power | 71 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | - | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 5W | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 85% | 4kV | - | 12V | 420mA | - | 24V | NO | - | - | 420mA | 5W | - | 12V | - | 420mA | - | 24V | - | 5W | Isolated | 12V | - | - | 36V | 18V | SCP | 10.2mm | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ROM-3.305S Recom Power | 48 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1g | - | -40°C~85°C | Tube | ECONOLINE ROM (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.7mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 78% | 3kV | 3.63V | 5V | 200mA | 2.97V | 3.3V | NO | - | - | 200mA | 1W | - | 5V | - | - | - | - | - | 1W | Isolated | 5V | - | - | 3.3V | - | SCP | 7.7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ROE-3.305S Recom Power | 8318 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | 1.4g | - | -40°C~85°C | Tube | ECONOLINE ROE (E-Series) (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 79% | 1kV | 3.63V | 5V | 200mA | 2.97V | 3.3V | NO | - | - | 200mA | 1W | - | 5V | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 10mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RO-0505S Recom Power | 894 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | - | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 80% | 1kV | - | 5V | 200mA | - | 5V | NO | - | - | 200mA | 1W | - | 5V | - | 200mA | - | 5V | - | 1W | Isolated | 5V | - | - | 5.5V | 4.5V | SCP | 10mm | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R-743.3P Recom Power | 141 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 12-SIP Module | - | 12 | 9g | - | -40°C~85°C | Tube | INNOLINE R-7xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | 13W | - | 11W | 13.2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 32.2mm | NOT SPECIFIED | 12 | - | 1 | Not Qualified | 93% | - | - | 3.3V | 4A | - | - | YES | - | - | 4A | 13.2W | Enable, Active High | 5.5V | - | 4A | - | 24V | 2.5V | 22W | Non-Isolated | - | 1kV | - | 28V | 4.5V | Remote On/Off, OCP, SCP | 15mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP30-2415SEW Recom Power | 116 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | 6 | 48g | - | -40°C~85°C | Tube | POWERLINE RP30-EW (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | SEATED HGT-NOM | 30W | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | 8/7 | R-PDMA-P8 | 1 | Not Qualified | 88% | 1.6kV | - | 15V | 2A | - | 24V | YES | - | - | 2A | 30W | Enable, Active High | 16.5V | - | 2A | - | 24V | - | 30W | Isolated | 15V | - | - | 40V | 10V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP12-1205SA Recom Power | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | - | -40°C~85°C | Tube | POWERLINE RP12-A (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | - | 12W | DUAL | - | - | - | 2.54mm | 20.3mm | - | - | - | 1 | Not Qualified | 86% | 1.6kV | 18V | 5.1V | 2.4A | 9V | - | - | - | - | 2.4A | 12W | Enable, Active High | 5.1V | - | - | - | 12V | - | - | Isolated | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-053.3 Recom Power | 114 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 5 | 1g | - | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 75% | 1kV | 5.5V | 3.3V | 303mA | 4.5V | 5V | NO | - | - | 303mA | 1W | - | 3.3V | - | - | 1W | 5V | - | - | Isolated | - | - | - | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ROL-0505S Recom Power | 169 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | - | -40°C~85°C | Tube | ECONOLINE ROL (0.5W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | 500mW | SINGLE | - | - | - | - | 6mm | - | - | - | 1 | Not Qualified | 82% | 1kV | 5.5V | 5V | 100mA | 4.5V | - | - | - | - | 100mA | 500mW | - | 5V | - | - | - | 5V | - | - | Isolated | - | - | - | - | - | SCP | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE-0505S/P Recom Power | 269 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 2.2g | - | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | - | - | 1 | - | 6mm | - | - | - | 1 | - | 80% | 1kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | - | - | 200mA | 1W | - | 5V | - | 200mA | 1W | 5V | - | - | Isolated | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-2405SRW/H2/A/M Recom Power | 40 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | - | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | - | 10W | DUAL | - | NOT SPECIFIED | - | 2.54mm | 32mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 87% | 2kV | - | 5V | 2A | - | - | - | - | - | 2A | 10W | Enable, Active High | 5V | - | 2A | - | 24V | - | 10W | Isolated | 5V | - | - | 36V | 18V | Remote On/Off, OCP, SCP | 10.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REM1-053.3S Recom Power | 27 | - | Datasheet | 9 Weeks | - | Through Hole | 7-SIP Module, 4 Leads | NO | - | 2.6g | - | -40°C~85°C | - | MEDLINE REM1 (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | Medical | - | - | - | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-P4 | 1 | - | 79% | 5.2kV | 5.5V | 3.3V | - | 4.5V | 5V | NO | - | - | 303mA | 1W | - | 3.3V | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 10.2mm | 6mm | - | ROHS3 Compliant | - | ||
![]() RI-1205S Recom Power | 726 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | - | -40°C~85°C | Tube | ECONOLINE RI (2W) | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 2W | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 83% | 1kV | - | 5V | 400mA | - | 12V | NO | - | - | 400mA | 2W | - | 5V | - | 400mA | - | 12V | - | 2W | Isolated | 5V | - | - | 13.2V | 10.8V | SCP | 10.2mm | 7.55mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ROM-0505S Recom Power | 2025 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | - | 4 | 1g | - | -40°C~85°C | Tube | ECONOLINE ROM (1W) | 0.45Lx0.24W x 0.30 H 11.5mmx6.1mmx7.7mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 78% | 3kV | - | 5V | 200mA | - | 5V | NO | - | - | 200mA | 1W | - | 5V | - | 200mA | - | 5V | - | 1W | Isolated | 5V | - | - | 5.5V | 4.5V | SCP | 7.7mm | 6.05mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R05P205S Recom Power | 275 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | - | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.5mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 75% | 6.4kV | - | 5V | 400mA | - | 5V | NO | - | - | 400mA | 2W | - | 5V | - | 400mA | - | 5V | - | 2W | Isolated | - | - | - | 5.5V | 4.5V | - | 12.5mm | 9.8mm | No SVHC | ROHS3 Compliant | Lead Free |