- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC30-1215S Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | 48g | -40°C~85°C | Tube | ECONOLINE REC30 (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 88% | 1.6kV | 18V | 13.5V | 2A | 9V | 12V | YES | 2A | 30W | Enable, Active High | 16.5V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | 50.8mm | 40.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC30-485.1S Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP Module, 6 Leads | - | 48g | -40°C~85°C | Tube | ECONOLINE REC30 (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 89.5% | 1.6kV | 75V | 4.59V | 6A | 36V | 48V | YES | 6A | 30W | Enable, Active High | 5.61V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | 50.8mm | 40.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-123.4S/H2/M Recom Power | 15 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 27g | -40°C~71°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 10W | - | - | - | - | - | 10.2mm | - | - | - | 1 | - | 85% | 2kV | 18V | 3.4V | 3A | 9V | - | - | 3A | 15W | Enable, Active High | 3.4V | - | 3A | - | 12V | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-1215DA/P Recom Power | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 90% | 1.6kV | 18V | 15V | 333mA | 9V | - | - | 333mA | 10W | Enable, Active High | 15V | -15V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-4815DZ/H3 Recom Power | 149 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.2mm | NOT SPECIFIED | 8/7 | - | 2 | - | 83% | 3kV | 72V | 15V | 67mA | 18V | 48V | NO | 67mA | 2W | Enable, Active Low | 15V | -15V | - | 2W | 48V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC10-2405SRW/H2/A/M/SMD Recom Power | 46 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 18 Leads | 18 | 18g | -40°C~75°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | 10W | - | - | NOT SPECIFIED | - | - | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 87% | 2kV | 36V | 5V | 2A | 18V | - | - | 2A | 10W | Enable, Active High | 5V | - | - | - | 24V | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP | 11.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RTM-2405S Recom Power | 15 |
| Datasheet | 9 Weeks | Surface Mount | - | SMD/SMT | - | 1.4g | -40°C~90°C | - | ECONOLINE RTM (2W) | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | DUAL | L BEND | 255 | 1 | - | 7.15mm | 5 | - | - | 1 | - | 83% | 2kV | 26.4V | 5V | 400mA | 21.6V | 24V | NO | 400mA | 2W | - | 5V | - | 400mA | 2W | 24V | - | - | - | - | - | - | SCP | 7.15mm | 18mm | 8.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RUM-050505 Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module | - | 2.7g | -40°C~85°C | Tube | ECONOLINE RUM (1W) | 0.65Lx0.24W x 0.30 H 16.5mmx6.0mmx7.7mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | 72% | 1kV | 5.5V | 5V | 100mA | 4.5V | - | - | - | 1W | - | 5V | - | - | - | 5V | - | Isolated | - | - | - | - | SCP | 7.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP15-2405SAW/P Recom Power | 48 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | 6 | 15g | -40°C~85°C | Tube | POWERLINE RP15-AW (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | 15W | - | - | - | - | - | 25.4mm | - | - | - | 1 | Not Qualified | 86% | 1.6kV | 36V | 4.5V | 3A | 9V | - | - | 3A | 15W | Enable, Active High | 5.5V | - | - | - | 24V | - | Isolated | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-4812SRWZ/H2/A Recom Power | 53 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial) | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 84% | 2kV | - | 12V | 420mA | - | 48V | NO | 420mA | 5W | - | 12V | - | 420mA | - | 48V | 5W | Isolated | 12V | - | 72V | 18V | SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC8-2405SRW/H2/A/M Recom Power | 38 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 18g | -40°C~85°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 87% | 2kV | - | 5V | 1.6A | - | 24V | NO | 1.6A | 8W | Enable, Active High | 5V | - | 1.6A | - | 24V | 8W | Isolated | 5V | - | 36V | 18V | Remote On/Off, OCP, SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC10-4812SRWZ/H3/A/M Recom Power | 86 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 18g | -40°C~65°C | Tube | ECONOLINE REC10 (10W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial), Medical | - | 10W | DUAL | - | NOT SPECIFIED | - | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 3kV | 75V | 12V | 833mA | 18V | - | - | 833mA | 10W | Enable, Active High | 12V | - | 833mA | - | 48V | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-053.3SRW/H4/A Recom Power | 161 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | -40°C~80°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 76% | 4kV | 9V | 3.3V | 900mA | 4.5V | 5V | NO | 900mA | 3W | - | 3.3V | - | 900mA | 2.97W | 5V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM6-2415DW/A Recom Power | 34 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 6 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 6W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 88.5% | 5kV | 36V | 15V | 200mA | 9V | - | - | 200mA | 6W | - | 15V | -15V | 200mA | - | - | - | - | - | -200mA | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-123.3S/P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 75% | 1kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 10mm | - | 6mm | - | ROHS3 Compliant | - | ||
![]() RKZ-1212S/H Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.8g | -40°C~85°C | Tube | ECONOLINE RKZ (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | 2W | SINGLE | - | - | 1 | - | 7.05mm | - | - | R-PSMA-T5 | 1 | Not Qualified | 84% | 4kV | 13.2V | 12V | 168mA | 10.8V | 12V | NO | 168mA | 2W | - | 12V | - | - | 2W | 12V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R05P3.3S/X2/R6.4 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-P4 | 1 | Not Qualified | 70 ~ 80% | 6.4kV | 5.5V | 3.3V | 303mA | 4.5V | 5V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 5V | - | - | - | - | - | - | - | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() R12P22005D Recom Power | 284 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 4.3g | -40°C~95°C | Tube | ECONOLINE RxxP22005D (2W) | 0.77Lx0.39W x 0.49 H 19.5mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 82% | 5.2kV | - | 5V | 200mA | - | 12V | NO | - | 2W | - | 20V | -5V | 50A | - | - | 2W | - | - | 200A | 13.2V | 10.8V | - | 12.5mm | 19.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RO-0524S/P Recom Power | 58 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 85% | 1kV | 5.5V | 24V | 42mA | 4.5V | 5V | NO | 42mA | 1W | - | 24V | - | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-2409-R Recom Power | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 78% | 1kV | 26.4V | 9V | 111mA | 21.6V | 24V | NO | 111mA | 1W | - | 9V | - | - | 1W | 24V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free |