- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1S-3.309-R Recom Power | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | - | 5 | 8/5 | R-XDMA-G5 | 1 | Not Qualified | 78% | 1kV | 3.6V | 9V | 111mA | 3V | 3.3V | NO | 111mA | 1W | - | 9V | - | - | 1W | 3.3V | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S8-0512-R Recom Power | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module | 8 | 1.1g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | 2.54mm | 10.7mm | 5 | 8 | - | 1 | Not Qualified | 80% | 1kV | 5.5V | 12V | 84mA | 4.5V | 5V | NO | 84mA | 1W | - | 12V | - | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() R1D-0515-R Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 1.2g | -40°C~100°C | Tape & Reel (TR) | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | - | 5 | 10/6 | R-XDMA-G6 | 2 | Not Qualified | 82% | 1kV | 5.5V | 15V | 33mA | 4.5V | 5V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP30-1205SF Recom Power | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | 30.5g | -40°C~85°C | Tube | POWERLINE RP30-F (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 50.8mm | NOT SPECIFIED | - | - | 1 | - | 87% | 1.6kV | - | 4.5V | 6A | - | 12V | YES | 6A | 30W | Enable, Active High | 5.5V | - | - | - | 12V | 30W | Isolated | 5V | - | 18V | 9V | Remote On/Off, OCP, OTP, OVP, SCP | 10.2mm | - | 25.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RB-2412S Recom Power | 302 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | 80% | 1kV | 26.4V | 12V | 84mA | 21.6V | 24V | NO | 84mA | 1W | - | 12V | - | - | - | 24V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-2405/P Recom Power | 52 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial) | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 85% | 1kV | 26.4V | 5V | 400mA | 21.6V | 24V | NO | 400mA | 2W | - | 5V | - | - | 2W | 24V | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R15P205D/P/R6.4 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | - | - | - | - | - | 9.8mm | - | - | - | 2 | - | 85% | 6.4kV | 16.5V | 5V | 200mA | 13.5V | - | - | 200mA | 2W | - | 5V | -5V | - | - | 15V | - | Isolated | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC8-4815SRWZ/H2/A/M Recom Power | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 18g | -40°C~71°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | SEATED HGT CALCULATED | - | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 10.2mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | Not Qualified | 85% | 2kV | 75V | 15V | 533mA | 18V | 48V | NO | 533mA | 8W | Enable, Active High | 15V | - | - | 8W | 48V | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC20-483.4SZ Recom Power | 44 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 27g | -40°C~100°C | Tube | ECONOLINE REC20-Z (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | - | - | 17W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 88% | 1.6kV | 75V | 3.06V | 5A | 18V | 48V | YES | 5A | 20W | Enable, Active High | 3.74V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() R-78T12-1.0/AL-TRAY Recom Power | 62 | - | Datasheet | 9 Weeks | PCB, Surface Mount | Surface Mount | 5-SMD Module, 3 Leads | - | 4.5g | -40°C~85°C | Tray | INNOLINE R-78T-1.0 | 0.98Lx0.91W x 0.39 H 25.0mmx23.0mmx10.0mm | - | Active | 1 (Unlimited) | 3 | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | - | - | SINGLE | L BEND | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-L3 | 1 | - | 95% | - | 42V | 12V | - | 15V | - | NO | 1A | 12W | - | 12V | 12V | 1A | - | - | - | - | - | - | - | - | SCP | 10mm | 25mm | 23mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1205SRW/H6/A/M/CTRL/X2 Recom Power | 6 |
| Datasheet | 9 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 6kV | 18V | 5V | - | 9V | - | - | 1A | 5W | Enable, Active Low | 5V | 5V | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() RO-0515S Recom Power | 640 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | ITE (Commercial) | - | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 11.5mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 84% | 1kV | - | 15V | 66mA | - | 5V | NO | 66mA | 1W | - | 15V | - | 66mA | - | 5V | 1W | Isolated | 15V | - | 5.5V | 4.5V | SCP | 10mm | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-4815DRWZ/H4/A/M Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 2 | Not Qualified | 85% | 4kV | 72V | 15V | 100mA | 18V | 48V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 48V | - | - | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() R15P205D/R6.4 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 2 | - | 85% | 6.4kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | 200mA | 2W | - | 5V | -5V | - | 2W | 15V | - | - | - | - | - | - | - | 12.5mm | - | 9.8mm | - | ROHS3 Compliant | - | ||
![]() R-531.8PA Recom Power | 30 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | 9g | -40°C~85°C | Tube | INNOLINE R-5xxxA | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | yes | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | - | 5.4W | - | - | - | - | - | - | - | - | - | 1 | - | 89% | - | 18V | 1.1V | 3A | 4.5V | - | - | 3A | - | Enable, Active High | 4.5V | - | - | - | 12V | - | - | - | 1kV | - | - | Remote On/Off, OCP, SCP | 15mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P212S/X2/R8 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | - | - | - | - | - | 9.8mm | - | - | - | 1 | - | 87% | 8kV | 26.4V | 12V | 167mA | 21.6V | - | - | 167mA | 2W | - | 12V | - | - | - | 24V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P215S/R8 Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | R-PSMA-P5 | 1 | - | 88% | 8kV | 26.4V | 15V | 132mA | 21.6V | 24V | NO | 132mA | 2W | - | 15V | - | - | 2W | 24V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ROL-1212S Recom Power | 74 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~85°C | Tube | ECONOLINE ROL (0.5W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | 500mW | SINGLE | - | - | - | 2.54mm | 10mm | - | - | - | 1 | Not Qualified | 86% | 1kV | 13.2V | 12V | 42mA | 10.8V | - | - | 42mA | 500mW | - | 12V | - | - | - | 12V | - | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1224SRW/R10/C Recom Power | 63 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 83% | 10kV | 18V | 24V | 145mA | - | 12V | NO | 145mA | 3.5W | - | 24V | - | 145mA | - | 12V | 3.5W | - | - | - | 18V | 9V | SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RV-3.305D/R8 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | 14 | 9g | -40°C~85°C | Tube | ECONOLINE RV/R (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | ITE (Commercial), Medical | - | - | 2W | DUAL | - | - | - | - | - | - | - | - | 2 | Not Qualified | 82% | 8kV | 3.6V | 5V | 200mA | 3V | - | - | 200mA | 2W | - | 5V | -5V | - | - | 3.3V | - | - | - | - | - | - | - | 11.1mm | - | - | - | ROHS3 Compliant | - |