- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() REC8-4812DRW/H2/A/M Recom Power | 13 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~85°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | 10.2mm | NOT SPECIFIED | - | R-MDMA-T9 | 2 | Not Qualified | 86% | 2kV | 75V | 12V | 333mA | 36V | 48V | NO | 333mA | 8W | Enable, Active High | 12V | -12V | - | 8W | 48V | - | - | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2D-2405 Recom Power | 65 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.5g | -40°C~100°C | Tube | ECONOLINE R2D (2W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT CALCULATED | 2W | DUAL | FLAT | - | 1 | - | 8.7mm | 30; 5 | - | - | 2 | Not Qualified | 80% | 1kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 2W | - | 5V | -5V | - | 2W | 24V | - | - | - | - | - | - | SCP | 8.7mm | - | 10.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW-1215S/SMD Recom Power | 46 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 13 Leads | - | - | 7.7g | -40°C~80°C | Tube | ECONOLINE RW-S (3W) | 1.26Lx0.57W x 0.40 H 32.0mmx14.5mmx10.2mm | - | - | Active | 1 (Unlimited) | 13 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | - | 1 | - | 79% | 1kV | 18V | 15V | 200mA | 9V | 12V | NO | 200mA | 3W | - | 15V | - | - | 3W | 12V | - | - | - | - | - | - | SCP | 10.2mm | 32.2mm | - | - | ROHS3 Compliant | - | ||
![]() REC8-2405DRW/H2/A/M Recom Power | 46 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | -40°C~85°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 84% | 2kV | 36V | 5V | 800mA | 18V | 24V | NO | 800mA | 8W | Enable, Active High | 5V | -5V | - | 8W | 24V | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2415SA/P Recom Power | 13 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 1.6kV | 36V | 13.5V | 670mA | 18V | - | - | 670mA | 10W | Enable, Active High | 18V | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2405DA/P Recom Power | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 86% | 1.6kV | 36V | 5V | 1A | 18V | - | - | 1A | 10W | Enable, Active High | 5V | -5V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC15-1212S/H2/M Recom Power | 40 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 27g | -40°C~71°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 15W | - | - | - | - | - | 10.2mm | - | - | - | 1 | - | 86% | 2kV | 18V | 12V | 1.25A | 9V | - | - | 1.25A | 15W | Enable, Active High | 12V | - | 1.25A | - | 12V | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-2415DRWZ/H2/A/M Recom Power | 62 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | 20.3mm | - | - | R-MDMA-P9 | 2 | Not Qualified | 85% | 2kV | 36V | 15V | 100mA | 9V | 24V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 24V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-1224S Recom Power | 112 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 7/4 | R-XSMA-P4 | 1 | Not Qualified | 80% | 5.2kV | 13.2V | 24V | 42mA | 10.8V | 12V | NO | 42mA | 1W | - | 24V | - | - | 1W | 12V | - | - | - | - | - | - | SCP | 10.2mm | - | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() R24P23.3S/R8 Recom Power | 139 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxPxx/R (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 19.5mm | NOT SPECIFIED | - | R-PSMA-P5 | 1 | - | 78% | 8kV | 26.4V | 3.3V | 600mA | - | 24V | NO | 600mA | 2W | - | 3.3V | - | 600mA | - | 24V | 2W | - | - | - | 26.4V | 21.6V | - | 12.5mm | - | 9.8mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RP12-1205DA Recom Power | 46 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~85°C | Tube | POWERLINE RP12-A (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 12W | DUAL | - | - | - | - | 31.8mm | - | - | R-PDIP-T9 | 2 | Not Qualified | 82% | 1.6kV | - | 5V | 1.2A | - | - | - | 1.2A | 12W | Enable, Active High | 5V | - | - | - | 12V | 12W | - | -5V | - | 18V | 9V | Remote On/Off, OCP, OVP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2412DA/P Recom Power | 60 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | 16.5g | -40°C~80°C | Tube | POWERLINE RP10-A (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 89% | 1.6kV | 36V | 12V | 416mA | 18V | - | - | 416mA | 10W | Enable, Active High | 12V | -12V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3-1212SRW/H4/C Recom Power | 63 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~85°C | Tube | ECONOLINE REC3-SRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 85% | 4kV | 18V | 12V | 250mA | 9V | 12V | NO | 250mA | 3W | - | 12V | - | - | 3W | 12V | - | - | - | - | - | - | SCP | 10.2mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP40-11012SFR/P Recom Power | 2691 |
| Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | NO | - | 32g | -40°C~105°C With Derating | Tube | POWERLINE RP40-FR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | 40W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 90.5% | 3kV | 160V | 10.8V | - | 43V | 110V | YES | 3.333A | 40W | Enable, Active High | 13.2V | - | - | 39.996W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP10-2415DE Recom Power | 61 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 6 | 27g | -25°C~85°C | Tube | POWERLINE RP10-E (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 25.4mm | NOT SPECIFIED | - | - | 2 | - | 84% | 1.6kV | 36V | 15V | 333mA | 18V | 24V | NO | 333mA | 10W | - | 15V | -15V | - | 9.99W | 24V | - | Isolated | - | 333mA | - | - | OCP, OVP, SCP | 10.2mm | 50.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P23.3D/R6.4 Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 5 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx/R (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | - | - | 2 | - | 80% | 6.4kV | 26.4V | 3.3V | 300mA | 21.6V | 24V | NO | 300mA | 2W | - | 3.3V | -3.3V | - | 2W | 24V | - | Isolated | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() R-78B9.0-2.0 Recom Power | 126 | - | Datasheet | 9 Weeks | - | Through Hole | 3-SIP Module | NO | - | 4g | -40°C~70°C | Tube | INNOLINE R-78B-2.0 | 0.45Lx0.33W x 0.69 H 11.5mmx8.5mmx17.5mm | e3 | yes | Active | 1 (Unlimited) | 3 | - | Linear Regulator Replacement | Tin (Sn) | ITE (Commercial) | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 95% | - | 32V | 9V | - | 11V | 24V | NO | 2A | 18W | - | 9V | - | - | - | - | - | - | - | - | - | - | OTP, SCP | 17.5mm | - | 8.5mm | - | ROHS3 Compliant | - | ||
![]() RB-0524S/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RB (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-XSMA-P5 | 1 | Not Qualified | 85% | 2kV | 5.5V | 24V | 42mA | 4.5V | 5V | NO | 42mA | 1W | - | 24V | - | - | 1W | 5V | - | - | - | - | - | - | SCP | 10.2mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC5-1215SRW/H4/C Recom Power | 30 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 13g | -40°C~75°C | Tube | ECONOLINE REC5 (5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P9 | 1 | Not Qualified | 86% | 4kV | 18V | 15V | 340mA | 9V | 12V | NO | 340mA | 5W | - | 15V | - | - | 5W | 12V | - | - | - | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | - | ||
![]() REC15-4812DZ/H3/M Recom Power | 13 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | - | - | 27g | -40°C~65°C | Bulk | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 86% | 3kV | 75V | 12V | - | 18V | - | - | 625mA | 15W | Enable, Active High | 12V | -12V | 625mA | - | - | - | Isolated | - | -625mA | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free |