- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1D-2405 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | 6 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | - | - | 2 | Not Qualified | 78% | 1kV | 26.4V | 5V | 100mA | 21.6V | 24V | NO | 100mA | 1W | - | 5V | -5V | - | 1W | 24V | - | Isolated | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RS-243.3S/H3 Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 73% | 3kV | 36V | 3.3V | 500mA | 18V | 24V | NO | 500mA | 2W | Enable, Active Low | 3.3V | - | - | - | 24V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RD-0515D/HP Recom Power | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 2.8g | -40°C~85°C | Tube | ECONOLINE RD (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | 7.05mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 86% | 2kV | 5.5V | 15V | 66mA | 4.5V | 5V | NO | 66mA | 2W | - | 15V | -15V | - | 2W | 5V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1S-1215 Recom Power | 219 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 5 | 1g | -40°C~100°C | Tube | ECONOLINE R1S (1W) | 0.50Lx0.42W x 0.28 H 12.8mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | 8/5 | - | 1 | Not Qualified | 82% | 1kV | 13.2V | 15V | 66mA | 10.8V | 12V | NO | 66mA | 1W | - | 15V | - | - | 1W | 12V | - | Isolated | - | - | - | - | - | 6.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-1212SRW/R10/A Recom Power | 295 | - | Datasheet | 11 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 6 Leads | 6 | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3.5W | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 10kV | - | 12V | 290mA | - | 12V | NO | 290mA | 3.5W | - | 12V | - | 290mA | - | 12V | 3.5W | Isolated | 12V | - | 18V | 9V | SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC3-2412DRW/H4/A Recom Power | 113 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 8 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 32mm | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 4kV | - | 12V | 125mA | - | 24V | NO | 125mA | 3W | - | 12V | - | 125mA | - | 24V | 3W | Isolated | -12V | -125mA | 36V | 18V | SCP | 10.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC5A-0505SW/H2/X1 Recom Power | 79 |
| Datasheet | 10 Weeks | - | Through Hole | 24-DIP Module, 8 Leads | - | 13g | -40°C~100°C With Derating | Tube | REC5A (5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 73.5% | 2kV | 9V | 5V | - | 4.5V | - | - | 1A | 5W | - | 5V | - | - | - | - | - | - | - | - | - | - | SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() REC8-2415DRW/H2/A/M Recom Power | 68 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 18g | -40°C~85°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | - | 8W | DUAL | - | NOT SPECIFIED | 1 | - | 20.3mm | NOT SPECIFIED | - | - | 2 | Not Qualified | 86% | 2kV | 36V | 15V | 267mA | 18V | 24V | NO | 267mA | 8W | Enable, Active High | 15V | -15V | - | 8W | 24V | - | Isolated | - | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-0505SRW/R10/C Recom Power | 55 |
| Datasheet | 11 Weeks | PCB, Through Hole | Through Hole | 24-DIP Module, 9 Leads | 9 | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | 3.5W | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 32mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 77% | 10kV | - | 5V | 700mA | - | 5V | NO | 700mA | 3.5W | - | 5V | - | 700mA | - | 5V | 3.5W | Isolated | 5V | - | 9V | 4.5V | SCP | 10.2mm | - | 20.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R12P12S Recom Power | 136 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/4 | - | 1 | - | 75% | 6.4kV | 13.2V | 12V | 84mA | 10.8V | 12V | NO | 84mA | 1W | - | 12V | - | 84mA | 1W | 12V | - | Isolated | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP-1515S Recom Power | 419 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 4 | 2.4g | -40°C~85°C | Tube | ECONOLINE RP (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 1W | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 19.65mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 80% | 5.2kV | - | 15V | 66mA | - | 15V | NO | 66mA | 1W | - | 15V | - | 66mA | - | 15V | 1W | Isolated | 15V | - | 16.5V | 13.5V | SCP | 10.2mm | - | 7.05mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() R1D-2415 Recom Power | 109 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | 6 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | - | - | 2 | Not Qualified | 82% | 1kV | - | 15V | 33mA | - | 24V | NO | 33mA | 1W | - | 15V | -15V | 33mA | - | 24V | 1W | Isolated | - | 33mA | 26.4V | 21.6V | SCP | 6.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RD-2405D/HP Recom Power | 15 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.8g | -40°C~85°C | Tube | ECONOLINE RD (2W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XSMA-T5 | 2 | Not Qualified | 82% | 2kV | 26.4V | 5V | 200mA | 21.6V | 24V | NO | 200mA | 2W | - | 5V | -5V | - | 2W | 24V | - | - | - | - | - | - | SCP | 10.2mm | 19.65mm | 7.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS-1215S/H3 Recom Power | 59 | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 80% | 3kV | - | 15V | 134mA | - | 12V | NO | 134mA | 2W | Enable, Active Low | 15V | - | - | - | 12V | 2W | Isolated | 15V | - | 18V | 9V | Remote On/Off, SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RH-0515D/H Recom Power | 83 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.8g | -40°C~90°C | Tube | ECONOLINE RH (1W) | 0.77Lx0.28W x 0.40 H 19.7mmx7.1mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-PSIP-T7 | 2 | Not Qualified | 84% | 4kV | 5.5V | 15V | 33mA | 4.5V | 5V | NO | 33mA | 1W | - | 15V | -15V | - | 1W | 5V | - | Isolated | - | - | - | - | SCP | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P12D Recom Power | 31 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 7-SIP Module, 5 Leads | 5 | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/5 | - | 2 | - | 75% | 6.4kV | 26.4V | 12V | 41mA | 21.6V | 24V | NO | 41mA | 1W | - | 12V | -12V | - | 1W | 24V | - | Isolated | - | - | - | - | SCP | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RO-053.3S/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 4 | R-XSMA-P4 | 1 | Not Qualified | 75% | 2kV | 5.5V | 3.3V | 303mA | 4.5V | 5V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 5V | - | - | - | - | - | - | SCP | 10mm | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RS-123.3S Recom Power | 88 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 7 | 4.7g | -40°C~85°C | Tube | ECONOLINE RS (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | 9.2mm | NOT SPECIFIED | 8/7 | - | 1 | - | 69% | 1kV | 18V | 3.3V | 500mA | 9V | 12V | NO | 500mA | 2W | Enable, Active Low | 3.3V | - | 500mA | - | 12V | - | Isolated | - | - | - | - | Remote On/Off, SCP | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() REM10-2412SW/A Recom Power | 69 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | 14g | -40°C~105°C | Tube | MEDLINE REM10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | 10W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-PDMA-P7 | 1 | - | 89% | 5kV | 36V | 12V | 830mA | 9V | 24V | NO | 830mA | 10W | Enable, Active Low | 12V | - | 830mA | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() RNM-3.305S/P Recom Power | 200 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | 4 | 1.1g | -40°C~85°C | Tube | ECONOLINE RNM (1W) | 0.33Lx0.33W x 0.27 H 8.3mmx8.3mmx6.8mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | 1W | DUAL | - | NOT SPECIFIED | 1 | - | 8.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 78% | 1kV | 3.6V | 5V | 200mA | 3V | 3.3V | NO | 200mA | 1W | - | 5V | - | - | 1W | 3.3V | - | Isolated | - | - | - | - | SCP | 6.8mm | - | 7.62mm | - | ROHS3 Compliant | Lead Free |