- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Isolation Voltage | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Nominal Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RTM-0505S Recom Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | - | SMD/SMT | - | - | 1.4g | -40°C~90°C | Tube | ECONOLINE RTM (2W) | - | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | DUAL | L BEND | 255 | 1 | - | 7.15mm | 5 | - | - | 1 | - | 79% | 2kV | - | 5V | 400mA | - | 5V | NO | 400mA | 2W | - | 5V | - | 400mA | - | 5V | 2W | Isolated | - | - | - | 5.5V | 4.5V | - | SCP | 7.15mm | 18mm | 8.7mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REM3-2405SW/A Recom Power | 73 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | 14g | -40°C~105°C | Tube | MEDLINE REM3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-P5 | 1 | - | 84.5% | 5kV | 36V | 5V | 600mA | 9V | 24V | YES | 600mA | 3W | - | 5V | - | 600mA | 3W | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.4mm | - | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-3.309 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | - | 60% | 1kV | 3.5V | 9V | 111mA | 3.1V | 3.3V | NO | 111mA | 1W | - | 9V | - | 111mA | 1W | 3.3V | - | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() RS6-1212D Recom Power | 213 | - | Datasheet | 11 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | 4g | -40°C~75°C | Tube | ECONOLINE RS6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | - | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | - | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 87% | 1.6kV | 18V | 12V | - | 9V | 12V | NO | 250mA | 6W | Enable, Active Low | 12V | -12V | - | 6W | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP, UVLO | 11.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSO-1212DZ Recom Power | 169 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | 4.7g | -40°C~85°C | Tube | ECONOLINE RSO (1W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | 11.1mm | NOT SPECIFIED | 8/7 | R-XSMA-T7 | 2 | Not Qualified | 80% | 1kV | - | 12V | 42mA | - | 12V | NO | 42mA | 1W | - | 12V | - | -42mA | - | 9V | 1W | Isolated | -12V | - | 42mA | 18V | 4.5V | - | SCP | 11.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC6-1212SRW/R8/C/X1 Recom Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 8kV | 18V | 12V | 500mA | 9V | 12V | NO | 500mA | 6W | - | 12V | - | - | 6W | 12V | - | Isolated | - | - | - | - | - | - | SCP, UVLO | 10.2mm | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RP75H-11024SRW/P Recom Power | 2305 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 76W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 19.2V | - | 43V | 110V | YES | 3.2A | - | - | 26.4V | - | - | 76W | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | ROHS3 Compliant | - | ||
![]() R-613.3P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | - | 9g | -40°C~85°C | Tube | INNOLINE R-6xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 3.3W | SINGLE | - | - | 1 | 2.54mm | - | - | - | - | 1 | - | 88% | - | 32V | 1.8V | 1A | 9V | - | YES | 1A | - | Enable, Active High | 6V | - | - | - | 24V | - | - | - | 10kV | - | - | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-621.8P Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 12-SIP Module | - | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-6xxx | 1.27Lx0.36W x 0.59 H 32.2mmx9.1mmx15.0mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | SINGLE | - | - | 1 | 2.54mm | 9.1mm | - | - | - | 1 | - | 76% | - | 32V | 1.5V | 2A | 9V | - | YES | 2A | - | Enable, Active High | 3.6V | - | - | 3.6W | 24V | - | Non-Isolated | - | 8kV | - | - | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R2S-1505/H Recom Power | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | 1.4g | -40°C~100°C | Tube | ECONOLINE R2S (2W) | 0.50Lx0.42W x 0.35 H 12.8mmx10.7mmx9.0mm | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 2W | DUAL | FLAT | 245; 255 | 1 | 2.54mm | - | 30; 5 | - | R-XDMA-F5 | 1 | Not Qualified | 85% | 3kV | 16.5V | 5V | 400mA | 13.5V | 15V | NO | 400mA | 2W | - | 5V | - | - | 2W | 15V | - | - | - | - | - | - | - | - | SCP | 8.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1D12-2412/H Recom Power | 458 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | 10 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 10 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | - | - | 2 | Not Qualified | 80% | 3kV | 26.4V | 12V | 42mA | 21.6V | 24V | NO | 42mA | 1W | - | 12V | -12V | - | 1W | 24V | - | Isolated | - | - | - | - | - | - | SCP | 6.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() RO-1512S Recom Power | 13 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 84% | 1kV | 16.5V | 12V | 83mA | 13.5V | 15V | NO | 83mA | 1W | - | 12V | - | - | 1W | 15V | - | Isolated | - | - | - | - | - | - | SCP | 10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RM-3.305S/E Recom Power | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | 1.4g | -40°C~100°C | Bulk | ECONOLINE RM/E (0.25W) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 250mW | - | - | NOT SPECIFIED | - | - | 11.5mm | NOT SPECIFIED | - | - | 1 | - | 80% | 1kV | - | 5V | 50mA | - | - | - | 50mA | 250mW | - | 5V | - | 50mA | - | - | 250mW | Isolated | - | - | - | 3.63V | 2.97V | 3.3V | SCP | 10mm | 11.5mm | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() REC15-2415DZ/H3/M Recom Power | 38 |
| Datasheet | 11 Weeks | - | Through Hole | 6-DIP Module | - | - | 27g | -40°C~65°C | Tube | ECONOLINE REC15/M (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 86% | 3kV | 36V | 15V | - | 9V | - | - | 500mA | 15W | Enable, Active High | 15V | -15V | 500mA | - | - | - | - | - | - | -500mA | - | - | - | Remote On/Off, OCP, SCP, UVLO | 10.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() R-613.3D Recom Power | 21 |
| Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | 12-SIP Module | - | 12 | 9g | -40°C~85°C | Tube | INNOLINE R-6xxx | 1.27Lx0.59W x 0.36 H 32.2mmx15.0mmx9.1mm | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 3.3W | SINGLE | - | - | 1 | 2.54mm | 15mm | - | - | - | 1 | - | 88% | - | 32V | 1.8V | 1A | 9V | - | YES | 1A | - | Enable, Active High | 6V | - | - | - | 24V | - | Non-Isolated | - | 10kV | - | - | - | - | Remote On/Off, SCP | 15mm | 32.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R24P209S Recom Power | 3 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 4 | 4.3g | -40°C~85°C | Tube | ECONOLINE RxxP2xx (2W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 9.8mm | NOT SPECIFIED | 7/4 | - | 1 | Not Qualified | 75% | 6.4kV | 26.4V | 9V | 222mA | 21.6V | 24V | NO | 222mA | 2W | - | 9V | - | - | 2W | 24V | - | Isolated | - | - | - | - | - | - | - | 12.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RPA60-2412SFW/P Recom Power | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | 6-DIP Module | NO | - | 35g | -40°C~105°C With Derating | Tube | POWERLINE RPA60-FW (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | 60W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 92.8% | 1.5kV | 36V | 10.8V | - | 9V | 24V | YES | 5A | 60W | Enable, Active High | 13.2V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.2mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() REC6-1209SRW/R10/C Recom Power | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 14g | -40°C~75°C | Tube | ECONOLINE REC6/R (6W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | - | 6W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T9 | 1 | Not Qualified | 81% | 10kV | 18V | 9V | 667mA | - | 12V | NO | 667mA | 6W | - | 9V | - | - | 6W | 12V | - | - | - | - | - | - | - | - | SCP | 10.2mm | 32mm | 20.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() RP180H-2415SRW/N Recom Power | 2525 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Railway | 143W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 36V | 12V | - | 9V | 24V | YES | 9.5A | - | - | 16.5V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | - | ROHS3 Compliant | - | ||
![]() REC3-2415DRWZ/H/B Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | 12 | 13g | -40°C~85°C | Tube | ECONOLINE REC3-DRW (3W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | 20.3mm | - | - | - | 2 | Not Qualified | 85% | 1.6kV | 36V | 15V | 100mA | 9V | 24V | NO | 100mA | 3W | - | 15V | -15V | - | 3W | 24V | - | Isolated | - | - | - | - | - | - | SCP | 10.2mm | 31.8mm | - | - | ROHS3 Compliant | Lead Free |