- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Max Output Voltage | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Max Output Power | Isolation | Nominal Output Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP180H-2415SRW/P-HC Recom Power | 2796 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~115°C With Derating | - | POWERLINE RP180-RW (180W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Railway | 143W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 36V | 12V | - | 9V | 24V | YES | 9.5A | - | - | 16.5V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP240H-4815SRW/N Recom Power | 2573 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Railway | 210W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 75V | 12V | - | - | 48V | YES | 14A | - | - | 16.5V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP240H-4848SRW/P Recom Power | 2283 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~115°C With Derating | - | POWERLINE RP240-RW (240W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Railway | 216W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 75V | 38.4V | - | 16.5V | 48V | YES | 4.5A | - | - | 52.8V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP75H-11005SRW/P-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 75W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 1 | - | 91% | 3kV | 160V | 4V | - | 43V | 110V | YES | 15A | - | - | 5.5V | - | - | 75W | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RV-1212S Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 14 Leads | - | - | 9g | -40°C~85°C | Tube | ECONOLINE RV (2W) | 1.27Lx0.58W x 0.45 H 32.4mmx14.7mmx11.4mm | - | yes | Active | 1 (Unlimited) | 14 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 2W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 32.35mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 75% | 6kV | - | 12V | 167mA | - | 12V | NO | 167mA | 2W | - | 12V | - | - | - | 12V | 2W | - | 12V | 13.2V | 10.8V | SCP | 11.4mm | - | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() RE-1209S Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 1kV | 13.2V | 9V | 111mA | 10.8V | - | - | 111mA | 1W | - | 9V | - | - | - | 12V | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE-053.3S/H Recom Power | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 75% | 2kV | 5.5V | 3.3V | 303mA | 4.5V | 5V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 5V | - | - | - | - | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() R1D-243.3 Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 6 | 1.2g | -40°C~100°C | Tube | ECONOLINE R1D (1W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | 255 | 1 | - | 10.7mm | 5 | - | - | 2 | Not Qualified | 75% | 1kV | 26.4V | 3.3V | 152mA | 21.6V | 24V | NO | 152mA | 1W | - | 3.3V | -3.3V | - | 1W | 24V | - | Isolated | - | - | - | SCP | 6.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() R1Z-1212/H Recom Power | 13 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | 1.6g | -40°C~70°C | Tube | ECONOLINE R1Z (1W) | 0.60Lx0.42W x 0.35 H 15.2mmx10.7mmx9.0mm | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | Tin/Silver/Copper (Sn/Ag/Cu) | ITE (Commercial), Medical | - | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | - | 30 | - | R-XDMA-G6 | 1 | - | 60% | 2kV | 12.6V | 12V | 42mA | 11.4V | 12V | NO | 84mA | 1W | - | 12V | - | 42mA | 1W | 12V | - | - | - | - | - | SCP | 8.7mm | - | - | ROHS3 Compliant | - | ||
![]() RE-0505S/HP Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | 19.6mm | - | - | R-PSMA-T4 | 1 | - | 80% | 2kV | - | 5V | 200mA | - | 5V | NO | 200mA | 1W | - | 5V | - | - | - | 5V | 1W | - | 5V | 5.5V | 4.5V | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RE-1205S/HP Recom Power | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | 2.2g | -40°C~85°C | Tube | ECONOLINE RE (1W) | 0.77Lx0.24W x 0.40 H 19.7mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | - | 80% | 2kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | 200mA | 1W | - | 5V | - | - | 1W | 12V | - | - | - | - | - | SCP | 10.2mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() RO-3.33.3S/H Recom Power | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 4 | 1.4g | -40°C~85°C | Tube | ECONOLINE RO (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 6mm | NOT SPECIFIED | 4 | - | 1 | Not Qualified | 75% | 2kV | 3.6V | 3.3V | 303mA | 3V | 3.3V | NO | 303mA | 1W | - | 3.3V | - | - | 1W | 3.3V | - | Isolated | - | - | - | SCP | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() REC8-123.3SRW/H3/A/M Recom Power | 30 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | 9 | 18g | -40°C~85°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | 20.3mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 3kV | 18V | 3.3V | 1.6A | 9V | 12V | NO | 1.6A | 8W | Enable, Active High | 3.3V | - | 1.6A | 8W | 12V | - | Isolated | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | 32mm | - | ROHS3 Compliant | Lead Free | ||
![]() R05P12D Recom Power | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | 4.3g | -40°C~90°C | Tube | ECONOLINE RxxPxx (1W) | 0.77Lx0.39W x 0.49 H 19.7mmx9.8mmx12.5mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 12.5mm | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | - | 75% | 6.4kV | 5.5V | 12V | 41mA | 4.5V | 5V | NO | 41mA | 1W | - | 12V | -12V | - | 1W | 5V | - | Isolated | - | - | - | SCP | 12.5mm | 19.5mm | 9.8mm | ROHS3 Compliant | Lead Free | ||
![]() RP75H-4848SRW/N Recom Power | 2476 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.48 H 61.0mmx57.9mmx12.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 77W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 1 | - | 87% | 2.25kV | 75V | 38.4V | - | 18V | 48V | YES | 1.6A | - | - | 52.8V | - | - | 77W | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP75H-4824SRW/N-HC Recom Power | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 157g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.95 H 61.0mmx57.9mmx24.1mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 76W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-MDMA-P9 | 1 | - | 88% | 2.25kV | 75V | 19.2V | - | 18V | 48V | YES | 3.2A | - | - | 26.4V | - | - | 76W | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 24.13mm | - | - | ROHS3 Compliant | - | ||
![]() RP75H-11048SRW/P Recom Power | 2329 |
| Datasheet | 12 Weeks | - | Through Hole | Half Brick | NO | - | 105g | -40°C~105°C With Derating | - | POWERLINE RP75-RW (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 77W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-PDMA-P9 | 1 | - | 90% | 3kV | 160V | 38.4V | - | 43V | 110V | YES | 1.6A | - | - | 52.8V | - | - | 77W | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | ROHS3 Compliant | - | ||
![]() RP90Q-2415SRW/P-HC Recom Power | 2136 |
| Datasheet | 12 Weeks | - | Through Hole | Quarter Brick | NO | - | 88g | -40°C~100°C With Derating | - | POWERLINE RP90-RW (90W) | 2.28Lx1.45W x 0.74 H 57.9mmx36.8mmx18.8mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 90W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 89% | 2.25kV | 36V | 12V | - | 9V | 24V | YES | 6A | - | - | 16.5V | - | - | 90W | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 18.8mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() REC8-2415SRWZ/H3/A/M Recom Power | 22 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 18g | -40°C~71°C | Tube | ECONOLINE REC8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | SEATED HGT CALCULATED | 8W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-MDMA-T9 | 1 | Not Qualified | 85% | 3kV | 36V | 15V | 533mA | 9V | 24V | NO | 533mA | 8W | Enable, Active High | 15V | - | 533mA | 8W | 24V | - | Isolated | - | - | - | Remote On/Off, OCP, SCP | 10.2mm | 32mm | 20.3mm | ROHS3 Compliant | Lead Free | ||
![]() REC3.5-2405DRW/R8/C Recom Power | 34 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | 14g | -40°C~85°C | Tube | ECONOLINE REC3.5/R (3.5W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | - | - | 3.5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 81% | 8kV | 36V | 5V | 350mA | 18V | 24V | NO | 350mA | 3.5W | - | 5V | -5V | - | - | 24V | - | - | - | - | - | SCP | 10.2mm | - | - | ROHS3 Compliant | Lead Free |