- Applications
- Efficiency
- Factory Lead Time
- Height
- Max Output Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Current
- Output Voltage
- Package / Case
Attribute column
Manufacturer
RECOM Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Adjust Type | Angle | Approvals | Cable Style | Factory Pack QuantityFactory Pack Quantity | Grip Type | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Maximum Operating Temperature | Mfr | Minimum Cable Diameter (mm) | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Composition | Applications | Power (Watts) | Supply Voltage | Current Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30004574 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 2SB452A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30003829 RECOM Power | In Stock | - | - | - | - | - | Stainless Steel | - | Straight | CSA, UL | Armored | - | Bushing Grip with Strain Relief | - | - | - | Pepperl Fuchs | 291309 | 33.02 mm | - | - | 23.11 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | - | - | - | ||
![]() 30004572 RECOM Power | In Stock | - | - | - | - | - | - | - | - | CCC, cUL, UL | - | - | - | - | - | - | PILZ | 827255 | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | S1UM | - | Voltage Monitoring | - | 110-130 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30004286 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 80099325 RECOM Power | In Stock | - | - | - | - | - | - | - | - | CSA, IEC | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | EGE3100AFGV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30004577 RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSH3-1215D/H2-R RECOM Power | In Stock | - | - | Surface Mount | DIP-14 | - | - | Fixed | - | - | - | - | - | Industrial | 18 V | 9 V | - | - | - | + 100 C | Recom Power | - | - 40 C | - | - | SMD/SMT | 100 mA | 100 mA | 15 V | - 15 V | Tape & Reel (TR) | 10019450 | Active | Details | 62368-1 | - | - | 15V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | - | Isolated Module | - | ITE (Commercial) | 3 W | - | - | 1 Output | cURus | 82% | 2 kV | 18V | 9V | 100mA, 100mA | 3 W | - | -15V | - | - | 2 kV | Isolated | - | 9 VDC to 18 VDC | - | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH3-2412D/H2-R RECOM Power | 26 |
| - | Surface Mount | DIP-14 | - | - | Fixed | - | - | - | - | - | Industrial | 36 V | 18 V | - | - | - | + 100 C | Recom Power | - | - 40 C | - | - | SMD/SMT | 125 mA | 125 mA | 12 V | - 12 V | Tape & Reel (TR) | 10019458 | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | - | Isolated Module | - | ITE (Commercial) | 3 W | - | - | 1 Output | cURus | 83% | 2 kV | 36V | 18V | 125mA, 125mA | 3 W | - | -12V | - | - | 2 kV | Isolated | - | 18 VDC to 36 VDC | - | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH3-2405S/H3-R RECOM Power | 43 |
| - | Surface Mount | DIP-14 | - | - | Fixed | - | - | - | - | - | Industrial | 36 V | 18 V | - | - | - | + 100 C | Recom Power | - | - 40 C | - | - | SMD/SMT | 600 mA | - | 5 V | - | Tape & Reel (TR) | 10019835 | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | - | Isolated Module | - | ITE (Commercial) | 3 W | - | - | 1 Output | cURus | 80% | 3 kV | 36V | 18V | 600mA | 3 W | - | - | - | - | 3 kV | Isolated | - | 18 VDC to 36 VDC | - | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH3-2412S/H2 RECOM Power | 52 |
| - | Surface Mount | DIP-14 | - | - | Fixed | - | - | - | - | - | Industrial | 36 V | 18 V | - | - | - | + 100 C | Recom Power | - | - 40 C | - | - | SMD/SMT | 250 mA | - | 12 V | - | Tube | 10019455 | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | - | Isolated Module | - | ITE (Commercial) | 3 W | - | - | 1 Output | cURus | 81% | 2 kV | 36V | 18V | 250mA | 3 W | - | - | - | - | 2 kV | Isolated | - | 18 VDC to 36 VDC | - | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RSH3-2424S/H3-R RECOM Power | In Stock | - | - | Surface Mount | DIP-14 | - | - | Fixed | - | - | - | - | - | Industrial | 36 V | 18 V | - | - | - | + 100 C | Recom Power | - | - 40 C | - | - | SMD/SMT | 125 mA | - | 24 V | - | Tape & Reel (TR) | 10019841 | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 100°C (With Derating) | - | RSH3 | 0.74 L x 0.50 W x 0.34 H (18.9mm x 12.8mm x 8.7mm) | - | Isolated Module | - | ITE (Commercial) | 3 W | - | - | 1 Output | cURus | 82% | 3 kV | 36V | 18V | 125mA | 3 W | - | - | - | - | 3 kV | Isolated | - | 18 VDC to 36 VDC | - | 8.7 mm | 18.9 mm | 17.2 mm | ||
![]() RP-0512S/X1 RECOM Power | In Stock | - | - | - | SIP-7 | - | - | - | - | - | - | 25 | - | Medical, Industrial | 5.5 V | 4.5 V | - | - | - | + 85 C | - | - | - 40 C | - | - | Through Hole | 84 mA | - | 12 V | - | - | 10004353 | - | Details | - | Econoline | 0.084658 oz | - | - | - | RP | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 1 W | - | - | - | - | 5.2 kV | Isolated | - | 4.5 V to 5.5 V | - | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP20-2405DF/N-HC RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | 9 | - | - | 36 V | 18 V | - | - | - | - | - | - | - | - | - | Through Hole | 2 A | 2 A | 5 V | - 5 V | - | 30001791 | - | Details | - | Powerline | - | - | - | Tube | RP20 | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 20 W | - | - | - | - | 1.6 kV | Isolated | - | 18 V to 36 V | - | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-2405DF-HC RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | 9 | - | - | 36 V | 18 V | - | - | - | - | - | - | - | - | - | Through Hole | 2 A | 2 A | 5 V | - 5 V | - | 30001790 | - | Details | - | Powerline | - | - | - | Tube | RP20 | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 20 W | - | - | - | - | 1.6 kV | Isolated | - | 18 V to 36 V | - | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-1205DF/N RECOM Power | In Stock | - | - | - | - | - | - | - | - | - | - | 9 | - | - | 18 V | 9 V | - | - | - | - | - | - | - | - | - | Through Hole | 2 A | 2 A | 5 V | - 5 V | - | 30001760 | - | Details | - | Powerline | 1.410958 oz | - | - | Tube | RP20 | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 20 W | - | - | - | - | 1.6 kV | Isolated | - | 9 V to 18 V | - | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP03-11015DRAW RECOM Power | 43 |
| - | Through Hole | DIP-24 | - | - | - | - | - | - | - | - | Industrial | 160 VDC | 36 VDC | - | - | - | + 105 C | Recom Power | - | - 40 C | - | - | Through Hole | 100 mA | - 100 mA | 15 VDC | - 15 VDC | Tube | 21000508 | Active | Details | 60601-1 | - | - | 15V | -40°C ~ 105°C (With Derating) | - | RP03-RAW | 1.25 L x 0.80 W x 0.42 H (31.8mm x 20.3mm x 10.7mm) | - | Isolated Module | - | Medical | 3 W | - | - | 2 Output | CE, cURus, UKCA | 85% | 3 kV | 160V | 36V | 100mA, 100mA | 3 W | - | -15V | - | - | 3 kVAC | DC to DC Converters | Adjustable Output | +/- 36 VDC to +/- 160 VDC | - | 10.6 mm | 31.8 mm | 20.3 mm | ||
![]() R2M-4815S RECOM Power | 43 |
| - | Through Hole | DIP-7 | - | - | - | - | - | - | - | - | Industrial | 75 VDC | 18 VDC | - | - | - | + 85 C | Recom Power | - | - 40 C | - | - | Through Hole | 134 mA | - | 15 VDC | - | Tube | 10020110 | Active | Details | - | - | - | 15V | -40°C ~ 105°C (With Derating) | - | R2M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | - | Isolated Module | - | ITE (Commercial) | 2.01 W | - | - | 1 Output | - | 81% | 1.6 kV | 75V | 18V | 134mA | 2 W | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 18 VDC to +/- 75 VDC | - | 10.2 mm | 13.2 mm | 9.1 mm | ||
![]() R1M-243.3S/SMD RECOM Power | 67 |
| - | Surface Mount | SMD-7 | - | - | - | - | - | - | - | - | Industrial | 36 VDC | 9 VDC | - | - | - | + 90 C | Recom Power | - | - 40 C | Yes | - | SMD/SMT | 300 mA | - | 3.3 VDC | - | Tube | 10020043 | Active | Details | - | - | - | 3.3V | -40°C ~ 105°C (With Derating) | - | R1M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | - | Isolated Module | - | ITE (Commercial) | 990 mW | - | - | 1 Output | - | 77% | 1.6 kV | 36V | 9V | 300mA | 1 W | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 9 VDC to +/- 36 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R3M-4824S/SMD RECOM Power | 43 |
| - | Surface Mount | SMD-7 | - | - | - | - | - | - | - | - | Industrial | 75 VDC | 18 VDC | - | - | - | + 71 C | Recom Power | - | - 40 C | Yes | - | SMD/SMT | 125 mA | - | 24 VDC | - | Tube | 10020138 | Active | Details | - | - | - | 24V | -40°C ~ 105°C (With Derating) | - | R3M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | - | Isolated Module | - | ITE (Commercial) | 3 W | - | - | 1 Output | - | 82% | 1.6 kV | 75V | 18V | 125mA | 3 W | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 18 VDC to +/- 75 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm | ||
![]() R1M-1212S/SMD RECOM Power | 43 |
| - | Surface Mount | SMD-7 | - | - | - | - | - | - | - | - | Industrial | 18 VDC | 4.5 VDC | - | - | - | + 90 C | Recom Power | - | - 40 C | Yes | - | SMD/SMT | 90 mA | - | 12 VDC | - | Tube | 10020037 | Active | Details | - | - | - | 12V | -40°C ~ 105°C (With Derating) | - | R1M | 0.52 L x 0.36 W x 0.40 H (13.2mm x 9.1mm x 10.2mm) | - | Isolated Module | - | ITE (Commercial) | 1.08 W | - | - | 1 Output | - | 81% | 1.6 kV | 18V | 4.5V | 90mA | 1 W | - | - | - | - | 1.6 kVDC | DC to DC Converters | - | +/- 4.5 VDC to +/- 12 VDC | - | 10.2 mm | 14.2 mm | 9.1 mm |